Sauermann Temp/RH/Atm. Pressure Data Logger w/ Bluetooth, batteries 25505

Description
Product Highlights KPA320 Temp, RH, And Atm. Pressure Data Logger with Bluetooth Bluetooth communication for smartphones & tablets (Android and IOS) Record up to 4 parameters simultaneously Monitoring mode for detailed reporting outside of set points Large storage capacity of 2,000,000 points Fast data downloading: 18,000 points/second Supplied with an anti-theft wall mount with lock Magnetic back for fast & simple mounting Large 2-line LCD screen 2 configurable alarm set points per channel Free, downloadable basic software
Datasheet
Description
Product Highlights KPA320 Temp, RH, And Atm. Pressure Data Logger with Bluetooth Bluetooth communication for smartphones & tablets (Android and IOS) Record up to 4 parameters simultaneously Monitoring mode for detailed reporting outside of set points Large storage capacity of 2,000,000 points Fast data downloading: 18,000 points/second Supplied with an anti-theft wall mount with lock Magnetic back for fast & simple mounting Large 2-line LCD screen 2 configurable alarm set points per channel Free, downloadable basic software
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temp/RH/Atm. Pressure Data Logger w/ Bluetooth, batteries - KPA320 - Transcat, Inc.
Rochester, NY, USA
Temp/RH/Atm. Pressure Data Logger w/ Bluetooth, batteries
KPA320
Temp/RH/Atm. Pressure Data Logger w/ Bluetooth, batteries KPA320
Product Highlights KPA320 Temp, RH, And Atm. Pressure Data Logger with Bluetooth Bluetooth communication for smartphones & tablets (Android and IOS) Record up to 4 parameters simultaneously Monitoring mode for detailed reporting outside of set points Large storage capacity of 2,000,000 points Fast data downloading: 18,000 points/second Supplied with an anti-theft wall mount with lock Magnetic back for fast & simple mounting Large 2-line LCD screen 2 configurable alarm set points per channel Free, downloadable basic software

Product Highlights

  • KPA320 Temp, RH, And Atm. Pressure Data Logger with Bluetooth
  • Bluetooth communication for smartphones & tablets (Android and IOS)
  • Record up to 4 parameters simultaneously
  • Monitoring mode for detailed reporting outside of set points
  • Large storage capacity of 2,000,000 points
  • Fast data downloading: 18,000 points/second
  • Supplied with an anti-theft wall mount with lock
  • Magnetic back for fast & simple mounting
  • Large 2-line LCD screen
  • 2 configurable alarm set points per channel
  • Free, downloadable basic software
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number KPA320
Product Name Temp/RH/Atm. Pressure Data Logger w/ Bluetooth, batteries
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

6-ch Voltage Analog Input EtherCAT Slice I/O Module - AMAX-5017VW-A - Advantech
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor DIN Rail; DIN-rail
Differential Channels Differential Channels
View Details
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
8B49 Voltage Output Module - 8B49-02 - Dataforth Corporation
Specs
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details