Dickson Co., Inc. Pressure 8"Chart Recorder,0-100 PSI,24hr w/Splash-Proof Case PW861

Description
Product Highlights 0-100 PSI, 24-Hour Splashproof case with IP66 rating Corrosion resistant case Single AA battery operation Ambient Operating RH Conditions 0-95% RH non-condensing Ambient Operating Temperature Conditions -22 to 122F (-30 to 50C) Battery Life (Avg) 1 Year Calibration Options N100, N300 Channels CH1: Pressure Chart Rotation Speed 24 Hour Dimensions 3.6 x 10.3 x 9.5in Enclosure Plastic NEMA-4 Case with Window in Door. Fitting 1/4" NPT Thread, 5/8" Hex IP Rating 66 Mounting Options Stem or Wall Mount (With Keyhole) Power Source Battery; One AA Battery (User Replaceable) Pressure Accuracy 2% of Full Scale Pressure Range 0 to 100PSI Response Time 1 to 5 Seconds Unit Weight 9 lbs Units/Pkg 1 Warranty 12 Month Limited Each Unit Includes One AA Battery Red Pen Quick Start Guide *Charts sold separately
Description
Product Highlights 0-100 PSI, 24-Hour Splashproof case with IP66 rating Corrosion resistant case Single AA battery operation Ambient Operating RH Conditions 0-95% RH non-condensing Ambient Operating Temperature Conditions -22 to 122F (-30 to 50C) Battery Life (Avg) 1 Year Calibration Options N100, N300 Channels CH1: Pressure Chart Rotation Speed 24 Hour Dimensions 3.6 x 10.3 x 9.5in Enclosure Plastic NEMA-4 Case with Window in Door. Fitting 1/4" NPT Thread, 5/8" Hex IP Rating 66 Mounting Options Stem or Wall Mount (With Keyhole) Power Source Battery; One AA Battery (User Replaceable) Pressure Accuracy 2% of Full Scale Pressure Range 0 to 100PSI Response Time 1 to 5 Seconds Unit Weight 9 lbs Units/Pkg 1 Warranty 12 Month Limited Each Unit Includes One AA Battery Red Pen Quick Start Guide *Charts sold separately

Suppliers

Company
Product
Description
Supplier Links
Pressure 8
Rochester, NY, USA
Pressure 8"Chart Recorder,0-100 PSI,24hr w/Splash-Proof Case
PW861
Pressure 8"Chart Recorder,0-100 PSI,24hr w/Splash-Proof Case PW861
Product Highlights 0-100 PSI, 24-Hour Splashproof case with IP66 rating Corrosion resistant case Single AA battery operation Ambient Operating RH Conditions 0-95% RH non-condensing Ambient Operating Temperature Conditions -22 to 122F (-30 to 50C) Battery Life (Avg) 1 Year Calibration Options N100, N300 Channels CH1: Pressure Chart Rotation Speed 24 Hour Dimensions 3.6 x 10.3 x 9.5in Enclosure Plastic NEMA-4 Case with Window in Door. Fitting 1/4" NPT Thread, 5/8" Hex IP Rating 66 Mounting Options Stem or Wall Mount (With Keyhole) Power Source Battery; One AA Battery (User Replaceable) Pressure Accuracy 2% of Full Scale Pressure Range 0 to 100PSI Response Time 1 to 5 Seconds Unit Weight 9 lbs Units/Pkg 1 Warranty 12 Month Limited Each Unit Includes One AA Battery Red Pen Quick Start Guide *Charts sold separately

Product Highlights

  • 0-100 PSI, 24-Hour
  • Splashproof case with IP66 rating
  • Corrosion resistant case
  • Single AA battery operation
  • Ambient Operating RH Conditions 0-95% RH non-condensing
  • Ambient Operating Temperature Conditions -22 to 122F (-30 to 50C)
  • Battery Life (Avg) 1 Year
  • Calibration Options N100, N300
  • Channels CH1: Pressure
  • Chart Rotation Speed 24 Hour
  • Dimensions 3.6 x 10.3 x 9.5in
  • Enclosure Plastic NEMA-4 Case with Window in Door.
  • Fitting 1/4" NPT Thread, 5/8" Hex
  • IP Rating 66
  • Mounting Options Stem or Wall Mount (With Keyhole)
  • Power Source Battery; One AA Battery (User Replaceable)
  • Pressure Accuracy 2% of Full Scale
  • Pressure Range 0 to 100PSI
  • Response Time 1 to 5 Seconds
  • Unit Weight 9 lbs
  • Units/Pkg 1
  • Warranty 12 Month Limited

Each Unit Includes

  • One AA Battery
  • Red Pen
  • Quick Start Guide
  • *Charts sold separately
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number PW861
Product Name Pressure 8"Chart Recorder,0-100 PSI,24hr w/Splash-Proof Case
Data Acquisition Chart Recorder
Unlock Full Specs
to access all available technical data

Similar Products

4AI/2DO 2.4G WiFi IoT Wireless I/O - WISE-4012-AE - Advantech
Specs
Data Acquisition Input/Output Module
Form Factor DIN Rail; DIN-rail, Wall, Stack
Resolution 16 bits
View Details
2 suppliers
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth - 8B38-08 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Backpanel
Outputs Analog Voltage Output
View Details