Extech 4-Channel Vibration Meter/ Datalogger w/NIST VB500-NIST

Description
Product Highlights Large backlit LCD display simultaneously displays four channels Selectable data sampling rate: 5, 10, 30, 60, 120, 300, 600 seconds Remote vibration sensor with magnetic adapter on 9"(1m) cable Wide frequency range of 10Hz to 1kHz Basic accuracy of ±(5% + 2 digits) RMS or Peak Value measurement modes Data Hold, Auto Power Off Each Unit Includes NIST Certificate 4 remote sensors Magnetic mounts 8 x AA batteries 100-240V Universal AC Adaptor SD card Durable hard carrying case
Datasheet
Description
Product Highlights Large backlit LCD display simultaneously displays four channels Selectable data sampling rate: 5, 10, 30, 60, 120, 300, 600 seconds Remote vibration sensor with magnetic adapter on 9"(1m) cable Wide frequency range of 10Hz to 1kHz Basic accuracy of ±(5% + 2 digits) RMS or Peak Value measurement modes Data Hold, Auto Power Off Each Unit Includes NIST Certificate 4 remote sensors Magnetic mounts 8 x AA batteries 100-240V Universal AC Adaptor SD card Durable hard carrying case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Channel Vibration Meter/ Datalogger w/NIST - VB500-NIST - Transcat, Inc.
Rochester, NY, USA
4-Channel Vibration Meter/ Datalogger w/NIST
VB500-NIST
4-Channel Vibration Meter/ Datalogger w/NIST VB500-NIST
Product Highlights Large backlit LCD display simultaneously displays four channels Selectable data sampling rate: 5, 10, 30, 60, 120, 300, 600 seconds Remote vibration sensor with magnetic adapter on 9"(1m) cable Wide frequency range of 10Hz to 1kHz Basic accuracy of ±(5% + 2 digits) RMS or Peak Value measurement modes Data Hold, Auto Power Off Each Unit Includes NIST Certificate 4 remote sensors Magnetic mounts 8 x AA batteries 100-240V Universal AC Adaptor SD card Durable hard carrying case

Product Highlights

  • Large backlit LCD display simultaneously displays four channels
  • Selectable data sampling rate: 5, 10, 30, 60, 120, 300, 600 seconds
  • Remote vibration sensor with magnetic adapter on 9"(1m) cable
  • Wide frequency range of 10Hz to 1kHz
  • Basic accuracy of ±(5% + 2 digits)
  • RMS or Peak Value measurement modes
  • Data Hold, Auto Power Off

Each Unit Includes

  • NIST Certificate
  • 4 remote sensors
  • Magnetic mounts
  • 8 x AA batteries
  • 100-240V Universal AC Adaptor
  • SD card
  • Durable hard carrying case
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number VB500-NIST
Product Name 4-Channel Vibration Meter/ Datalogger w/NIST
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-IDAQ-784-A-ND - DigiKey
Specs
Outputs Analog Voltage Output
Resolution 32 bits
DC Voltage 0.8 ~ 2.8V
View Details
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Data Acquisition DAQ Instrument
Form Factor Stand-alone
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-10 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details