Fluke 3- Phase Energy logger Power Loggers 4588378

Description
3-Phase Energy Logger Advanced Version Key measurements: Automatically capture and log voltage, current, power, harmonics and associated power quality values. Fluke Connect® compatible*: View data locally on the instrument or via Fluke Connect mobile app and desktop software. Convenient instrument powering: Power instrument directly from the measured circuit. Highest safety rating in the industry: 600 V CAT IV/1000 V CAT III rated for use at the service entrance and downstream. Measure all three phases and neutral: With included 4 flexible current probes. Comprehensive logging: More than 20 separate logging sessions can be stored on the instruments. In fact, all measured values are automatically logged so you never loose measurement trends. They can even be reviewed during logging sessions and before downloading for real-time analysis. Capture dips, swells, and inrush currents: Includes event waveform snapshot and high resolution RMS profile, along with date, timestamp and severity to help pinpoint potential root causes of power quality issues. Bright, color touch screen: Perform convenient in-the-field analysis and data checks with full graphical display. Optimized user interface: Capture the right data every time with quick, guided, graphical setup and reduce uncertainty about your connections with the intelligent verification function. Complete "in-the-field" setup through the front panel or Fluke Connect App: No need to return to the workshop for download nd setup or to take a computer to the electrical panel. Energy Analyze Plus application software: Download and analyze every detail of energy consumption and power quality state of health with our automated reporting. Each Unit Includes: Instrument power supply voltage test leads alligator clips (4x) No flexible current probes are included. Fore a unit with current probes, please select the soft case Energy Analyze Plus software Magnetic hanging strap Magnetic voltage probes (4x) WiFi/BLE adapter** Line cords Color coding set and documentation on USB flash drive
Datasheet
Description
3-Phase Energy Logger Advanced Version Key measurements: Automatically capture and log voltage, current, power, harmonics and associated power quality values. Fluke Connect® compatible*: View data locally on the instrument or via Fluke Connect mobile app and desktop software. Convenient instrument powering: Power instrument directly from the measured circuit. Highest safety rating in the industry: 600 V CAT IV/1000 V CAT III rated for use at the service entrance and downstream. Measure all three phases and neutral: With included 4 flexible current probes. Comprehensive logging: More than 20 separate logging sessions can be stored on the instruments. In fact, all measured values are automatically logged so you never loose measurement trends. They can even be reviewed during logging sessions and before downloading for real-time analysis. Capture dips, swells, and inrush currents: Includes event waveform snapshot and high resolution RMS profile, along with date, timestamp and severity to help pinpoint potential root causes of power quality issues. Bright, color touch screen: Perform convenient in-the-field analysis and data checks with full graphical display. Optimized user interface: Capture the right data every time with quick, guided, graphical setup and reduce uncertainty about your connections with the intelligent verification function. Complete "in-the-field" setup through the front panel or Fluke Connect App: No need to return to the workshop for download nd setup or to take a computer to the electrical panel. Energy Analyze Plus application software: Download and analyze every detail of energy consumption and power quality state of health with our automated reporting. Each Unit Includes: Instrument power supply voltage test leads alligator clips (4x) No flexible current probes are included. Fore a unit with current probes, please select the soft case Energy Analyze Plus software Magnetic hanging strap Magnetic voltage probes (4x) WiFi/BLE adapter** Line cords Color coding set and documentation on USB flash drive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3- Phase Energy logger Power Loggers - 1738/B - Transcat, Inc.
Rochester, NY, USA
3- Phase Energy logger Power Loggers
1738/B
3- Phase Energy logger Power Loggers 1738/B
3-Phase Energy Logger Advanced Version Key measurements: Automatically capture and log voltage, current, power, harmonics and associated power quality values. Fluke Connect® compatible*: View data locally on the instrument or via Fluke Connect mobile app and desktop software. Convenient instrument powering: Power instrument directly from the measured circuit. Highest safety rating in the industry: 600 V CAT IV/1000 V CAT III rated for use at the service entrance and downstream. Measure all three phases and neutral: With included 4 flexible current probes. Comprehensive logging: More than 20 separate logging sessions can be stored on the instruments. In fact, all measured values are automatically logged so you never loose measurement trends. They can even be reviewed during logging sessions and before downloading for real-time analysis. Capture dips, swells, and inrush currents: Includes event waveform snapshot and high resolution RMS profile, along with date, timestamp and severity to help pinpoint potential root causes of power quality issues. Bright, color touch screen: Perform convenient in-the-field analysis and data checks with full graphical display. Optimized user interface: Capture the right data every time with quick, guided, graphical setup and reduce uncertainty about your connections with the intelligent verification function. Complete "in-the-field" setup through the front panel or Fluke Connect App: No need to return to the workshop for download nd setup or to take a computer to the electrical panel. Energy Analyze Plus application software: Download and analyze every detail of energy consumption and power quality state of health with our automated reporting. Each Unit Includes: Instrument power supply voltage test leads alligator clips (4x) No flexible current probes are included. Fore a unit with current probes, please select the soft case Energy Analyze Plus software Magnetic hanging strap Magnetic voltage probes (4x) WiFi/BLE adapter** Line cords Color coding set and documentation on USB flash drive

3-Phase Energy Logger Advanced Version

  • Key measurements: Automatically capture and log voltage, current, power, harmonics and associated power quality values.
  • Fluke Connect® compatible*: View data locally on the instrument or via Fluke Connect mobile app and desktop software.
  • Convenient instrument powering: Power instrument directly from the measured circuit.
  • Highest safety rating in the industry: 600 V CAT IV/1000 V CAT III rated for use at the service entrance and downstream.
  • Measure all three phases and neutral: With included 4 flexible current probes.
  • Comprehensive logging: More than 20 separate logging sessions can be stored on the instruments. In fact, all measured values are automatically logged so you never loose measurement trends. They can even be reviewed during logging sessions and before downloading for real-time analysis.
  • Capture dips, swells, and inrush currents: Includes event waveform snapshot and high resolution RMS profile, along with date, timestamp and severity to help pinpoint potential root causes of power quality issues.
  • Bright, color touch screen: Perform convenient in-the-field analysis and data checks with full graphical display.
  • Optimized user interface: Capture the right data every time with quick, guided, graphical setup and reduce uncertainty about your connections with the intelligent verification function.
  • Complete "in-the-field" setup through the front panel or Fluke Connect App: No need to return to the workshop for download nd setup or to take a computer to the electrical panel.
  • Energy Analyze Plus application software: Download and analyze every detail of energy consumption and power quality state of health with our automated reporting.

Each Unit Includes:

  • Instrument
  • power supply
  • voltage test leads
  • alligator clips (4x)
  • No flexible current probes are included. Fore a unit with current probes, please select the soft case
  • Energy Analyze Plus software
  • Magnetic hanging strap
  • Magnetic voltage probes (4x)
  • WiFi/BLE adapter**
  • Line cords
  • Color coding set and documentation on USB flash drive
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number 1738/B
Product Name 3- Phase Energy logger Power Loggers
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
Data Acquisition Input Module; Input/Output Module
User Interface None
View Details