Fluke 3-Phase Energy Logger Basic Version 4563561

Description
Product Highlights Key measurements: Simultaneously measure and log voltage, current, power, harmonics and associated values enabling you to optimize and implement your energy saving strategies Measure all three phases and neutral with included 4 flexible current probes Connectivity as you’ve never experienced before on a portable power logger. View data locally on the instrument, via the Fluke Connect™ App or through the facility’s WiFi infrastructure. Capture Dips and Swells: includes event waveform snapshot, along with date, timestamp and severity to help pinpoint potential root causes of power quality issues Bright, color touch screen: Perform convenient in-the-field analysis and data checks with full graphical display. Comprehensive logging: More than 20 separate logging sessions can be stored on the instruments. In fact, all measured values are automatically logged so you never lose measurement trends. They can even be reviewed during logging sessions and before downloading for on-the-go analysis. Optimized user interface: Capture the right data every time with quick, guided, graphical setup and reduce uncertainty about your connections with the intelligent verification function. Complete "in-the-field" setup through the front panel or Fluke Connect™ App: no need to return to the workshop for download and setup or to take a computer to the electrical panel. Convenient instrument powering: power instrument directly from the measured circuit eliminating the need to find a power outlet while allowing the instrument to be secured safely inside electrical panels. Two USB ports: one for PC connection and another for quick, simple data download to standard USB thumb drives, or other USB devices allowing you to leave the measurement device in place without disrupting logging. Compact size: designed to fit in tight spaces and panels. Highest safety rating in the industry: 600 V CAT IV/1000 V CAT III rated for use at the service entrance and downstream. Optimized measurement accessories: flat voltage cable and thin flexible current probes ensure easy installation even in tight spaces. Battery life: four-hour operating time (backup time) per charge on lithium-ion battery. Security: safeguard your best asset from theft with an optional hefty, durable Kensington lock. Power Quality Analyze application software: Download and analyze every detail of energy consumption and power quality state of health with our automated reporting. Each Unit Includes Instrument, power supply, voltage test leads, Alligator clips (4x), 12 in 1, Soft case, Energy Analyze Software, WiFi adapter**, line cords, color coding set and documentation on USB flash drive(** /B and /INTL versions do not include this item).
Datasheet
Description
Product Highlights Key measurements: Simultaneously measure and log voltage, current, power, harmonics and associated values enabling you to optimize and implement your energy saving strategies Measure all three phases and neutral with included 4 flexible current probes Connectivity as you’ve never experienced before on a portable power logger. View data locally on the instrument, via the Fluke Connect™ App or through the facility’s WiFi infrastructure. Capture Dips and Swells: includes event waveform snapshot, along with date, timestamp and severity to help pinpoint potential root causes of power quality issues Bright, color touch screen: Perform convenient in-the-field analysis and data checks with full graphical display. Comprehensive logging: More than 20 separate logging sessions can be stored on the instruments. In fact, all measured values are automatically logged so you never lose measurement trends. They can even be reviewed during logging sessions and before downloading for on-the-go analysis. Optimized user interface: Capture the right data every time with quick, guided, graphical setup and reduce uncertainty about your connections with the intelligent verification function. Complete "in-the-field" setup through the front panel or Fluke Connect™ App: no need to return to the workshop for download and setup or to take a computer to the electrical panel. Convenient instrument powering: power instrument directly from the measured circuit eliminating the need to find a power outlet while allowing the instrument to be secured safely inside electrical panels. Two USB ports: one for PC connection and another for quick, simple data download to standard USB thumb drives, or other USB devices allowing you to leave the measurement device in place without disrupting logging. Compact size: designed to fit in tight spaces and panels. Highest safety rating in the industry: 600 V CAT IV/1000 V CAT III rated for use at the service entrance and downstream. Optimized measurement accessories: flat voltage cable and thin flexible current probes ensure easy installation even in tight spaces. Battery life: four-hour operating time (backup time) per charge on lithium-ion battery. Security: safeguard your best asset from theft with an optional hefty, durable Kensington lock. Power Quality Analyze application software: Download and analyze every detail of energy consumption and power quality state of health with our automated reporting. Each Unit Includes Instrument, power supply, voltage test leads, Alligator clips (4x), 12 in 1, Soft case, Energy Analyze Software, WiFi adapter**, line cords, color coding set and documentation on USB flash drive(** /B and /INTL versions do not include this item).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Energy Logger Basic Version - 1736/B - Transcat, Inc.
Rochester, NY, USA
3-Phase Energy Logger Basic Version
1736/B
3-Phase Energy Logger Basic Version 1736/B
Product Highlights Key measurements: Simultaneously measure and log voltage, current, power, harmonics and associated values enabling you to optimize and implement your energy saving strategies Measure all three phases and neutral with included 4 flexible current probes Connectivity as you’ve never experienced before on a portable power logger. View data locally on the instrument, via the Fluke Connect™ App or through the facility’s WiFi infrastructure. Capture Dips and Swells: includes event waveform snapshot, along with date, timestamp and severity to help pinpoint potential root causes of power quality issues Bright, color touch screen: Perform convenient in-the-field analysis and data checks with full graphical display. Comprehensive logging: More than 20 separate logging sessions can be stored on the instruments. In fact, all measured values are automatically logged so you never lose measurement trends. They can even be reviewed during logging sessions and before downloading for on-the-go analysis. Optimized user interface: Capture the right data every time with quick, guided, graphical setup and reduce uncertainty about your connections with the intelligent verification function. Complete "in-the-field" setup through the front panel or Fluke Connect™ App: no need to return to the workshop for download and setup or to take a computer to the electrical panel. Convenient instrument powering: power instrument directly from the measured circuit eliminating the need to find a power outlet while allowing the instrument to be secured safely inside electrical panels. Two USB ports: one for PC connection and another for quick, simple data download to standard USB thumb drives, or other USB devices allowing you to leave the measurement device in place without disrupting logging. Compact size: designed to fit in tight spaces and panels. Highest safety rating in the industry: 600 V CAT IV/1000 V CAT III rated for use at the service entrance and downstream. Optimized measurement accessories: flat voltage cable and thin flexible current probes ensure easy installation even in tight spaces. Battery life: four-hour operating time (backup time) per charge on lithium-ion battery. Security: safeguard your best asset from theft with an optional hefty, durable Kensington lock. Power Quality Analyze application software: Download and analyze every detail of energy consumption and power quality state of health with our automated reporting. Each Unit Includes Instrument, power supply, voltage test leads, Alligator clips (4x), 12 in 1, Soft case, Energy Analyze Software, WiFi adapter**, line cords, color coding set and documentation on USB flash drive(** /B and /INTL versions do not include this item).

Product Highlights

  • Key measurements: Simultaneously measure and log voltage, current, power, harmonics and associated values enabling you to optimize and implement your energy saving strategies
  • Measure all three phases and neutral with included 4 flexible current probes
  • Connectivity as you’ve never experienced before on a portable power logger. View data locally on the instrument, via the Fluke Connect™ App or through the facility’s WiFi infrastructure.
    • Capture Dips and Swells: includes event waveform snapshot, along with date, timestamp and severity to help pinpoint potential root causes of power quality issues
  • Bright, color touch screen: Perform convenient in-the-field analysis and data checks with full graphical display.
  • Comprehensive logging: More than 20 separate logging sessions can be stored on the instruments. In fact, all measured values are automatically logged so you never lose measurement trends. They can even be reviewed during logging sessions and before downloading for on-the-go analysis.
  • Optimized user interface: Capture the right data every time with quick, guided, graphical setup and reduce uncertainty about your connections with the intelligent verification function.
  • Complete "in-the-field" setup through the front panel or Fluke Connect™ App: no need to return to the workshop for download and setup or to take a computer to the electrical panel.
  • Convenient instrument powering: power instrument directly from the measured circuit eliminating the need to find a power outlet while allowing the instrument to be secured safely inside electrical panels.
  • Two USB ports: one for PC connection and another for quick, simple data download to standard USB thumb drives, or other USB devices allowing you to leave the measurement device in place without disrupting logging.
  • Compact size: designed to fit in tight spaces and panels.
  • Highest safety rating in the industry: 600 V CAT IV/1000 V CAT III rated for use at the service entrance and downstream.
  • Optimized measurement accessories: flat voltage cable and thin flexible current probes ensure easy installation even in tight spaces.
  • Battery life: four-hour operating time (backup time) per charge on lithium-ion battery.
  • Security: safeguard your best asset from theft with an optional hefty, durable Kensington lock.
  • Power Quality Analyze application software: Download and analyze every detail of energy consumption and power quality state of health with our automated reporting.

Each Unit Includes

Instrument, power supply, voltage test leads, Alligator clips (4x), 12 in 1, Soft case, Energy Analyze Software, WiFi adapter**, line cords, color coding set and documentation on USB flash drive(** /B and /INTL versions do not include this item).

Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number 1736/B
Product Name 3-Phase Energy Logger Basic Version
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-PCIE-1756-AE-ND - DigiKey
Specs
Outputs Analog Voltage Output
DC Voltage 10 ~ 30V
View Details
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 768 kHz
Resolution 32 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
SCM5B33 Isolated True RMS Input Module - SCM5B33-xx - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Rack Mount; DIN Rail
Outputs Analog Voltage Output; Analog Current Output
View Details