Extech Metal Vane Thermo- Anemometer/Datalogger SDL300

Description
Product Highlights Records data on an SD card in Excel® format Metal Vane withstands temperatures to 158°F (70°C) and air velocity to 6900ft/min Datalogger date/time stamps and stores readings on an SD card in Excel® format for easy transfer to a PC Adjustable data sampling rate: 1 to 3600 seconds Stores 99 readings manually and 20M readings via 2G SD card Type K/J Thermocouple input for high temperature measurements Large (9999 count) LCD displays Air Velocity and Temperature simultaneously 2% velocity accuracy via low friction ball bearing vane wheel on 39" (1m) cable Record/Recall MIN, MAX, Data Hold, Auto Power Off Built-in PC interface Each Unit Includes 6 x AA batteries SD card Metal vane sensor with 3.9ft (120cm) cable Hard carrying case
Datasheet
Description
Product Highlights Records data on an SD card in Excel® format Metal Vane withstands temperatures to 158°F (70°C) and air velocity to 6900ft/min Datalogger date/time stamps and stores readings on an SD card in Excel® format for easy transfer to a PC Adjustable data sampling rate: 1 to 3600 seconds Stores 99 readings manually and 20M readings via 2G SD card Type K/J Thermocouple input for high temperature measurements Large (9999 count) LCD displays Air Velocity and Temperature simultaneously 2% velocity accuracy via low friction ball bearing vane wheel on 39" (1m) cable Record/Recall MIN, MAX, Data Hold, Auto Power Off Built-in PC interface Each Unit Includes 6 x AA batteries SD card Metal vane sensor with 3.9ft (120cm) cable Hard carrying case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Vane Thermo- Anemometer/Datalogger - SDL300 - Transcat, Inc.
Rochester, NY, USA
Metal Vane Thermo- Anemometer/Datalogger
SDL300
Metal Vane Thermo- Anemometer/Datalogger SDL300
Product Highlights Records data on an SD card in Excel® format Metal Vane withstands temperatures to 158°F (70°C) and air velocity to 6900ft/min Datalogger date/time stamps and stores readings on an SD card in Excel® format for easy transfer to a PC Adjustable data sampling rate: 1 to 3600 seconds Stores 99 readings manually and 20M readings via 2G SD card Type K/J Thermocouple input for high temperature measurements Large (9999 count) LCD displays Air Velocity and Temperature simultaneously 2% velocity accuracy via low friction ball bearing vane wheel on 39" (1m) cable Record/Recall MIN, MAX, Data Hold, Auto Power Off Built-in PC interface Each Unit Includes 6 x AA batteries SD card Metal vane sensor with 3.9ft (120cm) cable Hard carrying case

Product Highlights

  • Records data on an SD card in Excel® format
  • Metal Vane withstands temperatures to 158°F (70°C) and air velocity to 6900ft/min
  • Datalogger date/time stamps and stores readings on an SD card in Excel® format for easy transfer to a PC
  • Adjustable data sampling rate: 1 to 3600 seconds
  • Stores 99 readings manually and 20M readings via 2G SD card
  • Type K/J Thermocouple input for high temperature measurements
  • Large (9999 count) LCD displays Air Velocity and Temperature simultaneously
  • 2% velocity accuracy via low friction ball bearing vane wheel on 39" (1m) cable
  • Record/Recall MIN, MAX, Data Hold, Auto Power Off
  • Built-in PC interface

Each Unit Includes

  • 6 x AA batteries
  • SD card
  • Metal vane sensor with 3.9ft (120cm) cable
  • Hard carrying case
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number SDL300
Product Name Metal Vane Thermo- Anemometer/Datalogger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
Data Acquisition Input Module; Input/Output Module
User Interface None
View Details