Extech CMM/CFM Anemometer/Psychrometer Thermo-Anemometer Datalogger AN340

Description
Product Highlights Telescoping 0.7" (18mm) diameter vane sensor extends from 1ft (0.3m) up to 3.3ft (1m) Measures Air Velocity, Air Flow, Air Temperature, Humidity, Dew Point and Wet Bulb Manually store/recall up to 99 readings|Automatical ly datalog up to 12000 readings (2000 readings for each parameter) with 12/24 hour time and date stamp Select data sampling rate from 1s to 4hr: 59 min: 59s Min/Max/Average, Data hold and Auto power off Built&45;in PC Interface Complete with external mini vane probe, Windows® compatible software, USB cable, 6 AAA batteries, and hard carrying case
Description
Product Highlights Telescoping 0.7" (18mm) diameter vane sensor extends from 1ft (0.3m) up to 3.3ft (1m) Measures Air Velocity, Air Flow, Air Temperature, Humidity, Dew Point and Wet Bulb Manually store/recall up to 99 readings|Automatical ly datalog up to 12000 readings (2000 readings for each parameter) with 12/24 hour time and date stamp Select data sampling rate from 1s to 4hr: 59 min: 59s Min/Max/Average, Data hold and Auto power off Built&45;in PC Interface Complete with external mini vane probe, Windows® compatible software, USB cable, 6 AAA batteries, and hard carrying case

Suppliers

Company
Product
Description
Supplier Links
CMM/CFM Anemometer/Psychrometer Thermo-Anemometer Datalogger - AN340 - Transcat, Inc.
Rochester, NY, USA
CMM/CFM Anemometer/Psychrometer Thermo-Anemometer Datalogger
AN340
CMM/CFM Anemometer/Psychrometer Thermo-Anemometer Datalogger AN340
Product Highlights Telescoping 0.7" (18mm) diameter vane sensor extends from 1ft (0.3m) up to 3.3ft (1m) Measures Air Velocity, Air Flow, Air Temperature, Humidity, Dew Point and Wet Bulb Manually store/recall up to 99 readings|Automatical ly datalog up to 12000 readings (2000 readings for each parameter) with 12/24 hour time and date stamp Select data sampling rate from 1s to 4hr: 59 min: 59s Min/Max/Average, Data hold and Auto power off Built&45;in PC Interface Complete with external mini vane probe, Windows® compatible software, USB cable, 6 AAA batteries, and hard carrying case

Product Highlights

  • Telescoping 0.7" (18mm) diameter vane sensor extends from 1ft (0.3m) up to 3.3ft (1m)
  • Measures Air Velocity, Air Flow, Air Temperature, Humidity, Dew Point and Wet Bulb
  • Manually store/recall up to 99 readings|Automatically datalog up to 12000 readings (2000 readings for each parameter) with 12/24 hour time and date stamp
  • Select data sampling rate from 1s to 4hr: 59 min: 59s
  • Min/Max/Average, Data hold and Auto power off
  • Built&45;in PC Interface
  • Complete with external mini vane probe, Windows® compatible software, USB cable, 6 AAA batteries, and hard carrying case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number AN340
Product Name CMM/CFM Anemometer/Psychrometer Thermo-Anemometer Datalogger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Smart Sensor Climate Digital - CSS 014 - STEGO
Specs
Data Acquisition Input/Output Module
View Details