AEMC Instruments Power Energy Logger waterproof w/o sensors 2137.57

Description
The PEL 105 is built into a waterproof case with an IP67 rating designed for outdoor use and is ideal for pole mounting. This product is perfect for electricians, engineers and contractors doing work in the areas of building and system monitoring and upgrades, including compliance to article 220.87 of the NEC, as well as overall energy audits and incoming power monitoring. It is available with an Android™ App to configure, view and capture data wirelessly. Bluetooth and Wi-Fi wireless communication provides the operator with the ability to work from a safe distance away from dangerous voltages and currents without the need to wear PPE gear. Product Highlights Waterproof IP67 rated including the current sensors 5 voltage and 4 current measurement inputs Measures volts, amps, watts, VARs, kWh, power factor and harmonics out to the 50th Track energy costs including time of use Wi-Fi, Bluetooth Class 1, USB, LAN and Ethernet communication built in Powered from phase inputs up to 1000VAC or from a wall receptacle User selectable storage rates and demand intervals Pole mountable Can be configured directly from the front panel, through the DataView® control panel or the free Android App Satisfies the recommendations of NEC 220.87 Minimal programming required Automatic recognition of the connected current sensors/probes 1000V CAT IV DataView® software for data storage, real-time display, analysis and report generation Measures efficiency and finds areas for potential savings Assign energy costs to departments or operations Track peak demand periods and find opportunities for surcharge reductions Determine present capacity and circumvent unnecessary electrical expansion costs Verify the reliability and operation of electrical machinery Improve response time to solve power related problems Track energy availability and reliability of supply Baseline studies for system upgrades in high-rise and office buildings
Datasheet
Description
The PEL 105 is built into a waterproof case with an IP67 rating designed for outdoor use and is ideal for pole mounting. This product is perfect for electricians, engineers and contractors doing work in the areas of building and system monitoring and upgrades, including compliance to article 220.87 of the NEC, as well as overall energy audits and incoming power monitoring. It is available with an Android™ App to configure, view and capture data wirelessly. Bluetooth and Wi-Fi wireless communication provides the operator with the ability to work from a safe distance away from dangerous voltages and currents without the need to wear PPE gear. Product Highlights Waterproof IP67 rated including the current sensors 5 voltage and 4 current measurement inputs Measures volts, amps, watts, VARs, kWh, power factor and harmonics out to the 50th Track energy costs including time of use Wi-Fi, Bluetooth Class 1, USB, LAN and Ethernet communication built in Powered from phase inputs up to 1000VAC or from a wall receptacle User selectable storage rates and demand intervals Pole mountable Can be configured directly from the front panel, through the DataView® control panel or the free Android App Satisfies the recommendations of NEC 220.87 Minimal programming required Automatic recognition of the connected current sensors/probes 1000V CAT IV DataView® software for data storage, real-time display, analysis and report generation Measures efficiency and finds areas for potential savings Assign energy costs to departments or operations Track peak demand periods and find opportunities for surcharge reductions Determine present capacity and circumvent unnecessary electrical expansion costs Verify the reliability and operation of electrical machinery Improve response time to solve power related problems Track energy availability and reliability of supply Baseline studies for system upgrades in high-rise and office buildings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Energy Logger waterproof w/o sensors - PEL 105 - Transcat, Inc.
Rochester, NY, USA
Power Energy Logger waterproof w/o sensors
PEL 105
Power Energy Logger waterproof w/o sensors PEL 105
The PEL 105 is built into a waterproof case with an IP67 rating designed for outdoor use and is ideal for pole mounting. This product is perfect for electricians, engineers and contractors doing work in the areas of building and system monitoring and upgrades, including compliance to article 220.87 of the NEC, as well as overall energy audits and incoming power monitoring. It is available with an Android™ App to configure, view and capture data wirelessly. Bluetooth and Wi-Fi wireless communication provides the operator with the ability to work from a safe distance away from dangerous voltages and currents without the need to wear PPE gear. Product Highlights Waterproof IP67 rated including the current sensors 5 voltage and 4 current measurement inputs Measures volts, amps, watts, VARs, kWh, power factor and harmonics out to the 50th Track energy costs including time of use Wi-Fi, Bluetooth Class 1, USB, LAN and Ethernet communication built in Powered from phase inputs up to 1000VAC or from a wall receptacle User selectable storage rates and demand intervals Pole mountable Can be configured directly from the front panel, through the DataView® control panel or the free Android App Satisfies the recommendations of NEC 220.87 Minimal programming required Automatic recognition of the connected current sensors/probes 1000V CAT IV DataView® software for data storage, real-time display, analysis and report generation Measures efficiency and finds areas for potential savings Assign energy costs to departments or operations Track peak demand periods and find opportunities for surcharge reductions Determine present capacity and circumvent unnecessary electrical expansion costs Verify the reliability and operation of electrical machinery Improve response time to solve power related problems Track energy availability and reliability of supply Baseline studies for system upgrades in high-rise and office buildings

The PEL 105 is built into a waterproof case with an IP67 rating designed for outdoor use and is ideal for pole mounting.

This product is perfect for electricians, engineers and contractors doing work in the areas of building and system monitoring and upgrades, including compliance to article 220.87 of the NEC, as well as overall energy audits and incoming power monitoring. It is available with an Android™ App to configure, view and capture data wirelessly. Bluetooth and Wi-Fi wireless communication provides the operator with the ability to work from a safe distance away from dangerous voltages and currents without the need to wear PPE gear.

Product Highlights

  • Waterproof IP67 rated including the current sensors
  • 5 voltage and 4 current measurement inputs
  • Measures volts, amps, watts, VARs, kWh, power factor and harmonics out to the 50th
  • Track energy costs including time of use
  • Wi-Fi, Bluetooth Class 1, USB, LAN and Ethernet communication built in
  • Powered from phase inputs up to 1000VAC or from a wall receptacle
  • User selectable storage rates and demand intervals
  • Pole mountable
  • Can be configured directly from the front panel, through the DataView® control panel or the free Android App
  • Satisfies the recommendations of NEC 220.87
  • Minimal programming required
  • Automatic recognition of the connected current sensors/probes
  • 1000V CAT IV
  • DataView® software for data storage, real-time display, analysis and report generation
  • Measures efficiency and finds areas for potential savings
  • Assign energy costs to departments or operations
  • Track peak demand periods and find opportunities for surcharge reductions
  • Determine present capacity and circumvent unnecessary electrical expansion costs
  • Verify the reliability and operation of electrical machinery
  • Improve response time to solve power related problems
  • Track energy availability and reliability of supply
  • Baseline studies for system upgrades in high-rise and office buildings
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number PEL 105
Product Name Power Energy Logger waterproof w/o sensors
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 768 kHz
Resolution 32 bits
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Smart Sensor Climate Digital - CSS 014 - STEGO
Specs
Data Acquisition Input/Output Module
View Details