GraphTec 8-Channel High Speed DataLogger 16-bit/20mV-500V/Max.10us GL900

Description
Product Highlights 5.7" color LCD display Built-in Ethernet 100Tx and USB 2.0 interfaces Accepts voltages, thermocouples and humidity 8 channels Voltage input levels: 20mV to 500V F.S. Thermocouple input types: B, R, S, T, N, K, W, E, J Continuous battery charge during operation 256MB internal flash memory Includes 4 pulse logic inputs, 1 trigger input Includes 4 x alarm outputs Compact data logger footprint (232mm x 150mm x 80mm) Includes Windows software for setup, control, data transfer, data conversion to ASCII and Excel formats, and on-screen data review with cursors
Datasheet
Description
Product Highlights 5.7" color LCD display Built-in Ethernet 100Tx and USB 2.0 interfaces Accepts voltages, thermocouples and humidity 8 channels Voltage input levels: 20mV to 500V F.S. Thermocouple input types: B, R, S, T, N, K, W, E, J Continuous battery charge during operation 256MB internal flash memory Includes 4 pulse logic inputs, 1 trigger input Includes 4 x alarm outputs Compact data logger footprint (232mm x 150mm x 80mm) Includes Windows software for setup, control, data transfer, data conversion to ASCII and Excel formats, and on-screen data review with cursors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Channel High Speed DataLogger 16-bit/20mV-500V/Max.10us - GL900 - Transcat, Inc.
Rochester, NY, USA
8-Channel High Speed DataLogger 16-bit/20mV-500V/Max.10us
GL900
8-Channel High Speed DataLogger 16-bit/20mV-500V/Max.10us GL900
Product Highlights 5.7" color LCD display Built-in Ethernet 100Tx and USB 2.0 interfaces Accepts voltages, thermocouples and humidity 8 channels Voltage input levels: 20mV to 500V F.S. Thermocouple input types: B, R, S, T, N, K, W, E, J Continuous battery charge during operation 256MB internal flash memory Includes 4 pulse logic inputs, 1 trigger input Includes 4 x alarm outputs Compact data logger footprint (232mm x 150mm x 80mm) Includes Windows software for setup, control, data transfer, data conversion to ASCII and Excel formats, and on-screen data review with cursors

Product Highlights

  • 5.7" color LCD display
  • Built-in Ethernet 100Tx and USB 2.0 interfaces
  • Accepts voltages, thermocouples and humidity
  • 8 channels
  • Voltage input levels: 20mV to 500V F.S.
  • Thermocouple input types: B, R, S, T, N, K, W, E, J
  • Continuous battery charge during operation
  • 256MB internal flash memory
  • Includes 4 pulse logic inputs, 1 trigger input
  • Includes 4 x alarm outputs
  • Compact data logger footprint (232mm x 150mm x 80mm)
  • Includes Windows software for setup, control, data transfer, data conversion to ASCII and Excel formats, and on-screen data review with cursors
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number GL900
Product Name 8-Channel High Speed DataLogger 16-bit/20mV-500V/Max.10us
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-PCI-1712-BE-ND - DigiKey
Specs
Outputs Analog Voltage Output
Resolution 12 bits
DC Voltage 0.8V, 2V
View Details
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B50-06 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Backpanel
Outputs Analog Voltage Output
View Details