Dickson Co., Inc. Pressure 8"Chart Recorder,0-200 PSI,24hr w/Splash-Proof Case PW865

Description
Product Highlights Tracks smaller PSI changes-- 8" easy-to-read chart shows 3X as much data as 4" models Rugged low-maintenance design features Splashproof Case Single AA battery power 24 hour operation Keyhole slot for wall mount Triple-strength data resolution Order Charts Separately Pressure Range 0 to 200 PSI Recording Times 24-Hour Pressure Accuracy: ±2% full scale Ambient Operating Conditions: -22 to +122F (-30 to +50C), 0 to 95% RH (non-condensing) Power Source: One AA battery (user replaceable) Battery Life (Avg): 1-Year Response Time: 1 to 5 seconds Fitting: 1/4" NPT thread, 5/8" Square Enclosure: Plastic NEMA4 all case with window in door Mounting: Stem or keyhole slots for wall mounting Dimensions (Inches/cm): 10.3" x 9.5" x 3.6" (26.2 x 24.1 x 9.1cm) Weight: 3.14lbs/50.24oz IP Rating: IP66 Warranty: 12-Month Limited Each Unit Includes One "AA" battery Pen
Description
Product Highlights Tracks smaller PSI changes-- 8" easy-to-read chart shows 3X as much data as 4" models Rugged low-maintenance design features Splashproof Case Single AA battery power 24 hour operation Keyhole slot for wall mount Triple-strength data resolution Order Charts Separately Pressure Range 0 to 200 PSI Recording Times 24-Hour Pressure Accuracy: ±2% full scale Ambient Operating Conditions: -22 to +122F (-30 to +50C), 0 to 95% RH (non-condensing) Power Source: One AA battery (user replaceable) Battery Life (Avg): 1-Year Response Time: 1 to 5 seconds Fitting: 1/4" NPT thread, 5/8" Square Enclosure: Plastic NEMA4 all case with window in door Mounting: Stem or keyhole slots for wall mounting Dimensions (Inches/cm): 10.3" x 9.5" x 3.6" (26.2 x 24.1 x 9.1cm) Weight: 3.14lbs/50.24oz IP Rating: IP66 Warranty: 12-Month Limited Each Unit Includes One "AA" battery Pen

Suppliers

Company
Product
Description
Supplier Links
Pressure 8
Rochester, NY, USA
Pressure 8"Chart Recorder,0-200 PSI,24hr w/Splash-Proof Case
PW865
Pressure 8"Chart Recorder,0-200 PSI,24hr w/Splash-Proof Case PW865
Product Highlights Tracks smaller PSI changes-- 8" easy-to-read chart shows 3X as much data as 4" models Rugged low-maintenance design features Splashproof Case Single AA battery power 24 hour operation Keyhole slot for wall mount Triple-strength data resolution Order Charts Separately Pressure Range 0 to 200 PSI Recording Times 24-Hour Pressure Accuracy: ±2% full scale Ambient Operating Conditions: -22 to +122F (-30 to +50C), 0 to 95% RH (non-condensing) Power Source: One AA battery (user replaceable) Battery Life (Avg): 1-Year Response Time: 1 to 5 seconds Fitting: 1/4" NPT thread, 5/8" Square Enclosure: Plastic NEMA4 all case with window in door Mounting: Stem or keyhole slots for wall mounting Dimensions (Inches/cm): 10.3" x 9.5" x 3.6" (26.2 x 24.1 x 9.1cm) Weight: 3.14lbs/50.24oz IP Rating: IP66 Warranty: 12-Month Limited Each Unit Includes One "AA" battery Pen

Product Highlights

  • Tracks smaller PSI changes-- 8" easy-to-read chart shows 3X as much data as 4" models
  • Rugged low-maintenance design features
  • Splashproof Case
  • Single AA battery power
  • 24 hour operation
  • Keyhole slot for wall mount
  • Triple-strength data resolution
  • Order Charts Separately
  • Pressure Range 0 to 200 PSI
  • Recording Times 24-Hour
  • Pressure Accuracy: ±2% full scale
  • Ambient Operating Conditions: -22 to +122F (-30 to +50C), 0 to 95% RH (non-condensing)
  • Power Source: One AA battery (user replaceable)
  • Battery Life (Avg): 1-Year
  • Response Time: 1 to 5 seconds
  • Fitting: 1/4" NPT thread, 5/8" Square
  • Enclosure: Plastic NEMA4 all case with window in door
  • Mounting: Stem or keyhole slots for wall mounting
  • Dimensions (Inches/cm): 10.3" x 9.5" x 3.6" (26.2 x 24.1 x 9.1cm)
  • Weight: 3.14lbs/50.24oz
  • IP Rating: IP66
  • Warranty: 12-Month Limited

Each Unit Includes

  • One "AA" battery
  • Pen
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number PW865
Product Name Pressure 8"Chart Recorder,0-200 PSI,24hr w/Splash-Proof Case
Data Acquisition Chart Recorder
Unlock Full Specs
to access all available technical data

Similar Products

6RTD Modbus RS-485 Remote I/O - ADAM-4015-F - Advantech
Specs
Data Acquisition Input/Output Module
Host Connection RS232/422/485
Sampling Frequency 0.0100 kHz
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
8B43 Series DC LVDT Input Module - 8B43-04 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Plug-in-board
Outputs Analog Voltage Output
View Details