Dickson Co., Inc. Pressure Chart Recorder 0-200PSI,7-Day PW474

Description
Product Highlights 0-200 PSI 7-Day or 24-Hour recording Compact and durable design Single AA battery operation Ambient Operating RH Conditions 0-95% RH non-condensing Ambient Operating Temperature Conditions -22 to 122F (-30 to 50C) Battery Life (Avg) 1 Year Calibration Options N100, N300 Channels CH1: Pressure Chart Rotation Speed 7 Day or 24 Hour Switchable Dimensions 6.25 x 6 x 2.9in Enclosure Velox PBT NEMA 4X with Polycarbonate Door Window (Weather/Water Resistant) Fitting 1/4" NPT Thread, 5/8" Hex IP Rating 66 Mounting Options Stem or Wall Mount (With Keyhole) Power Source Battery; One AA Battery (User Replaceable) Pressure Accuracy 2% of Full Scale Pressure Range 0 to 200PSI Response Time 1 Second Unit Weight 1.8 lbs Units/Pkg 1 Warranty 12-Month Limited Each Unit Includes One AA Battery Red Pen Quick Start Guide *Charts sold separately
Description
Product Highlights 0-200 PSI 7-Day or 24-Hour recording Compact and durable design Single AA battery operation Ambient Operating RH Conditions 0-95% RH non-condensing Ambient Operating Temperature Conditions -22 to 122F (-30 to 50C) Battery Life (Avg) 1 Year Calibration Options N100, N300 Channels CH1: Pressure Chart Rotation Speed 7 Day or 24 Hour Switchable Dimensions 6.25 x 6 x 2.9in Enclosure Velox PBT NEMA 4X with Polycarbonate Door Window (Weather/Water Resistant) Fitting 1/4" NPT Thread, 5/8" Hex IP Rating 66 Mounting Options Stem or Wall Mount (With Keyhole) Power Source Battery; One AA Battery (User Replaceable) Pressure Accuracy 2% of Full Scale Pressure Range 0 to 200PSI Response Time 1 Second Unit Weight 1.8 lbs Units/Pkg 1 Warranty 12-Month Limited Each Unit Includes One AA Battery Red Pen Quick Start Guide *Charts sold separately

Suppliers

Company
Product
Description
Supplier Links
Pressure Chart Recorder 0-200PSI,7-Day - PW474 - Transcat, Inc.
Rochester, NY, USA
Pressure Chart Recorder 0-200PSI,7-Day
PW474
Pressure Chart Recorder 0-200PSI,7-Day PW474
Product Highlights 0-200 PSI 7-Day or 24-Hour recording Compact and durable design Single AA battery operation Ambient Operating RH Conditions 0-95% RH non-condensing Ambient Operating Temperature Conditions -22 to 122F (-30 to 50C) Battery Life (Avg) 1 Year Calibration Options N100, N300 Channels CH1: Pressure Chart Rotation Speed 7 Day or 24 Hour Switchable Dimensions 6.25 x 6 x 2.9in Enclosure Velox PBT NEMA 4X with Polycarbonate Door Window (Weather/Water Resistant) Fitting 1/4" NPT Thread, 5/8" Hex IP Rating 66 Mounting Options Stem or Wall Mount (With Keyhole) Power Source Battery; One AA Battery (User Replaceable) Pressure Accuracy 2% of Full Scale Pressure Range 0 to 200PSI Response Time 1 Second Unit Weight 1.8 lbs Units/Pkg 1 Warranty 12-Month Limited Each Unit Includes One AA Battery Red Pen Quick Start Guide *Charts sold separately

Product Highlights

  • 0-200 PSI
  • 7-Day or 24-Hour recording
  • Compact and durable design
  • Single AA battery operation
  • Ambient Operating RH Conditions 0-95% RH non-condensing
  • Ambient Operating Temperature Conditions -22 to 122F (-30 to 50C)
  • Battery Life (Avg) 1 Year
  • Calibration Options N100, N300
  • Channels CH1: Pressure
  • Chart Rotation Speed 7 Day or 24 Hour Switchable
  • Dimensions 6.25 x 6 x 2.9in
  • Enclosure Velox PBT NEMA 4X with Polycarbonate Door Window (Weather/Water Resistant)
  • Fitting 1/4" NPT Thread, 5/8" Hex
  • IP Rating 66
  • Mounting Options Stem or Wall Mount (With Keyhole)
  • Power Source Battery; One AA Battery (User Replaceable)
  • Pressure Accuracy 2% of Full Scale
  • Pressure Range 0 to 200PSI
  • Response Time 1 Second
  • Unit Weight 1.8 lbs
  • Units/Pkg 1
  • Warranty 12-Month Limited

Each Unit Includes

  • One AA Battery
  • Red Pen
  • Quick Start Guide
  • *Charts sold separately
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number PW474
Product Name Pressure Chart Recorder 0-200PSI,7-Day
Data Acquisition Chart Recorder
Unlock Full Specs
to access all available technical data

Similar Products

8DI/8DO Modbus RS-485 Remote I/O - ADAM-4055-C - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
Host Connection RS232/422/485
View Details
2 suppliers
Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Isolated Analog Current Input Module; ±20mA - MAQ20-ISOI1 - Dataforth Corporation
Specs
Data Acquisition Input Module
User Interface None
Application General Lab & Industrial
View Details