GraphTec 10-Channel Portable DataLogger 16-Bit 0 to 100VDC GL240

Description
Product Highlights WLAN capable using optional* WLAN Unit B-568 for remote monitoring and datalogging 4.3 inch wide TFT color LCD screen Three types of power source: AC, DC*, rechargeable battery pack* 4GB internal flash memory Extended memory capacity using SD cards (SDHC compatible up to 32GB*) Max sampling interval up to 10ms All channels isolated Analog signal input port Logic/Pulse signal input port Flexible input system for voltage, temp, humidity, pulse and logic signals Smartphone, remote access monitoring
Description
Product Highlights WLAN capable using optional* WLAN Unit B-568 for remote monitoring and datalogging 4.3 inch wide TFT color LCD screen Three types of power source: AC, DC*, rechargeable battery pack* 4GB internal flash memory Extended memory capacity using SD cards (SDHC compatible up to 32GB*) Max sampling interval up to 10ms All channels isolated Analog signal input port Logic/Pulse signal input port Flexible input system for voltage, temp, humidity, pulse and logic signals Smartphone, remote access monitoring

Suppliers

Company
Product
Description
Supplier Links
10-Channel Portable DataLogger 16-Bit 0 to 100VDC - GL240 - Transcat, Inc.
Rochester, NY, USA
10-Channel Portable DataLogger 16-Bit 0 to 100VDC
GL240
10-Channel Portable DataLogger 16-Bit 0 to 100VDC GL240
Product Highlights WLAN capable using optional* WLAN Unit B-568 for remote monitoring and datalogging 4.3 inch wide TFT color LCD screen Three types of power source: AC, DC*, rechargeable battery pack* 4GB internal flash memory Extended memory capacity using SD cards (SDHC compatible up to 32GB*) Max sampling interval up to 10ms All channels isolated Analog signal input port Logic/Pulse signal input port Flexible input system for voltage, temp, humidity, pulse and logic signals Smartphone, remote access monitoring

Product Highlights

  • WLAN capable using optional* WLAN Unit B-568 for remote monitoring and datalogging
  • 4.3 inch wide TFT color LCD screen
  • Three types of power source: AC, DC*, rechargeable battery pack*
  • 4GB internal flash memory
  • Extended memory capacity using SD cards (SDHC compatible up to 32GB*)
  • Max sampling interval up to 10ms
  • All channels isolated
  • Analog signal input port
  • Logic/Pulse signal input port
  • Flexible input system for voltage, temp, humidity, pulse and logic signals
  • Smartphone, remote access monitoring
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number GL240
Product Name 10-Channel Portable DataLogger 16-Bit 0 to 100VDC
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

16-ch Digital Output Modules - ADAM-5056S-AE - Advantech
Specs
Data Acquisition Output Module
View Details
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Boost Power Supply Module, 5VDC at 3A Output - MAQ20-PWR3 - Dataforth Corporation
Specs
Outputs Analog Voltage Output
User Interface None
Application General Lab & Industrial
View Details