Sauermann IAQ (CO2/Temp/RH/Atm. Pressure) Data Logger w/ Bluetooth, batt 25504

Description
Product Highlights KCC320 IAQ (CO2, Temp, RH, And Atm. Pressure) Data Logger with Bluetooth Bluetooth communication for smartphones & tablets (Android and IOS) Record up to 4 parameters simultaneously Monitoring mode for detailed reporting outside of set points Large storage capacity of 2,000,000 points Fast data downloading: 18,000 points/second Supplied with an anti-theft wall mount with lock Magnetic back for fast & simple mounting Large 2-line LCD screen 2 configurable alarm set points per channel Free, downloadable basic software
Description
Product Highlights KCC320 IAQ (CO2, Temp, RH, And Atm. Pressure) Data Logger with Bluetooth Bluetooth communication for smartphones & tablets (Android and IOS) Record up to 4 parameters simultaneously Monitoring mode for detailed reporting outside of set points Large storage capacity of 2,000,000 points Fast data downloading: 18,000 points/second Supplied with an anti-theft wall mount with lock Magnetic back for fast & simple mounting Large 2-line LCD screen 2 configurable alarm set points per channel Free, downloadable basic software

Suppliers

Company
Product
Description
Supplier Links
Rochester, NY, USA
IAQ (CO2/Temp/RH/Atm. Pressure) Data Logger w/ Bluetooth, batt
KCC320
IAQ (CO2/Temp/RH/Atm. Pressure) Data Logger w/ Bluetooth, batt KCC320
Product Highlights KCC320 IAQ (CO2, Temp, RH, And Atm. Pressure) Data Logger with Bluetooth Bluetooth communication for smartphones & tablets (Android and IOS) Record up to 4 parameters simultaneously Monitoring mode for detailed reporting outside of set points Large storage capacity of 2,000,000 points Fast data downloading: 18,000 points/second Supplied with an anti-theft wall mount with lock Magnetic back for fast & simple mounting Large 2-line LCD screen 2 configurable alarm set points per channel Free, downloadable basic software

Product Highlights

  • KCC320 IAQ (CO2, Temp, RH, And Atm. Pressure) Data Logger with Bluetooth
  • Bluetooth communication for smartphones & tablets (Android and IOS)
  • Record up to 4 parameters simultaneously
  • Monitoring mode for detailed reporting outside of set points
  • Large storage capacity of 2,000,000 points
  • Fast data downloading: 18,000 points/second
  • Supplied with an anti-theft wall mount with lock
  • Magnetic back for fast & simple mounting
  • Large 2-line LCD screen
  • 2 configurable alarm set points per channel
  • Free, downloadable basic software
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number KCC320
Product Name IAQ (CO2/Temp/RH/Atm. Pressure) Data Logger w/ Bluetooth, batt
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Smart Distance Sensor - DSS 015 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 768 kHz
Resolution 32 bits
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details