Dickson Co., Inc. 4"Temp.Chart Recorder w/Display -22to+122F,-30to 50C,7-day/24hr SL4350

Description
Product Highlights 4-inch readable chart (order separately) 2-3 year battery life Cord-free and portable Digital display NEW F/C Switchable NEW Battery Door NEW Hinged Door Temperature Range: -22 to 122F/-30 to 50C Temperature Sensor: Precise spiral-wound bi-metallic strip transducer Temperature Accuracy: ±2% full scale Ambient Operating Conditions: -22 to 122F (-30 to 50C); 0-95% RH (non-condensing) Power Source: One AA battery (user replaceable) Battery Life (Avg): 3-years Display: Yes Display Dimensions: 1.8" x .63" (48mm x 16mm) Display Accuracy: ±3.6°F (±2°C) Chart Size (Diameter): 4" Recording Times: 24-Hour/7-Day Response Time: 11 minutes to move 63% full scale Resolution: 0.1F/0.1C Approvals: CE Mounting: Desk or wall mount Enclosure: Black ABS & Polycarbonate Dimensions (Inches/cm): 5.2" x 5.2" x 2.4" (13.2cm x 13.2cm x 6.1cm) Weight: 0.65 lbs/295g IP Rating: IP21 Temp. Accuracy: 2% Full Scale Each Unit Includes One "AA" battery Pen Instruction manual
Description
Product Highlights 4-inch readable chart (order separately) 2-3 year battery life Cord-free and portable Digital display NEW F/C Switchable NEW Battery Door NEW Hinged Door Temperature Range: -22 to 122F/-30 to 50C Temperature Sensor: Precise spiral-wound bi-metallic strip transducer Temperature Accuracy: ±2% full scale Ambient Operating Conditions: -22 to 122F (-30 to 50C); 0-95% RH (non-condensing) Power Source: One AA battery (user replaceable) Battery Life (Avg): 3-years Display: Yes Display Dimensions: 1.8" x .63" (48mm x 16mm) Display Accuracy: ±3.6°F (±2°C) Chart Size (Diameter): 4" Recording Times: 24-Hour/7-Day Response Time: 11 minutes to move 63% full scale Resolution: 0.1F/0.1C Approvals: CE Mounting: Desk or wall mount Enclosure: Black ABS & Polycarbonate Dimensions (Inches/cm): 5.2" x 5.2" x 2.4" (13.2cm x 13.2cm x 6.1cm) Weight: 0.65 lbs/295g IP Rating: IP21 Temp. Accuracy: 2% Full Scale Each Unit Includes One "AA" battery Pen Instruction manual

Suppliers

Company
Product
Description
Supplier Links
4
Rochester, NY, USA
4"Temp.Chart Recorder w/Display -22to+122F,-30to 50C,7-day/24hr
SL4350
4"Temp.Chart Recorder w/Display -22to+122F,-30to 50C,7-day/24hr SL4350
Product Highlights 4-inch readable chart (order separately) 2-3 year battery life Cord-free and portable Digital display NEW F/C Switchable NEW Battery Door NEW Hinged Door Temperature Range: -22 to 122F/-30 to 50C Temperature Sensor: Precise spiral-wound bi-metallic strip transducer Temperature Accuracy: ±2% full scale Ambient Operating Conditions: -22 to 122F (-30 to 50C); 0-95% RH (non-condensing) Power Source: One AA battery (user replaceable) Battery Life (Avg): 3-years Display: Yes Display Dimensions: 1.8" x .63" (48mm x 16mm) Display Accuracy: ±3.6°F (±2°C) Chart Size (Diameter): 4" Recording Times: 24-Hour/7-Day Response Time: 11 minutes to move 63% full scale Resolution: 0.1F/0.1C Approvals: CE Mounting: Desk or wall mount Enclosure: Black ABS & Polycarbonate Dimensions (Inches/cm): 5.2" x 5.2" x 2.4" (13.2cm x 13.2cm x 6.1cm) Weight: 0.65 lbs/295g IP Rating: IP21 Temp. Accuracy: 2% Full Scale Each Unit Includes One "AA" battery Pen Instruction manual

Product Highlights

  • 4-inch readable chart (order separately)
  • 2-3 year battery life
  • Cord-free and portable
  • Digital display
  • NEW F/C Switchable
  • NEW Battery Door
  • NEW Hinged Door
  • Temperature Range: -22 to 122F/-30 to 50C
  • Temperature Sensor: Precise spiral-wound bi-metallic strip transducer
  • Temperature Accuracy: ±2% full scale
  • Ambient Operating Conditions: -22 to 122F (-30 to 50C); 0-95% RH (non-condensing)
  • Power Source: One AA battery (user replaceable)
  • Battery Life (Avg): 3-years
  • Display: Yes
  • Display Dimensions: 1.8" x .63" (48mm x 16mm)
  • Display Accuracy: ±3.6°F (±2°C)
  • Chart Size (Diameter): 4"
  • Recording Times: 24-Hour/7-Day
  • Response Time: 11 minutes to move 63% full scale
  • Resolution: 0.1F/0.1C
  • Approvals: CE
  • Mounting: Desk or wall mount
  • Enclosure: Black ABS & Polycarbonate
  • Dimensions (Inches/cm): 5.2" x 5.2" x 2.4" (13.2cm x 13.2cm x 6.1cm)
  • Weight: 0.65 lbs/295g
  • IP Rating: IP21
  • Temp. Accuracy: 2% Full Scale

Each Unit Includes

  • One "AA" battery
  • Pen
  • Instruction manual
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number SL4350
Product Name 4"Temp.Chart Recorder w/Display -22to+122F,-30to 50C,7-day/24hr
Data Acquisition Chart Recorder
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-IDAQ-871-A-ND - DigiKey
Specs
Outputs Analog Voltage Output
Resolution 24 bits
DC Voltage 2.5V, 5V
View Details
Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
8B43 Series DC LVDT Input Module - 8B43-15 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Plug-in-board
Outputs Analog Voltage Output
View Details