Fluke 3-Phase Energy Logger with current probes 4534519

Description
Fluke 1736/EUS Highlights See the 1736 VIP Kit now! Save over $497 Key measurements: Simultaneously measure and log voltage, current, power, harmonics and associated values enabling you to optimize and implement your energy saving strategies Measure all three phases and neutral with included 4 flexible current probes Connectivity as you’ve never experienced before on a portable power logger. View data locally on the instrument, via the Fluke Connect™ App or through the facility’s WiFi infrastructure. Capture Dips and Swells: includes event waveform snapshot, along with date, timestamp and severity to help pinpoint potential root causes of power quality issues Bright, color touch screen: Perform convenient in-the-field analysis and data checks with full graphical display. Comprehensive logging: More than 20 separate logging sessions can be stored on the instruments. In fact, all measured values are automatically logged so you never lose measurement trends. They can even be reviewed during logging sessions and before downloading for on-the-go analysis. Optimized user interface: Capture the right data every time with quick, guided, graphical setup and reduce uncertainty about your connections with the intelligent verification function. Complete "in-the-field" setup through the front panel or Fluke Connect™ App: no need to return to the workshop for download and setup or to take a computer to the electrical panel. Convenient instrument powering: power instrument directly from the measured circuit eliminating the need to find a power outlet while allowing the instrument to be secured safely inside electrical panels. Two USB ports: one for PC connection and another for quick, simple data download to standard USB thumb drives, or other USB devices allowing you to leave the measurement device in place without disrupting logging. Compact size: designed to fit in tight spaces and panels. Highest safety rating in the industry: 600 V CAT IV/1000 V CAT III rated for use at the service entrance and downstream. Optimized measurement accessories: flat voltage cable and thin flexible current probes ensure easy installation even in tight spaces. Battery life: four-hour operating time (backup time) per charge on lithium-ion battery. Security: safeguard your best asset from theft with an optional hefty, durable Kensington lock. Power Quality Analyze application software: Download and analyze every detail of energy consumption and power quality state of health with our automated reporting. Each Fluke 1736/EUS Includes Instrument, power supply voltage test leads Alligator clips (4x) 12 in 1,500A flexible current probe (4x) Soft case Energy Analyze Software WiFi adapter** line cords color coding set and documentation on USB flash drive (** /B and /INTL versions do not include this item).
Datasheet
Description
Fluke 1736/EUS Highlights See the 1736 VIP Kit now! Save over $497 Key measurements: Simultaneously measure and log voltage, current, power, harmonics and associated values enabling you to optimize and implement your energy saving strategies Measure all three phases and neutral with included 4 flexible current probes Connectivity as you’ve never experienced before on a portable power logger. View data locally on the instrument, via the Fluke Connect™ App or through the facility’s WiFi infrastructure. Capture Dips and Swells: includes event waveform snapshot, along with date, timestamp and severity to help pinpoint potential root causes of power quality issues Bright, color touch screen: Perform convenient in-the-field analysis and data checks with full graphical display. Comprehensive logging: More than 20 separate logging sessions can be stored on the instruments. In fact, all measured values are automatically logged so you never lose measurement trends. They can even be reviewed during logging sessions and before downloading for on-the-go analysis. Optimized user interface: Capture the right data every time with quick, guided, graphical setup and reduce uncertainty about your connections with the intelligent verification function. Complete "in-the-field" setup through the front panel or Fluke Connect™ App: no need to return to the workshop for download and setup or to take a computer to the electrical panel. Convenient instrument powering: power instrument directly from the measured circuit eliminating the need to find a power outlet while allowing the instrument to be secured safely inside electrical panels. Two USB ports: one for PC connection and another for quick, simple data download to standard USB thumb drives, or other USB devices allowing you to leave the measurement device in place without disrupting logging. Compact size: designed to fit in tight spaces and panels. Highest safety rating in the industry: 600 V CAT IV/1000 V CAT III rated for use at the service entrance and downstream. Optimized measurement accessories: flat voltage cable and thin flexible current probes ensure easy installation even in tight spaces. Battery life: four-hour operating time (backup time) per charge on lithium-ion battery. Security: safeguard your best asset from theft with an optional hefty, durable Kensington lock. Power Quality Analyze application software: Download and analyze every detail of energy consumption and power quality state of health with our automated reporting. Each Fluke 1736/EUS Includes Instrument, power supply voltage test leads Alligator clips (4x) 12 in 1,500A flexible current probe (4x) Soft case Energy Analyze Software WiFi adapter** line cords color coding set and documentation on USB flash drive (** /B and /INTL versions do not include this item).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Energy Logger with current probes - 1736/EUS - Transcat, Inc.
Rochester, NY, USA
3-Phase Energy Logger with current probes
1736/EUS
3-Phase Energy Logger with current probes 1736/EUS
Fluke 1736/EUS Highlights See the 1736 VIP Kit now! Save over $497 Key measurements: Simultaneously measure and log voltage, current, power, harmonics and associated values enabling you to optimize and implement your energy saving strategies Measure all three phases and neutral with included 4 flexible current probes Connectivity as you’ve never experienced before on a portable power logger. View data locally on the instrument, via the Fluke Connect™ App or through the facility’s WiFi infrastructure. Capture Dips and Swells: includes event waveform snapshot, along with date, timestamp and severity to help pinpoint potential root causes of power quality issues Bright, color touch screen: Perform convenient in-the-field analysis and data checks with full graphical display. Comprehensive logging: More than 20 separate logging sessions can be stored on the instruments. In fact, all measured values are automatically logged so you never lose measurement trends. They can even be reviewed during logging sessions and before downloading for on-the-go analysis. Optimized user interface: Capture the right data every time with quick, guided, graphical setup and reduce uncertainty about your connections with the intelligent verification function. Complete "in-the-field" setup through the front panel or Fluke Connect™ App: no need to return to the workshop for download and setup or to take a computer to the electrical panel. Convenient instrument powering: power instrument directly from the measured circuit eliminating the need to find a power outlet while allowing the instrument to be secured safely inside electrical panels. Two USB ports: one for PC connection and another for quick, simple data download to standard USB thumb drives, or other USB devices allowing you to leave the measurement device in place without disrupting logging. Compact size: designed to fit in tight spaces and panels. Highest safety rating in the industry: 600 V CAT IV/1000 V CAT III rated for use at the service entrance and downstream. Optimized measurement accessories: flat voltage cable and thin flexible current probes ensure easy installation even in tight spaces. Battery life: four-hour operating time (backup time) per charge on lithium-ion battery. Security: safeguard your best asset from theft with an optional hefty, durable Kensington lock. Power Quality Analyze application software: Download and analyze every detail of energy consumption and power quality state of health with our automated reporting. Each Fluke 1736/EUS Includes Instrument, power supply voltage test leads Alligator clips (4x) 12 in 1,500A flexible current probe (4x) Soft case Energy Analyze Software WiFi adapter** line cords color coding set and documentation on USB flash drive (** /B and /INTL versions do not include this item).

Fluke 1736/EUS Highlights

See the 1736 VIP Kit now! Save over $497

  • Key measurements: Simultaneously measure and log voltage, current, power, harmonics and associated values enabling you to optimize and implement your energy saving strategies
  • Measure all three phases and neutral with included 4 flexible current probes
  • Connectivity as you’ve never experienced before on a portable power logger. View data locally on the instrument, via the Fluke Connect™ App or through the facility’s WiFi infrastructure.
    • Capture Dips and Swells: includes event waveform snapshot, along with date, timestamp and severity to help pinpoint potential root causes of power quality issues
  • Bright, color touch screen: Perform convenient in-the-field analysis and data checks with full graphical display.
  • Comprehensive logging: More than 20 separate logging sessions can be stored on the instruments. In fact, all measured values are automatically logged so you never lose measurement trends. They can even be reviewed during logging sessions and before downloading for on-the-go analysis.
  • Optimized user interface: Capture the right data every time with quick, guided, graphical setup and reduce uncertainty about your connections with the intelligent verification function.
  • Complete "in-the-field" setup through the front panel or Fluke Connect™ App: no need to return to the workshop for download and setup or to take a computer to the electrical panel.
  • Convenient instrument powering: power instrument directly from the measured circuit eliminating the need to find a power outlet while allowing the instrument to be secured safely inside electrical panels.
  • Two USB ports: one for PC connection and another for quick, simple data download to standard USB thumb drives, or other USB devices allowing you to leave the measurement device in place without disrupting logging.
  • Compact size: designed to fit in tight spaces and panels.
  • Highest safety rating in the industry: 600 V CAT IV/1000 V CAT III rated for use at the service entrance and downstream.
  • Optimized measurement accessories: flat voltage cable and thin flexible current probes ensure easy installation even in tight spaces.
  • Battery life: four-hour operating time (backup time) per charge on lithium-ion battery.
  • Security: safeguard your best asset from theft with an optional hefty, durable Kensington lock.
  • Power Quality Analyze application software: Download and analyze every detail of energy consumption and power quality state of health with our automated reporting.

Each Fluke 1736/EUS Includes

  • Instrument, power supply
  • voltage test leads
  • Alligator clips (4x)
  • 12 in 1,500A flexible current probe (4x)
  • Soft case
  • Energy Analyze Software
  • WiFi adapter**
  • line cords
  • color coding set and documentation on USB flash drive

(** /B and /INTL versions do not include this item).

Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number 1736/EUS
Product Name 3-Phase Energy Logger with current probes
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Data Acquisition DAQ Instrument
Form Factor Stand-alone
User Interface Front Panel
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
8B36 Potentiometer Input Module - 8B36-01 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Excitation Current
View Details