Dickson Co., Inc. Utility Data-at-a-Glance 0-500 PSI Pressure Data Logger PR525

Description
Product Highlights 0-500 PSI (PSI, ATM, Bar, mBar, InH2O, FtH2O, mmH2O, mmHG, InHg, Pascal, kP, MCA ) IP68 resistant case 1-second sampling rate Flash card option for data retrieval Delayed Start USB Connectivity Ambient Operating RH Conditions 0 to 100% RH Ambient Operating Temperature Conditions -4 to 158F (-20 to 70C) Approvals RoHS, CE Battery Life (Avg) 6 Months (at 5 Minute Sample Rate) Cable Details Male series A plug to 5 pin male series B mini plug Cable Length 6ft Calibration Options N100, N300 Data Capacity 64,000 Display Dimensions Height 0.56 Display Dimensions Width 0.8 Display Resolution Depends on Unit of Measure Selected from 0.000 to 0000; 0.1PSI Display Type LCD Display Update Rate 20 Seconds Download Time 45 Seconds Download Type USB / Flash Card Enclosure Glass Filled Polycarbonate; Stainless Steel Hex Fitting 1/4" NPT Thread; 1.11" Hex (Sensor includes built in Diaphragm Seal) IP Rating 68 Minimum Software Version Required 12.4 Mounting Options Stem PC Requirements MS Windows 98 or newer Power Source Battery; DL123 Lithium Battery (User Replaceable) Power Status Indicator LCD Display Pressure Accuracy 1% Pressure Range 0 to 500PSI Sample Interval User Selectable (From 1 second to 24 hours). Unit Weight 3 lbs Units of Measure PSI, ATM, Bar, mBar, InH2O, FtH2O, mmH2O, mmHG, InHg, Pascal, kP, MCA Units/Pkg 1 Warranty 12 Month Limited Each Unit Includes One DL123 Lithium Battery Quick Start Guide *Software sold separately
Description
Product Highlights 0-500 PSI (PSI, ATM, Bar, mBar, InH2O, FtH2O, mmH2O, mmHG, InHg, Pascal, kP, MCA ) IP68 resistant case 1-second sampling rate Flash card option for data retrieval Delayed Start USB Connectivity Ambient Operating RH Conditions 0 to 100% RH Ambient Operating Temperature Conditions -4 to 158F (-20 to 70C) Approvals RoHS, CE Battery Life (Avg) 6 Months (at 5 Minute Sample Rate) Cable Details Male series A plug to 5 pin male series B mini plug Cable Length 6ft Calibration Options N100, N300 Data Capacity 64,000 Display Dimensions Height 0.56 Display Dimensions Width 0.8 Display Resolution Depends on Unit of Measure Selected from 0.000 to 0000; 0.1PSI Display Type LCD Display Update Rate 20 Seconds Download Time 45 Seconds Download Type USB / Flash Card Enclosure Glass Filled Polycarbonate; Stainless Steel Hex Fitting 1/4" NPT Thread; 1.11" Hex (Sensor includes built in Diaphragm Seal) IP Rating 68 Minimum Software Version Required 12.4 Mounting Options Stem PC Requirements MS Windows 98 or newer Power Source Battery; DL123 Lithium Battery (User Replaceable) Power Status Indicator LCD Display Pressure Accuracy 1% Pressure Range 0 to 500PSI Sample Interval User Selectable (From 1 second to 24 hours). Unit Weight 3 lbs Units of Measure PSI, ATM, Bar, mBar, InH2O, FtH2O, mmH2O, mmHG, InHg, Pascal, kP, MCA Units/Pkg 1 Warranty 12 Month Limited Each Unit Includes One DL123 Lithium Battery Quick Start Guide *Software sold separately

Suppliers

Company
Product
Description
Supplier Links
Utility Data-at-a-Glance 0-500 PSI Pressure Data Logger - PR525 - Transcat, Inc.
Rochester, NY, USA
Utility Data-at-a-Glance 0-500 PSI Pressure Data Logger
PR525
Utility Data-at-a-Glance 0-500 PSI Pressure Data Logger PR525
Product Highlights 0-500 PSI (PSI, ATM, Bar, mBar, InH2O, FtH2O, mmH2O, mmHG, InHg, Pascal, kP, MCA ) IP68 resistant case 1-second sampling rate Flash card option for data retrieval Delayed Start USB Connectivity Ambient Operating RH Conditions 0 to 100% RH Ambient Operating Temperature Conditions -4 to 158F (-20 to 70C) Approvals RoHS, CE Battery Life (Avg) 6 Months (at 5 Minute Sample Rate) Cable Details Male series A plug to 5 pin male series B mini plug Cable Length 6ft Calibration Options N100, N300 Data Capacity 64,000 Display Dimensions Height 0.56 Display Dimensions Width 0.8 Display Resolution Depends on Unit of Measure Selected from 0.000 to 0000; 0.1PSI Display Type LCD Display Update Rate 20 Seconds Download Time 45 Seconds Download Type USB / Flash Card Enclosure Glass Filled Polycarbonate; Stainless Steel Hex Fitting 1/4" NPT Thread; 1.11" Hex (Sensor includes built in Diaphragm Seal) IP Rating 68 Minimum Software Version Required 12.4 Mounting Options Stem PC Requirements MS Windows 98 or newer Power Source Battery; DL123 Lithium Battery (User Replaceable) Power Status Indicator LCD Display Pressure Accuracy 1% Pressure Range 0 to 500PSI Sample Interval User Selectable (From 1 second to 24 hours). Unit Weight 3 lbs Units of Measure PSI, ATM, Bar, mBar, InH2O, FtH2O, mmH2O, mmHG, InHg, Pascal, kP, MCA Units/Pkg 1 Warranty 12 Month Limited Each Unit Includes One DL123 Lithium Battery Quick Start Guide *Software sold separately

Product Highlights

  • 0-500 PSI (PSI, ATM, Bar, mBar, InH2O, FtH2O, mmH2O, mmHG, InHg, Pascal, kP, MCA )
  • IP68 resistant case
  • 1-second sampling rate
  • Flash card option for data retrieval
  • Delayed Start
  • USB Connectivity
  • Ambient Operating RH Conditions 0 to 100% RH
  • Ambient Operating Temperature Conditions -4 to 158F (-20 to 70C)
  • Approvals RoHS, CE
  • Battery Life (Avg) 6 Months (at 5 Minute Sample Rate)
  • Cable Details Male series A plug to 5 pin male series B mini plug
  • Cable Length 6ft
  • Calibration Options N100, N300
  • Data Capacity 64,000
  • Display Dimensions Height 0.56
  • Display Dimensions Width 0.8
  • Display Resolution Depends on Unit of Measure Selected from 0.000 to 0000; 0.1PSI
  • Display Type LCD
  • Display Update Rate 20 Seconds
  • Download Time 45 Seconds
  • Download Type USB / Flash Card
  • Enclosure Glass Filled Polycarbonate; Stainless Steel Hex
  • Fitting 1/4" NPT Thread; 1.11" Hex (Sensor includes built in Diaphragm Seal)
  • IP Rating 68
  • Minimum Software Version Required 12.4
  • Mounting Options Stem
  • PC Requirements MS Windows 98 or newer
  • Power Source Battery; DL123 Lithium Battery (User Replaceable)
  • Power Status Indicator LCD Display
  • Pressure Accuracy 1%
  • Pressure Range 0 to 500PSI
  • Sample Interval User Selectable (From 1 second to 24 hours).
  • Unit Weight 3 lbs
  • Units of Measure PSI, ATM, Bar, mBar, InH2O, FtH2O, mmH2O, mmHG, InHg, Pascal, kP, MCA
  • Units/Pkg 1
  • Warranty 12 Month Limited

Each Unit Includes

  • One DL123 Lithium Battery
  • Quick Start Guide
  • *Software sold separately
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number PR525
Product Name Utility Data-at-a-Glance 0-500 PSI Pressure Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Actuator Hub - AHC 072 - STEGO
Specs
Data Acquisition Input/Output Module
View Details