Extech Data Loggers SD200

Description
Extech SD200 Data Logger
Request a Quote Datasheet
Description
Extech SD200 Data Logger
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Loggers - 100029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Data Loggers
100029
Data Loggers 100029
Extech SD200 Data Logger

Extech SD200 Data Logger

Supplier's Site
3-Channel Temperature Datalogger - SD200 - Transcat, Inc.
Rochester, NY, USA
3-Channel Temperature Datalogger
SD200
3-Channel Temperature Datalogger SD200
Product Highlights Records data on an SD card in Excel® format Triple LCD simultaneously displays 3 Type-K Temperature channels Datalogger stores readings on an SD card in Excel® format for easy transfer to a PC Selectable data sampling rate: 5, 10, 30, 60, 120, 300, 600 seconds or Auto Each Unit Includes Six AAA batteries 2G SD card Univeral AC Adaptor Three Type-K bead wire temperature probes Mounting bracket

Product Highlights

  • Records data on an SD card in Excel® format
  • Triple LCD simultaneously displays 3 Type-K Temperature channels
  • Datalogger stores readings on an SD card in Excel® format for easy transfer to a PC
  • Selectable data sampling rate: 5, 10, 30, 60, 120, 300, 600 seconds or Auto

Each Unit Includes

  • Six AAA batteries
  • 2G SD card
  • Univeral AC Adaptor
  • Three Type-K bead wire temperature probes
  • Mounting bracket
Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Transcat, Inc.
Product Category Data Acquisition Data Acquisition
Product Number 100029 SD200
Product Name Data Loggers 3-Channel Temperature Datalogger
Data Acquisition Datalogger Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
Data Acquisition Input Module; Input/Output Module
User Interface None
View Details