Transcat, Inc. Bluetooth Low Energy Water Level Data Logger, Titanium MX2001-01-TI

Description
Product Highlights The logger dramatically simplifies and lowers the cost of field data collection by providing wireless access to high-accuracy water level and temperature measurements right from a mobile phone or tablet. The MX2001 logger consists of a top-end unit and a water level sensor which are sold as a set, plus a direct read cable to connect them. Cables can be ordered in lengths from 0.2 to 500m for deployment in a wide range of wells. Titanium - 9 Meter (30') range Wireless data offload to mobile devices using Bluetooth Low Energy Integrated barometric pressure sensor enables direct water level readout Direct read cable connects sensor to top-end logger/transmitter The cable includes Kevlar strength member Cables are interchangeable so loggers are easy to redeploy in future applications The logger and sensor add 0.39 meters to the length of the cable Cable length can vary up to 3% from the length ordered Reference water level can be entered at the start of the deployment Use HOBOmobile for setup, data viewing and data sharing Powered by two user-replaceable AA batteries in the top-end unit Several logging modes: normal, multi-rate logging and event-triggered burst-logging Durable ceramic sensor Available with stainless steel or titanium sensor ends
Datasheet
Description
Product Highlights The logger dramatically simplifies and lowers the cost of field data collection by providing wireless access to high-accuracy water level and temperature measurements right from a mobile phone or tablet. The MX2001 logger consists of a top-end unit and a water level sensor which are sold as a set, plus a direct read cable to connect them. Cables can be ordered in lengths from 0.2 to 500m for deployment in a wide range of wells. Titanium - 9 Meter (30') range Wireless data offload to mobile devices using Bluetooth Low Energy Integrated barometric pressure sensor enables direct water level readout Direct read cable connects sensor to top-end logger/transmitter The cable includes Kevlar strength member Cables are interchangeable so loggers are easy to redeploy in future applications The logger and sensor add 0.39 meters to the length of the cable Cable length can vary up to 3% from the length ordered Reference water level can be entered at the start of the deployment Use HOBOmobile for setup, data viewing and data sharing Powered by two user-replaceable AA batteries in the top-end unit Several logging modes: normal, multi-rate logging and event-triggered burst-logging Durable ceramic sensor Available with stainless steel or titanium sensor ends
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bluetooth Low Energy Water Level Data Logger, Titanium - MX2001-01-TI - Transcat, Inc.
Rochester, NY, USA
Bluetooth Low Energy Water Level Data Logger, Titanium
MX2001-01-TI
Bluetooth Low Energy Water Level Data Logger, Titanium MX2001-01-TI
Product Highlights The logger dramatically simplifies and lowers the cost of field data collection by providing wireless access to high-accuracy water level and temperature measurements right from a mobile phone or tablet. The MX2001 logger consists of a top-end unit and a water level sensor which are sold as a set, plus a direct read cable to connect them. Cables can be ordered in lengths from 0.2 to 500m for deployment in a wide range of wells. Titanium - 9 Meter (30') range Wireless data offload to mobile devices using Bluetooth Low Energy Integrated barometric pressure sensor enables direct water level readout Direct read cable connects sensor to top-end logger/transmitter The cable includes Kevlar strength member Cables are interchangeable so loggers are easy to redeploy in future applications The logger and sensor add 0.39 meters to the length of the cable Cable length can vary up to 3% from the length ordered Reference water level can be entered at the start of the deployment Use HOBOmobile for setup, data viewing and data sharing Powered by two user-replaceable AA batteries in the top-end unit Several logging modes: normal, multi-rate logging and event-triggered burst-logging Durable ceramic sensor Available with stainless steel or titanium sensor ends

Product Highlights

The logger dramatically simplifies and lowers the cost of field data collection by providing wireless access to high-accuracy water level and temperature measurements right from a mobile phone or tablet. The MX2001 logger consists of a top-end unit and a water level sensor which are sold as a set, plus a direct read cable to connect them. Cables can be ordered in lengths from 0.2 to 500m for deployment in a wide range of wells.

  • Titanium - 9 Meter (30') range
  • Wireless data offload to mobile devices using Bluetooth Low Energy
  • Integrated barometric pressure sensor enables direct water level readout
  • Direct read cable connects sensor to top-end logger/transmitter
    • The cable includes Kevlar strength member
    • Cables are interchangeable so loggers are easy to redeploy in future applications
    • The logger and sensor add 0.39 meters to the length of the cable
    • Cable length can vary up to 3% from the length ordered
  • Reference water level can be entered at the start of the deployment
  • Use HOBOmobile for setup, data viewing and data sharing
  • Powered by two user-replaceable AA batteries in the top-end unit
  • Several logging modes: normal, multi-rate logging and event-triggered burst-logging
  • Durable ceramic sensor
  • Available with stainless steel or titanium sensor ends
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number MX2001-01-TI
Product Name Bluetooth Low Energy Water Level Data Logger, Titanium
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Local Data Acquisition - ibaDAQ-C - iba America LLC
Specs
Data Acquisition DAQ Instrument
Form Factor DIN Rail
Host Connection USB; Ethernet
View Details
Smart Distance Sensor - DSS 015 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
SLC 8 Point Analog Output Module - 1746-NO8V - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Data Acquisition Output Module
Form Factor Chassis
DC Voltage 10V DC
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details