Dickson Co., Inc. Pressure 4"Chart Recorder,0-300 PSI,7-day PW476

Description
Product Highlights Charts sold separately 0-300 PSI 7-Day or 24-Hour recording Compact and durable design Single AA battery operation Ambient Operating RH Conditions 0-95% RH non-condensing Ambient Operating Temperature Conditions -22 to 122F (-30 to 50C) Battery Life (Avg) 1 Year Calibration Options N100, N300 Channels CH1: Pressure Chart Rotation Speed 7 Day or 24 Hour Switchable Dimensions 6.25 x 6 x 2.9in Enclosure Velox PBT NEMA 4X with Polycarbonate Door Window (Weather/Water Resistant) Fitting 1/4" NPT Thread, 5/8" Hex IP Rating 56 Mounting Options Stem or Wall Mount (With Keyhole) Power Source Battery; One AA Battery (User Replaceable) Pressure Accuracy 2% of Full Scale Pressure Range 0 to 300PSI Response Time 1 Second Unit Weight 1.8 lbs Units/Pkg 1 Warranty 12 Month Limited Each Unit Includes One AA Battery Red Pen Quick Start Guide *Charts sold separately
Description
Product Highlights Charts sold separately 0-300 PSI 7-Day or 24-Hour recording Compact and durable design Single AA battery operation Ambient Operating RH Conditions 0-95% RH non-condensing Ambient Operating Temperature Conditions -22 to 122F (-30 to 50C) Battery Life (Avg) 1 Year Calibration Options N100, N300 Channels CH1: Pressure Chart Rotation Speed 7 Day or 24 Hour Switchable Dimensions 6.25 x 6 x 2.9in Enclosure Velox PBT NEMA 4X with Polycarbonate Door Window (Weather/Water Resistant) Fitting 1/4" NPT Thread, 5/8" Hex IP Rating 56 Mounting Options Stem or Wall Mount (With Keyhole) Power Source Battery; One AA Battery (User Replaceable) Pressure Accuracy 2% of Full Scale Pressure Range 0 to 300PSI Response Time 1 Second Unit Weight 1.8 lbs Units/Pkg 1 Warranty 12 Month Limited Each Unit Includes One AA Battery Red Pen Quick Start Guide *Charts sold separately

Suppliers

Company
Product
Description
Supplier Links
Pressure 4
Rochester, NY, USA
Pressure 4"Chart Recorder,0-300 PSI,7-day
PW476
Pressure 4"Chart Recorder,0-300 PSI,7-day PW476
Product Highlights Charts sold separately 0-300 PSI 7-Day or 24-Hour recording Compact and durable design Single AA battery operation Ambient Operating RH Conditions 0-95% RH non-condensing Ambient Operating Temperature Conditions -22 to 122F (-30 to 50C) Battery Life (Avg) 1 Year Calibration Options N100, N300 Channels CH1: Pressure Chart Rotation Speed 7 Day or 24 Hour Switchable Dimensions 6.25 x 6 x 2.9in Enclosure Velox PBT NEMA 4X with Polycarbonate Door Window (Weather/Water Resistant) Fitting 1/4" NPT Thread, 5/8" Hex IP Rating 56 Mounting Options Stem or Wall Mount (With Keyhole) Power Source Battery; One AA Battery (User Replaceable) Pressure Accuracy 2% of Full Scale Pressure Range 0 to 300PSI Response Time 1 Second Unit Weight 1.8 lbs Units/Pkg 1 Warranty 12 Month Limited Each Unit Includes One AA Battery Red Pen Quick Start Guide *Charts sold separately

Product Highlights

  • Charts sold separately
  • 0-300 PSI
  • 7-Day or 24-Hour recording
  • Compact and durable design
  • Single AA battery operation
  • Ambient Operating RH Conditions 0-95% RH non-condensing
  • Ambient Operating Temperature Conditions -22 to 122F (-30 to 50C)
  • Battery Life (Avg) 1 Year
  • Calibration Options N100, N300
  • Channels CH1: Pressure
  • Chart Rotation Speed 7 Day or 24 Hour Switchable
  • Dimensions 6.25 x 6 x 2.9in
  • Enclosure Velox PBT NEMA 4X with Polycarbonate Door Window (Weather/Water Resistant)
  • Fitting 1/4" NPT Thread, 5/8" Hex
  • IP Rating 56
  • Mounting Options Stem or Wall Mount (With Keyhole)
  • Power Source Battery; One AA Battery (User Replaceable)
  • Pressure Accuracy 2% of Full Scale
  • Pressure Range 0 to 300PSI
  • Response Time 1 Second
  • Unit Weight 1.8 lbs
  • Units/Pkg 1
  • Warranty 12 Month Limited

Each Unit Includes

  • One AA Battery
  • Red Pen
  • Quick Start Guide
  • *Charts sold separately
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number PW476
Product Name Pressure 4"Chart Recorder,0-300 PSI,7-day
Data Acquisition Chart Recorder
Unlock Full Specs
to access all available technical data

Similar Products

8AI EtherNet/IP Fieldbus Remote I/O -  - Advantech
Specs
Data Acquisition Input/Output Module
View Details
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
8B49 Voltage Output Module - 8B49-06 - Dataforth Corporation
Specs
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details