Extech UVA/UVC Light Meter/Datalogger SDL470

Description
Product Highlights UVA probe captures long-wave 365nm UV irradiance measurements under a UVA (black light) source UVC probe captures short-wave 254nm UV irradiance measurements under a UVC light source Cosine correction filter and metal housing Datalogging feature records readings with date and time stamp on an SD card (included) in Excel® format Offset adjustment used for zero function or to make relative measurements Adjustable data sampling rate from 1 to 3600 seconds Stores 99 readings manually Type K/J Thermocouple input for temperature measurements (probes sold separately) Large backlit LCD display Record/Recall MIN, MAX readings, Data Hold plus Auto power off with disable function Complete with built-in tilt stand, SD memory card, UVA light sensor with protective cover, UVC light sensor, hard case, Universal AC adaptor, and 6 x AA batteries
Datasheet
Description
Product Highlights UVA probe captures long-wave 365nm UV irradiance measurements under a UVA (black light) source UVC probe captures short-wave 254nm UV irradiance measurements under a UVC light source Cosine correction filter and metal housing Datalogging feature records readings with date and time stamp on an SD card (included) in Excel® format Offset adjustment used for zero function or to make relative measurements Adjustable data sampling rate from 1 to 3600 seconds Stores 99 readings manually Type K/J Thermocouple input for temperature measurements (probes sold separately) Large backlit LCD display Record/Recall MIN, MAX readings, Data Hold plus Auto power off with disable function Complete with built-in tilt stand, SD memory card, UVA light sensor with protective cover, UVC light sensor, hard case, Universal AC adaptor, and 6 x AA batteries
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UVA/UVC Light Meter/Datalogger - SDL470 - Transcat, Inc.
Rochester, NY, USA
UVA/UVC Light Meter/Datalogger
SDL470
UVA/UVC Light Meter/Datalogger SDL470
Product Highlights UVA probe captures long-wave 365nm UV irradiance measurements under a UVA (black light) source UVC probe captures short-wave 254nm UV irradiance measurements under a UVC light source Cosine correction filter and metal housing Datalogging feature records readings with date and time stamp on an SD card (included) in Excel® format Offset adjustment used for zero function or to make relative measurements Adjustable data sampling rate from 1 to 3600 seconds Stores 99 readings manually Type K/J Thermocouple input for temperature measurements (probes sold separately) Large backlit LCD display Record/Recall MIN, MAX readings, Data Hold plus Auto power off with disable function Complete with built-in tilt stand, SD memory card, UVA light sensor with protective cover, UVC light sensor, hard case, Universal AC adaptor, and 6 x AA batteries

Product Highlights

  • UVA probe captures long-wave 365nm UV irradiance measurements under a UVA (black light) source
  • UVC probe captures short-wave 254nm UV irradiance measurements under a UVC light source
  • Cosine correction filter and metal housing
  • Datalogging feature records readings with date and time stamp on an SD card (included) in Excel® format
  • Offset adjustment used for zero function or to make relative measurements
  • Adjustable data sampling rate from 1 to 3600 seconds
  • Stores 99 readings manually
  • Type K/J Thermocouple input for temperature measurements (probes sold separately)
  • Large backlit LCD display
  • Record/Recall MIN, MAX readings, Data Hold plus Auto power off with disable function
  • Complete with built-in tilt stand, SD memory card, UVA light sensor with protective cover, UVC light sensor, hard case, Universal AC adaptor, and 6 x AA batteries
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number SDL470
Product Name UVA/UVC Light Meter/Datalogger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

16DO IoT Modbus/SNMP/MQTT 2-Ports Ethernet Remote I/O - ADAM-6256-B - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
DC Voltage 10~30 VDC
View Details
2 suppliers
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
8B39 Current Output Module - 8B39-07 - Dataforth Corporation
Specs
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Outputs Analog Current Output
View Details