Testo Inc. Data Loggers 0572 1754

Description
Testo 0572 1754 Data Logger
Request a Quote Datasheet
Description
Testo 0572 1754 Data Logger
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Loggers - 7320578 - RS Components, Ltd.
Corby, Northants, United Kingdom
Data Loggers
7320578
Data Loggers 7320578
Testo 0572 1754 Data Logger

Testo 0572 1754 Data Logger

Supplier's Site
Data Loggers - 1757295 - RS Components, Ltd.
Corby, Northants, United Kingdom
Data Loggers
1757295
Data Loggers 1757295
Testo 0572 1754 Data Logger

Testo 0572 1754 Data Logger

Supplier's Site
Data Loggers - 1757297 - RS Components, Ltd.
Corby, Northants, United Kingdom
Data Loggers
1757297
Data Loggers 1757297
Testo 0572 1754 Data Logger

Testo 0572 1754 Data Logger

Supplier's Site
2-Channel Temperature Humidity DataLogger with External Sensor - 0572 1754 - Transcat, Inc.
Rochester, NY, USA
2-Channel Temperature Humidity DataLogger with External Sensor
0572 1754
2-Channel Temperature Humidity DataLogger with External Sensor 0572 1754
Product Highlights Large memory for 1 million measurement values Up to 3 years battery life Standard batteries (AAA) replaceable by user Large, easily legible display Measuring range -20 to +55°C / -40 to +50°Ctd 0 to 100%RH Accuracy +/- 2%RH (2% RH to 98%RH) +0.03 %RH/K ± 0.4°C (-20 to +50°C) Resolution 0.1 °C / 1 %RH Protection class IP54 Measurement rate 10 sec to 24 h Memory 1 mio. measurement values Battery life 3 years at 15 min. measurement rate Each Unit Includes Carrying case Test leads

Product Highlights

  • Large memory for 1 million measurement values
  • Up to 3 years battery life
  • Standard batteries (AAA) replaceable by user
  • Large, easily legible display
  • Measuring range -20 to +55°C / -40 to +50°Ctd 0 to 100%RH
  • Accuracy +/- 2%RH (2% RH to 98%RH) +0.03 %RH/K ± 0.4°C (-20 to +50°C)
  • Resolution 0.1 °C / 1 %RH
  • Protection class IP54
  • Measurement rate 10 sec to 24 h
  • Memory 1 mio. measurement values
  • Battery life 3 years at 15 min. measurement rate

Each Unit Includes

  • Carrying case
  • Test leads
Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Transcat, Inc.
Product Category Data Acquisition Data Acquisition
Product Number 7320578 0572 1754
Product Name Data Loggers 2-Channel Temperature Humidity DataLogger with External Sensor
Data Acquisition Datalogger Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-USB-5830-AE-ND - DigiKey
Specs
Outputs Analog Voltage Output
DC Voltage 3 ~ 30V
View Details
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Data Acquisition DAQ Instrument
Form Factor Stand-alone
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
8B32 Current Input Module - 8B32-02 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details