Extech High Capacity Force Gauge/Datalogger 475044-SD

Description
Product Highlights Features 20kg, 44 lbs and 196 Newtons push/pull measurement capacity Large dual backlit LCD with reversible display feature to match viewing angle|Record data on SD card|Updates reading every 0.2 seconds and sample rate is 1 second to 9 hours Integrated load cell measurement transducer Overrange, low battery and advanced function indication Zero Adjust push&45;button and Peak Hold switch Fast/slow response mode Complete with hook adaptor for tension compression adaptors (lat, cone and chisel head) 5" extension rod, SD memory card, 6 AA batteries and carrying case Ideal for a wide variety of applications in the electronics, automotive, chemical, plastics and machinery industries
Description
Product Highlights Features 20kg, 44 lbs and 196 Newtons push/pull measurement capacity Large dual backlit LCD with reversible display feature to match viewing angle|Record data on SD card|Updates reading every 0.2 seconds and sample rate is 1 second to 9 hours Integrated load cell measurement transducer Overrange, low battery and advanced function indication Zero Adjust push&45;button and Peak Hold switch Fast/slow response mode Complete with hook adaptor for tension compression adaptors (lat, cone and chisel head) 5" extension rod, SD memory card, 6 AA batteries and carrying case Ideal for a wide variety of applications in the electronics, automotive, chemical, plastics and machinery industries

Suppliers

Company
Product
Description
Supplier Links
High Capacity Force Gauge/Datalogger - 475044-SD - Transcat, Inc.
Rochester, NY, USA
High Capacity Force Gauge/Datalogger
475044-SD
High Capacity Force Gauge/Datalogger 475044-SD
Product Highlights Features 20kg, 44 lbs and 196 Newtons push/pull measurement capacity Large dual backlit LCD with reversible display feature to match viewing angle|Record data on SD card|Updates reading every 0.2 seconds and sample rate is 1 second to 9 hours Integrated load cell measurement transducer Overrange, low battery and advanced function indication Zero Adjust push&45;button and Peak Hold switch Fast/slow response mode Complete with hook adaptor for tension compression adaptors (lat, cone and chisel head) 5" extension rod, SD memory card, 6 AA batteries and carrying case Ideal for a wide variety of applications in the electronics, automotive, chemical, plastics and machinery industries

Product Highlights

  • Features 20kg, 44 lbs and 196 Newtons push/pull measurement capacity
  • Large dual backlit LCD with reversible display feature to match viewing angle|Record data on SD card|Updates reading every 0.2 seconds and sample rate is 1 second to 9 hours
  • Integrated load cell measurement transducer
  • Overrange, low battery and advanced function indication
  • Zero Adjust push&45;button and Peak Hold switch
  • Fast/slow response mode
  • Complete with hook adaptor for tension
  • compression adaptors (lat, cone and chisel head)
  • 5" extension rod, SD memory card, 6 AA batteries and carrying case
  • Ideal for a wide variety of applications in the electronics, automotive, chemical, plastics and machinery industries
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number 475044-SD
Product Name High Capacity Force Gauge/Datalogger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

500 kS/s, 12-bit, 32-ch Isolated Analog Input Universal PCI Card - PCI-1715U-BE - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 500 kHz
Resolution 12 bits
View Details
2 suppliers
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Data Acquisition DAQ Instrument
Form Factor Stand-alone
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
DIN Rail Mount Sensor-to-computer Modules, Current Input - SCM9B-D125 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor DIN Rail
Outputs RS-485
View Details