Greenlee Textron, Inc. Digital Multimeter Datalogger DML-430A

Description
Product Highlights Datalogging Capability - Stores 87,000 Single-Channel Or 43,000 Dual-Channel Measurements Use Optional USB InterfaceDMSC-9U To Transfer Data To PC Or For Direct-To-PC logging AC+DC True RMS Gives Accurate Readings On Complex Waveforms Low Impedance AutoCheck Mode - Automatically Selects AC or DC volts, Resistance Or Continuity Low impedance masks ghost voltage pickup Backlit LCD Displays 2 Readings With 10,000 Count Resolution BeepJack Warns When Test Leads Are Incorrectly Inserted In Current Measurement Terminals Measures Voltage, Current,Resistance, Conductance, Frequency And Capacitance Checks Continuity And Tests Diodes Two Temperature Measurements Using Type K Thermocouples Amperage Measurement : 600, 6000 MICAMP, 60, 600 MILAMP, 6, 10 AMP Battery : (1) 9 V Capacitance : 60, 600 NFDN 6, 60, 600 MFD, 6, 25 MILFD Conductance : 99.99 nS Display : Backlit LCD Displays 2 Readings With 10,000 Count Resolution Frequency Measurement : 15 HZ - 50 KHZ Sine Wave, 5 HZ - 1 MHZ Logic Level Square Wave Measurement Category : CAT IV, 1000 V Replacement Part : TC-20 Carrying Case, TSG-3 Sure-Grip Test Leads, TPB Bead Temperature Probe Resistance Measurement : 600 OHM, 6, 60, 600 KOHM, 6, 60 MOHM Standard : CAT IV, C/UL US Listed, TRUE RMS, CE Listed Temperature Rating : K Type, -58 To 1832 DEG F (-50 To 1000 DEG C) Type : Digital Voltage Measurement : 60.00, 600.0 MILV, 9.999, 99.99, 999.9 V Lifetime Limited Warranty Each Unit Includes (1)9V Battery Bead Temperature Probe (400°F / 204°C Max.) Test leads Protective Boot Carrying Case
Description
Product Highlights Datalogging Capability - Stores 87,000 Single-Channel Or 43,000 Dual-Channel Measurements Use Optional USB InterfaceDMSC-9U To Transfer Data To PC Or For Direct-To-PC logging AC+DC True RMS Gives Accurate Readings On Complex Waveforms Low Impedance AutoCheck Mode - Automatically Selects AC or DC volts, Resistance Or Continuity Low impedance masks ghost voltage pickup Backlit LCD Displays 2 Readings With 10,000 Count Resolution BeepJack Warns When Test Leads Are Incorrectly Inserted In Current Measurement Terminals Measures Voltage, Current,Resistance, Conductance, Frequency And Capacitance Checks Continuity And Tests Diodes Two Temperature Measurements Using Type K Thermocouples Amperage Measurement : 600, 6000 MICAMP, 60, 600 MILAMP, 6, 10 AMP Battery : (1) 9 V Capacitance : 60, 600 NFDN 6, 60, 600 MFD, 6, 25 MILFD Conductance : 99.99 nS Display : Backlit LCD Displays 2 Readings With 10,000 Count Resolution Frequency Measurement : 15 HZ - 50 KHZ Sine Wave, 5 HZ - 1 MHZ Logic Level Square Wave Measurement Category : CAT IV, 1000 V Replacement Part : TC-20 Carrying Case, TSG-3 Sure-Grip Test Leads, TPB Bead Temperature Probe Resistance Measurement : 600 OHM, 6, 60, 600 KOHM, 6, 60 MOHM Standard : CAT IV, C/UL US Listed, TRUE RMS, CE Listed Temperature Rating : K Type, -58 To 1832 DEG F (-50 To 1000 DEG C) Type : Digital Voltage Measurement : 60.00, 600.0 MILV, 9.999, 99.99, 999.9 V Lifetime Limited Warranty Each Unit Includes (1)9V Battery Bead Temperature Probe (400°F / 204°C Max.) Test leads Protective Boot Carrying Case

Suppliers

Company
Product
Description
Supplier Links
Digital Multimeter Datalogger - DML-430A - Transcat, Inc.
Rochester, NY, USA
Digital Multimeter Datalogger
DML-430A
Digital Multimeter Datalogger DML-430A
Product Highlights Datalogging Capability - Stores 87,000 Single-Channel Or 43,000 Dual-Channel Measurements Use Optional USB InterfaceDMSC-9U To Transfer Data To PC Or For Direct-To-PC logging AC+DC True RMS Gives Accurate Readings On Complex Waveforms Low Impedance AutoCheck Mode - Automatically Selects AC or DC volts, Resistance Or Continuity Low impedance masks ghost voltage pickup Backlit LCD Displays 2 Readings With 10,000 Count Resolution BeepJack Warns When Test Leads Are Incorrectly Inserted In Current Measurement Terminals Measures Voltage, Current,Resistance, Conductance, Frequency And Capacitance Checks Continuity And Tests Diodes Two Temperature Measurements Using Type K Thermocouples Amperage Measurement : 600, 6000 MICAMP, 60, 600 MILAMP, 6, 10 AMP Battery : (1) 9 V Capacitance : 60, 600 NFDN 6, 60, 600 MFD, 6, 25 MILFD Conductance : 99.99 nS Display : Backlit LCD Displays 2 Readings With 10,000 Count Resolution Frequency Measurement : 15 HZ - 50 KHZ Sine Wave, 5 HZ - 1 MHZ Logic Level Square Wave Measurement Category : CAT IV, 1000 V Replacement Part : TC-20 Carrying Case, TSG-3 Sure-Grip Test Leads, TPB Bead Temperature Probe Resistance Measurement : 600 OHM, 6, 60, 600 KOHM, 6, 60 MOHM Standard : CAT IV, C/UL US Listed, TRUE RMS, CE Listed Temperature Rating : K Type, -58 To 1832 DEG F (-50 To 1000 DEG C) Type : Digital Voltage Measurement : 60.00, 600.0 MILV, 9.999, 99.99, 999.9 V Lifetime Limited Warranty Each Unit Includes (1)9V Battery Bead Temperature Probe (400°F / 204°C Max.) Test leads Protective Boot Carrying Case

Product Highlights

  • Datalogging Capability - Stores 87,000 Single-Channel Or 43,000 Dual-Channel Measurements
  • Use Optional USB InterfaceDMSC-9U To Transfer Data To PC Or For Direct-To-PC logging
  • AC+DC True RMS Gives Accurate Readings On Complex Waveforms
  • Low Impedance AutoCheck Mode - Automatically Selects AC or DC volts, Resistance Or Continuity
  • Low impedance masks ghost voltage pickup
  • Backlit LCD Displays 2 Readings With 10,000 Count Resolution
  • BeepJack Warns When Test Leads Are Incorrectly Inserted In Current Measurement Terminals
  • Measures Voltage, Current,Resistance, Conductance, Frequency And Capacitance
  • Checks Continuity And Tests Diodes
  • Two Temperature Measurements Using Type K Thermocouples
  • Amperage Measurement : 600, 6000 MICAMP, 60, 600 MILAMP, 6, 10 AMP
  • Battery : (1) 9 V
  • Capacitance : 60, 600 NFDN 6, 60, 600 MFD, 6, 25 MILFD
  • Conductance : 99.99 nS
  • Display : Backlit LCD Displays 2 Readings With 10,000 Count Resolution
  • Frequency Measurement : 15 HZ - 50 KHZ Sine Wave, 5 HZ - 1 MHZ Logic Level Square Wave
  • Measurement Category : CAT IV, 1000 V
  • Replacement Part : TC-20 Carrying Case, TSG-3 Sure-Grip Test Leads, TPB Bead Temperature Probe
  • Resistance Measurement : 600 OHM, 6, 60, 600 KOHM, 6, 60 MOHM
  • Standard : CAT IV, C/UL US Listed, TRUE RMS, CE Listed
  • Temperature Rating : K Type, -58 To 1832 DEG F (-50 To 1000 DEG C)
  • Type : Digital
  • Voltage Measurement : 60.00, 600.0 MILV, 9.999, 99.99, 999.9 V
  • Lifetime Limited Warranty

Each Unit Includes

  • (1)9V Battery
  • Bead Temperature Probe (400°F / 204°C Max.)
  • Test leads
  • Protective Boot
  • Carrying Case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number DML-430A
Product Name Digital Multimeter Datalogger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
Data Acquisition Input Module; Input/Output Module
User Interface None
View Details