Sauermann +/-1 KPa Diff. Pressure Data Logger w/Bluetooth, brkt & batt 25502

Description
Product Highlights KP320 Differential Pressure Data Logger with Bluetooth (±1000 Pa) Bluetooth communication for smartphones and tablets (Android and IOS) Large storage capacity of 2,000,000 points Fast data downloading: 18,000 points/second Supplied with an anti-theft wall mount with lock Magnetic back for fast and simple mounting Large 2-line LCD screen 2 configurable alarm set points per channel Free, downloadable basic software IP 65 protection
Datasheet
Description
Product Highlights KP320 Differential Pressure Data Logger with Bluetooth (±1000 Pa) Bluetooth communication for smartphones and tablets (Android and IOS) Large storage capacity of 2,000,000 points Fast data downloading: 18,000 points/second Supplied with an anti-theft wall mount with lock Magnetic back for fast and simple mounting Large 2-line LCD screen 2 configurable alarm set points per channel Free, downloadable basic software IP 65 protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
+/-1 KPa Diff. Pressure Data Logger w/Bluetooth, brkt & batt - KP320 - Transcat, Inc.
Rochester, NY, USA
+/-1 KPa Diff. Pressure Data Logger w/Bluetooth, brkt & batt
KP320
+/-1 KPa Diff. Pressure Data Logger w/Bluetooth, brkt & batt KP320
Product Highlights KP320 Differential Pressure Data Logger with Bluetooth (±1000 Pa) Bluetooth communication for smartphones and tablets (Android and IOS) Large storage capacity of 2,000,000 points Fast data downloading: 18,000 points/second Supplied with an anti-theft wall mount with lock Magnetic back for fast and simple mounting Large 2-line LCD screen 2 configurable alarm set points per channel Free, downloadable basic software IP 65 protection

Product Highlights

  • KP320 Differential Pressure Data Logger with Bluetooth (±1000 Pa)
  • Bluetooth communication for smartphones and tablets (Android and IOS)
  • Large storage capacity of 2,000,000 points
  • Fast data downloading: 18,000 points/second
  • Supplied with an anti-theft wall mount with lock
  • Magnetic back for fast and simple mounting
  • Large 2-line LCD screen
  • 2 configurable alarm set points per channel
  • Free, downloadable basic software
  • IP 65 protection
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number KP320
Product Name +/-1 KPa Diff. Pressure Data Logger w/Bluetooth, brkt & batt
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

8AI/11DI/10DO IoT Modbus/OPC UA Ethernet Remote I/O - ADAM-6317-A1 - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage Dry contact Logic level 0: close to GND, Logic level 1: open. Wet Contact Logic level 0: 0~3 VDC, Logic level 1: 10~30 VDC
Frequency 3 kHz
View Details
2 suppliers
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Data Acquisition DAQ Instrument
Form Factor Stand-alone
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-01 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details