AEMC Instruments 8-Channel Data Logger (With LCD) 2134.62

Description
Product Highlights 8 universal analog input channels 8 digital I/Os (individually configured as inputs or outputs) 2 relay outputs (NO, NC and common) RS485 interface (Modbus master or slave) 24VDC output to power up to eight 4 to 20mA transmitters Ethernet interface for LAN and internet use USB-device interface for configuring, monitoring and download USB-host interface for logged data retrieval through a USB flash drive Up to 32 configurable alarms Up to 128 virtual channels Detachable display Up to 100 channels can be logged at a user configurable rate Data downloading through the configuration software or through the freely distributed downloaded DLL Each Unit Includes Software User Manual and drivers also available on CD
Datasheet
Description
Product Highlights 8 universal analog input channels 8 digital I/Os (individually configured as inputs or outputs) 2 relay outputs (NO, NC and common) RS485 interface (Modbus master or slave) 24VDC output to power up to eight 4 to 20mA transmitters Ethernet interface for LAN and internet use USB-device interface for configuring, monitoring and download USB-host interface for logged data retrieval through a USB flash drive Up to 32 configurable alarms Up to 128 virtual channels Detachable display Up to 100 channels can be logged at a user configurable rate Data downloading through the configuration software or through the freely distributed downloaded DLL Each Unit Includes Software User Manual and drivers also available on CD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Channel Data Logger (With LCD) - 2134.62 - Transcat, Inc.
Rochester, NY, USA
8-Channel Data Logger (With LCD)
2134.62
8-Channel Data Logger (With LCD) 2134.62
Product Highlights 8 universal analog input channels 8 digital I/Os (individually configured as inputs or outputs) 2 relay outputs (NO, NC and common) RS485 interface (Modbus master or slave) 24VDC output to power up to eight 4 to 20mA transmitters Ethernet interface for LAN and internet use USB-device interface for configuring, monitoring and download USB-host interface for logged data retrieval through a USB flash drive Up to 32 configurable alarms Up to 128 virtual channels Detachable display Up to 100 channels can be logged at a user configurable rate Data downloading through the configuration software or through the freely distributed downloaded DLL Each Unit Includes Software User Manual and drivers also available on CD

Product Highlights

  • 8 universal analog input channels
  • 8 digital I/Os (individually configured as inputs or outputs)
  • 2 relay outputs (NO, NC and common)
  • RS485 interface (Modbus master or slave)
  • 24VDC output to power up to eight 4 to 20mA transmitters
  • Ethernet interface for LAN and internet use
  • USB-device interface for configuring, monitoring and download
  • USB-host interface for logged data retrieval through a USB flash drive
  • Up to 32 configurable alarms
  • Up to 128 virtual channels
  • Detachable display
  • Up to 100 channels can be logged at a user configurable rate
  • Data downloading through the configuration software or through the freely distributed downloaded DLL

Each Unit Includes

  • Software
  • User Manual and drivers also available on CD
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number 2134.62
Product Name 8-Channel Data Logger (With LCD)
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
8B49 Voltage Output Module - 8B49-07 - Dataforth Corporation
Specs
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details