Dickson Co., Inc. 6"Temperature Chart Recorder w/ Rplcbl.Sensor,Probe,Dig.Display KT6P2

Description
Product Highlights One K-Thermocouple Probe Digital Display 6" Chart (152mm)* User selectable recording times and 8 temperature ranges AC power with battery backup Replaceable Sensors Ambient Operating RH Conditions 0-95% RH non-condensing Ambient Operating Temperature Conditions 32 to 122F (0 to 50C) Approvals RoHS, CE Battery Backup 4AA Battery Back-up. Powers unit for up to 2 days. Battery Life (Avg) 48 Hours (Back-up Only) Calibration Options N100, N300, N400 Channels CH1: Temperature Chart Rotation Speed 24 Hour or 7 Day Dimensions 3.25 x 7.56 x 7.56in Display Dimensions Height 1.18 Display Dimensions Width 0.59 Display Resolution 0.1 Degree from -9.9 to 199.9; 1 Degree resolution above 199 and below 9.9 Display Type LCD Enclosure Rugged Black ABS Case, Polycarbonate Door, Aluminum Dial IP Rating 21 Keypad Functions Power On/Off, Pen Home Mounting Options Free Standing or Wall Mounted Power Cord 6 ft Power Source 120 to 240 VAC, 12 VDC (INTL fittings available); AC Adapter Power Status Indicator LED Indicator Remote Sensor Length 4 Remote Sensor Type 1 K T/C with Mini Connector Response Time 30 Seconds to 63% of Full Scale Temperature Accuracy +/-1.8F from -22 to 122F 3.8F Remaining (+/-1C from -30 to 50C 2.1C Remaining) Temperature Range Help-100 to 0F/C; -50 to 0F/C; -50 to 50F/C; 0 to 50F/C; 0 to 100F/C; 0 to 250F/C; 0 to 500F; 50 to 100F/C Temperature Sensor Remote Probe Unit Weight 5 lbs Units/Pkg 1 Warranty 12-Month Limited Each Unit Includes AC Adapter Red Pen 9V Battery Quick Start Guide 4' Bead-Wire Probe *Charts sold separately
Description
Product Highlights One K-Thermocouple Probe Digital Display 6" Chart (152mm)* User selectable recording times and 8 temperature ranges AC power with battery backup Replaceable Sensors Ambient Operating RH Conditions 0-95% RH non-condensing Ambient Operating Temperature Conditions 32 to 122F (0 to 50C) Approvals RoHS, CE Battery Backup 4AA Battery Back-up. Powers unit for up to 2 days. Battery Life (Avg) 48 Hours (Back-up Only) Calibration Options N100, N300, N400 Channels CH1: Temperature Chart Rotation Speed 24 Hour or 7 Day Dimensions 3.25 x 7.56 x 7.56in Display Dimensions Height 1.18 Display Dimensions Width 0.59 Display Resolution 0.1 Degree from -9.9 to 199.9; 1 Degree resolution above 199 and below 9.9 Display Type LCD Enclosure Rugged Black ABS Case, Polycarbonate Door, Aluminum Dial IP Rating 21 Keypad Functions Power On/Off, Pen Home Mounting Options Free Standing or Wall Mounted Power Cord 6 ft Power Source 120 to 240 VAC, 12 VDC (INTL fittings available); AC Adapter Power Status Indicator LED Indicator Remote Sensor Length 4 Remote Sensor Type 1 K T/C with Mini Connector Response Time 30 Seconds to 63% of Full Scale Temperature Accuracy +/-1.8F from -22 to 122F 3.8F Remaining (+/-1C from -30 to 50C 2.1C Remaining) Temperature Range Help-100 to 0F/C; -50 to 0F/C; -50 to 50F/C; 0 to 50F/C; 0 to 100F/C; 0 to 250F/C; 0 to 500F; 50 to 100F/C Temperature Sensor Remote Probe Unit Weight 5 lbs Units/Pkg 1 Warranty 12-Month Limited Each Unit Includes AC Adapter Red Pen 9V Battery Quick Start Guide 4' Bead-Wire Probe *Charts sold separately

Suppliers

Company
Product
Description
Supplier Links
6
Rochester, NY, USA
6"Temperature Chart Recorder w/ Rplcbl.Sensor,Probe,Dig.Display
KT6P2
6"Temperature Chart Recorder w/ Rplcbl.Sensor,Probe,Dig.Display KT6P2
Product Highlights One K-Thermocouple Probe Digital Display 6" Chart (152mm)* User selectable recording times and 8 temperature ranges AC power with battery backup Replaceable Sensors Ambient Operating RH Conditions 0-95% RH non-condensing Ambient Operating Temperature Conditions 32 to 122F (0 to 50C) Approvals RoHS, CE Battery Backup 4AA Battery Back-up. Powers unit for up to 2 days. Battery Life (Avg) 48 Hours (Back-up Only) Calibration Options N100, N300, N400 Channels CH1: Temperature Chart Rotation Speed 24 Hour or 7 Day Dimensions 3.25 x 7.56 x 7.56in Display Dimensions Height 1.18 Display Dimensions Width 0.59 Display Resolution 0.1 Degree from -9.9 to 199.9; 1 Degree resolution above 199 and below 9.9 Display Type LCD Enclosure Rugged Black ABS Case, Polycarbonate Door, Aluminum Dial IP Rating 21 Keypad Functions Power On/Off, Pen Home Mounting Options Free Standing or Wall Mounted Power Cord 6 ft Power Source 120 to 240 VAC, 12 VDC (INTL fittings available); AC Adapter Power Status Indicator LED Indicator Remote Sensor Length 4 Remote Sensor Type 1 K T/C with Mini Connector Response Time 30 Seconds to 63% of Full Scale Temperature Accuracy +/-1.8F from -22 to 122F 3.8F Remaining (+/-1C from -30 to 50C 2.1C Remaining) Temperature Range Help-100 to 0F/C; -50 to 0F/C; -50 to 50F/C; 0 to 50F/C; 0 to 100F/C; 0 to 250F/C; 0 to 500F; 50 to 100F/C Temperature Sensor Remote Probe Unit Weight 5 lbs Units/Pkg 1 Warranty 12-Month Limited Each Unit Includes AC Adapter Red Pen 9V Battery Quick Start Guide 4' Bead-Wire Probe *Charts sold separately

Product Highlights

  • One K-Thermocouple Probe
  • Digital Display
  • 6" Chart (152mm)*
  • User selectable recording times and 8 temperature ranges
  • AC power with battery backup
  • Replaceable Sensors
  • Ambient Operating RH Conditions 0-95% RH non-condensing
  • Ambient Operating Temperature Conditions 32 to 122F (0 to 50C)
  • Approvals RoHS, CE
  • Battery Backup 4AA Battery Back-up. Powers unit for up to 2 days.
  • Battery Life (Avg) 48 Hours (Back-up Only)
  • Calibration Options N100, N300, N400
  • Channels CH1: Temperature
  • Chart Rotation Speed 24 Hour or 7 Day
  • Dimensions 3.25 x 7.56 x 7.56in
  • Display Dimensions Height 1.18
  • Display Dimensions Width 0.59
  • Display Resolution 0.1 Degree from -9.9 to 199.9; 1 Degree resolution above 199 and below 9.9
  • Display Type LCD
  • Enclosure Rugged Black ABS Case, Polycarbonate Door, Aluminum Dial
  • IP Rating 21
  • Keypad Functions Power On/Off, Pen Home
  • Mounting Options Free Standing or Wall Mounted
  • Power Cord 6 ft
  • Power Source 120 to 240 VAC, 12 VDC (INTL fittings available); AC Adapter
  • Power Status Indicator LED Indicator
  • Remote Sensor Length 4
  • Remote Sensor Type 1 K T/C with Mini Connector
  • Response Time 30 Seconds to 63% of Full Scale
  • Temperature Accuracy +/-1.8F from -22 to 122F 3.8F Remaining (+/-1C from -30 to 50C 2.1C Remaining)
  • Temperature Range Help-100 to 0F/C; -50 to 0F/C; -50 to 50F/C; 0 to 50F/C; 0 to 100F/C; 0 to 250F/C; 0 to 500F; 50 to 100F/C
  • Temperature Sensor Remote Probe
  • Unit Weight 5 lbs
  • Units/Pkg 1
  • Warranty 12-Month Limited

Each Unit Includes

  • AC Adapter
  • Red Pen
  • 9V Battery
  • Quick Start Guide
  • 4' Bead-Wire Probe
  • *Charts sold separately
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number KT6P2
Product Name 6"Temperature Chart Recorder w/ Rplcbl.Sensor,Probe,Dig.Display
Data Acquisition Chart Recorder
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-PCI-1710U-DE-ND - DigiKey
Specs
Outputs Analog Voltage Output
Resolution 12 bits
DC Voltage 10V
View Details
Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-06 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details