Extech Air Quality CO2 Meter Datalogger CO250

Description
Product Highlights Measures Carbon Dioxide (CO2) , Temperature, Humidity, Dew Point, and Wet Bulb Checks for Carbon Dioxide (CO2) concentrations Calculates statistical weighted averages of TWA (8 hour time weighted average) and STEL (15 minute short term exposure limit) Maintenance free NDIR (non-dispersive infrared) CO2 sensor Measurement ranges: CO2: 0 to 5,000ppm, Temperature: -14 to 140°F (-10 to 60°C), Humidity: 0.0 to 99.9% User programmable audible alarm Backlit triple LCD display Built-in RS-232 interface for capturing readings on PC Data acquisition software and cable included to record and document CO2, Humidity and Temperature data Optional 33% and 75% RH calibration bottles Each Unit Includes Software and cable 4 AA batteries Carrying case
Datasheet
Description
Product Highlights Measures Carbon Dioxide (CO2) , Temperature, Humidity, Dew Point, and Wet Bulb Checks for Carbon Dioxide (CO2) concentrations Calculates statistical weighted averages of TWA (8 hour time weighted average) and STEL (15 minute short term exposure limit) Maintenance free NDIR (non-dispersive infrared) CO2 sensor Measurement ranges: CO2: 0 to 5,000ppm, Temperature: -14 to 140°F (-10 to 60°C), Humidity: 0.0 to 99.9% User programmable audible alarm Backlit triple LCD display Built-in RS-232 interface for capturing readings on PC Data acquisition software and cable included to record and document CO2, Humidity and Temperature data Optional 33% and 75% RH calibration bottles Each Unit Includes Software and cable 4 AA batteries Carrying case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Quality CO2 Meter Datalogger - CO250 - Transcat, Inc.
Rochester, NY, USA
Air Quality CO2 Meter Datalogger
CO250
Air Quality CO2 Meter Datalogger CO250
Product Highlights Measures Carbon Dioxide (CO2) , Temperature, Humidity, Dew Point, and Wet Bulb Checks for Carbon Dioxide (CO2) concentrations Calculates statistical weighted averages of TWA (8 hour time weighted average) and STEL (15 minute short term exposure limit) Maintenance free NDIR (non-dispersive infrared) CO2 sensor Measurement ranges: CO2: 0 to 5,000ppm, Temperature: -14 to 140°F (-10 to 60°C), Humidity: 0.0 to 99.9% User programmable audible alarm Backlit triple LCD display Built-in RS-232 interface for capturing readings on PC Data acquisition software and cable included to record and document CO2, Humidity and Temperature data Optional 33% and 75% RH calibration bottles Each Unit Includes Software and cable 4 AA batteries Carrying case

Product Highlights

  • Measures Carbon Dioxide (CO2) , Temperature, Humidity, Dew Point, and Wet Bulb
  • Checks for Carbon Dioxide (CO2) concentrations
  • Calculates statistical weighted averages of TWA (8 hour time weighted average) and STEL (15 minute short term exposure limit)
  • Maintenance free NDIR (non-dispersive infrared) CO2 sensor
  • Measurement ranges: CO2: 0 to 5,000ppm, Temperature: -14 to 140°F (-10 to 60°C), Humidity: 0.0 to 99.9%
  • User programmable audible alarm
  • Backlit triple LCD display
  • Built-in RS-232 interface for capturing readings on PC
  • Data acquisition software and cable included to record and document CO2, Humidity and Temperature data
  • Optional 33% and 75% RH calibration bottles

Each Unit Includes

  • Software and cable
  • 4 AA batteries
  • Carrying case
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number CO250
Product Name Air Quality CO2 Meter Datalogger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Actuator Hub - AHC 072 - STEGO
Specs
Data Acquisition Input/Output Module
View Details