AEMC Instruments 2-Channel DataLogger w/LCD 2153.51

Description
Features Current and Voltage data logger (4-20mA, ±100mV, ±1V, ±10V) user selectable Event counter, dry contact closure and logical level (pulse) detection Real-time display of measurements Includes FREE DataView® software for data storage, real-time display, analysis & report generation Wireless Bluetooth communication Applications Determine machinery run or down times Determine event sequencing Count events and records Record event duration Machine load monitoring Record process variables Product Includes 6ft USB cable US 120V wall-to-wall USB plug 6 Pin screw terminal block 2 x AA terminal block NiMH batteries Quick start guide USB stick containing DataView® software and a user manual
Datasheet
Description
Features Current and Voltage data logger (4-20mA, ±100mV, ±1V, ±10V) user selectable Event counter, dry contact closure and logical level (pulse) detection Real-time display of measurements Includes FREE DataView® software for data storage, real-time display, analysis & report generation Wireless Bluetooth communication Applications Determine machinery run or down times Determine event sequencing Count events and records Record event duration Machine load monitoring Record process variables Product Includes 6ft USB cable US 120V wall-to-wall USB plug 6 Pin screw terminal block 2 x AA terminal block NiMH batteries Quick start guide USB stick containing DataView® software and a user manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Channel DataLogger w/LCD - 2153.51 - Transcat, Inc.
Rochester, NY, USA
2-Channel DataLogger w/LCD
2153.51
2-Channel DataLogger w/LCD 2153.51
Features Current and Voltage data logger (4-20mA, ±100mV, ±1V, ±10V) user selectable Event counter, dry contact closure and logical level (pulse) detection Real-time display of measurements Includes FREE DataView® software for data storage, real-time display, analysis & report generation Wireless Bluetooth communication Applications Determine machinery run or down times Determine event sequencing Count events and records Record event duration Machine load monitoring Record process variables Product Includes 6ft USB cable US 120V wall-to-wall USB plug 6 Pin screw terminal block 2 x AA terminal block NiMH batteries Quick start guide USB stick containing DataView® software and a user manual

Features

  • Current and Voltage data logger (4-20mA, ±100mV, ±1V, ±10V) user selectable
  • Event counter, dry contact closure and logical level (pulse) detection
  • Real-time display of measurements
  • Includes FREE DataView® software for data storage, real-time display, analysis & report generation
  • Wireless Bluetooth communication


Applications

  • Determine machinery run or down times
  • Determine event sequencing
  • Count events and records
  • Record event duration
  • Machine load monitoring
  • Record process variables

Product Includes

  • 6ft USB cable
  • US 120V wall-to-wall USB plug
  • 6 Pin screw terminal block
  • 2 x AA terminal block NiMH batteries
  • Quick start guide
  • USB stick containing DataView® software and a user manual
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number 2153.51
Product Name 2-Channel DataLogger w/LCD
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Data Acquisition Input/Output Module
Agency Approval CE, EAC, UKCA
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details