AEMC Instruments Power & Energy Logger w/4 196A- 24-BK(WP IP67,DataView Software 2137.59

Description
Product Highlights Waterproof IP67 rated including the current sensors 5 voltage and 4 current measurement inputs Measures volts, amps, watts, VARs, kWh, power factor and harmonics out to the 50th Track energy costs including time of use Wi-Fi, Bluetooth Class 1, USB, LAN and Ethernet communication built in Powered from phase inputs up to 1000VAC or from a wall receptacle User selectable storage rates and demand intervals Pole mountable Can be configured directly from the front panel, through the DataView® control panel or the free Android App Satisfies the recommendations of NEC 220.87 Minimal programming required Automatic recognition of the connected current sensors/probes 1000V CAT IV DataView® software for data storage, real-time display, analysis and report generation Each Unit Includes Four 196A-24-BK AmpFlex Sensors (Waterproof IP67)
Datasheet
Description
Product Highlights Waterproof IP67 rated including the current sensors 5 voltage and 4 current measurement inputs Measures volts, amps, watts, VARs, kWh, power factor and harmonics out to the 50th Track energy costs including time of use Wi-Fi, Bluetooth Class 1, USB, LAN and Ethernet communication built in Powered from phase inputs up to 1000VAC or from a wall receptacle User selectable storage rates and demand intervals Pole mountable Can be configured directly from the front panel, through the DataView® control panel or the free Android App Satisfies the recommendations of NEC 220.87 Minimal programming required Automatic recognition of the connected current sensors/probes 1000V CAT IV DataView® software for data storage, real-time display, analysis and report generation Each Unit Includes Four 196A-24-BK AmpFlex Sensors (Waterproof IP67)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power & Energy Logger w/4 196A- 24-BK(WP IP67,DataView Software - 2137.59 - Transcat, Inc.
Rochester, NY, USA
Power & Energy Logger w/4 196A- 24-BK(WP IP67,DataView Software
2137.59
Power & Energy Logger w/4 196A- 24-BK(WP IP67,DataView Software 2137.59
Product Highlights Waterproof IP67 rated including the current sensors 5 voltage and 4 current measurement inputs Measures volts, amps, watts, VARs, kWh, power factor and harmonics out to the 50th Track energy costs including time of use Wi-Fi, Bluetooth Class 1, USB, LAN and Ethernet communication built in Powered from phase inputs up to 1000VAC or from a wall receptacle User selectable storage rates and demand intervals Pole mountable Can be configured directly from the front panel, through the DataView® control panel or the free Android App Satisfies the recommendations of NEC 220.87 Minimal programming required Automatic recognition of the connected current sensors/probes 1000V CAT IV DataView® software for data storage, real-time display, analysis and report generation Each Unit Includes Four 196A-24-BK AmpFlex Sensors (Waterproof IP67)

Product Highlights

  • Waterproof IP67 rated including the current sensors
  • 5 voltage and 4 current measurement inputs
  • Measures volts, amps, watts, VARs, kWh, power factor and harmonics out to the 50th
  • Track energy costs including time of use
  • Wi-Fi, Bluetooth Class 1, USB, LAN and Ethernet communication built in
  • Powered from phase inputs up to 1000VAC or from a wall receptacle
  • User selectable storage rates and demand intervals
  • Pole mountable
  • Can be configured directly from the front panel, through the DataView® control panel or the free Android App
  • Satisfies the recommendations of NEC 220.87
  • Minimal programming required
  • Automatic recognition of the connected current sensors/probes
  • 1000V CAT IV
  • DataView® software for data storage, real-time display, analysis and report generation

Each Unit Includes

  • Four 196A-24-BK AmpFlex Sensors (Waterproof IP67)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number 2137.59
Product Name Power & Energy Logger w/4 196A- 24-BK(WP IP67,DataView Software
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

8-Thermocouple IoT Modbus/SNMP/MQTT Ethernet Remote I/O - ADAM-6018+-D - Advantech
Specs
Data Acquisition Input/Output Module
Sampling Frequency 0.0100 kHz
DC Voltage 10~30 VDC
View Details
2 suppliers
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
8B35 Linearized 4-Wire RTD Input Module - 8B35-04 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Excitation Current
View Details