Dickson Co., Inc. Pressure 8"Chart Recorder,0-300 PSI,7-day w/Splash-Proof Case PW866

Description
Product Highlights 0-300 PSI, 7-Day Splashproof case with IP66 rating Corrosion resistant case Single AA battery operation Ambient Operating RH Conditions 0-95% RH non-condensing Ambient Operating Temperature Conditions -22 to 122F (-30 to 50C) Battery Life (Avg) 1 Year Calibration Options N100, N300 Channels CH1: Pressure Chart Rotation Speed 7 Day Dimensions 3.6 x 10.3 x 9.5in Enclosure Plastic NEMA-4 Case with Window in Door. Fitting 1/4" NPT Thread, 5/8" Hex IP Rating 66 Mounting Options Stem or Wall Mount (With Keyhole) Power Source Battery; One AA Battery (User Replaceable) Pressure Accuracy 2% of Full Scale Pressure Range 0 to 300PSI Response Time 1 to 5 Seconds Unit Weight 9 lbs Units/Pkg 1 Warranty 12 Month Limited Each Unit Includes One AA Battery Red Pen Quick Start Guide *Charts sold separately
Description
Product Highlights 0-300 PSI, 7-Day Splashproof case with IP66 rating Corrosion resistant case Single AA battery operation Ambient Operating RH Conditions 0-95% RH non-condensing Ambient Operating Temperature Conditions -22 to 122F (-30 to 50C) Battery Life (Avg) 1 Year Calibration Options N100, N300 Channels CH1: Pressure Chart Rotation Speed 7 Day Dimensions 3.6 x 10.3 x 9.5in Enclosure Plastic NEMA-4 Case with Window in Door. Fitting 1/4" NPT Thread, 5/8" Hex IP Rating 66 Mounting Options Stem or Wall Mount (With Keyhole) Power Source Battery; One AA Battery (User Replaceable) Pressure Accuracy 2% of Full Scale Pressure Range 0 to 300PSI Response Time 1 to 5 Seconds Unit Weight 9 lbs Units/Pkg 1 Warranty 12 Month Limited Each Unit Includes One AA Battery Red Pen Quick Start Guide *Charts sold separately

Suppliers

Company
Product
Description
Supplier Links
Pressure 8
Rochester, NY, USA
Pressure 8"Chart Recorder,0-300 PSI,7-day w/Splash-Proof Case
PW866
Pressure 8"Chart Recorder,0-300 PSI,7-day w/Splash-Proof Case PW866
Product Highlights 0-300 PSI, 7-Day Splashproof case with IP66 rating Corrosion resistant case Single AA battery operation Ambient Operating RH Conditions 0-95% RH non-condensing Ambient Operating Temperature Conditions -22 to 122F (-30 to 50C) Battery Life (Avg) 1 Year Calibration Options N100, N300 Channels CH1: Pressure Chart Rotation Speed 7 Day Dimensions 3.6 x 10.3 x 9.5in Enclosure Plastic NEMA-4 Case with Window in Door. Fitting 1/4" NPT Thread, 5/8" Hex IP Rating 66 Mounting Options Stem or Wall Mount (With Keyhole) Power Source Battery; One AA Battery (User Replaceable) Pressure Accuracy 2% of Full Scale Pressure Range 0 to 300PSI Response Time 1 to 5 Seconds Unit Weight 9 lbs Units/Pkg 1 Warranty 12 Month Limited Each Unit Includes One AA Battery Red Pen Quick Start Guide *Charts sold separately

Product Highlights

  • 0-300 PSI, 7-Day
  • Splashproof case with IP66 rating
  • Corrosion resistant case
  • Single AA battery operation
  • Ambient Operating RH Conditions 0-95% RH non-condensing
  • Ambient Operating Temperature Conditions -22 to 122F (-30 to 50C)
  • Battery Life (Avg) 1 Year
  • Calibration Options N100, N300
  • Channels CH1: Pressure
  • Chart Rotation Speed 7 Day
  • Dimensions 3.6 x 10.3 x 9.5in
  • Enclosure Plastic NEMA-4 Case with Window in Door.
  • Fitting 1/4" NPT Thread, 5/8" Hex
  • IP Rating 66
  • Mounting Options Stem or Wall Mount (With Keyhole)
  • Power Source Battery; One AA Battery (User Replaceable)
  • Pressure Accuracy 2% of Full Scale
  • Pressure Range 0 to 300PSI
  • Response Time 1 to 5 Seconds
  • Unit Weight 9 lbs
  • Units/Pkg 1
  • Warranty 12 Month Limited

Each Unit Includes

  • One AA Battery
  • Red Pen
  • Quick Start Guide
  • *Charts sold separately
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number PW866
Product Name Pressure 8"Chart Recorder,0-300 PSI,7-day w/Splash-Proof Case
Data Acquisition Chart Recorder
Unlock Full Specs
to access all available technical data

Similar Products

7RTD IoT Modbus Ethernet Remote I/O - ADAM-6015-DE - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage 10~30 VDC
Inputs RTD Input; Pt 100, Pt 1000, Balco 500, Ni 518
View Details
2 suppliers
Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
8B39 Current Output Module - 8B39-01 - Dataforth Corporation
Specs
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Outputs Analog Current Output
View Details