Dickson Co., Inc. TH8 Chart recorder, no display replaceable sensor for temp/hum TH8P0

Description
Product Highlights 8" Chart (203mm) Battery Operation User selectable recording times and temperature ranges Ambient Operating RH Conditions 0-95% RH non-condensing Ambient Operating Temperature Conditions 32 to 120F (0 to 50C) Approvals CE Calibration Options N100, N300, N400 Channels CH1: Temperature, CH2: Humidity Chart Rotation Speed 24 Hour or 7 Day Dew Point Accuracy +/-3.6F from 30 to 95% RH (Calculated) (+/-2C from 30 to 95% RH (Calculated)) Dew Point Range 32 to 122F (0 to 50C) Dimensions 3.1 x 9.2 x 9.2in Display Resolution 0.1 Enclosure Rugged Black ABS Case, Polycarbonate Door, Aluminum Dial Humidity Accuracy +/-2% RH from 0 to 60%; +/-3% RH from 60 to 95% Humidity Range 0-95% RH non-condensing Humidity Sensor Type Field Replaceable IP Rating 20 Keypad Functions Power On/Off, Pen Home Mounting Options Free Standing or Wall Mount (With Keyhole) Power Source Battery; Four AA Batteries (User Replaceable) Power Status Indicator LED Indicator Response Time 5 Minutes to 63% of Full Scale Temperature Accuracy +/-1.8F from 32 to 120F (+/-1C from 0 to 50C) Temperature Range 32 to 120F (0 to 50C) Unit Weight 9 lbs Units/Pkg 1 Warranty 12-Month Limited Each Unit Includes Four AA Batteries Red and Blue Pen and Quick Start Guide *Charts sold separately
Description
Product Highlights 8" Chart (203mm) Battery Operation User selectable recording times and temperature ranges Ambient Operating RH Conditions 0-95% RH non-condensing Ambient Operating Temperature Conditions 32 to 120F (0 to 50C) Approvals CE Calibration Options N100, N300, N400 Channels CH1: Temperature, CH2: Humidity Chart Rotation Speed 24 Hour or 7 Day Dew Point Accuracy +/-3.6F from 30 to 95% RH (Calculated) (+/-2C from 30 to 95% RH (Calculated)) Dew Point Range 32 to 122F (0 to 50C) Dimensions 3.1 x 9.2 x 9.2in Display Resolution 0.1 Enclosure Rugged Black ABS Case, Polycarbonate Door, Aluminum Dial Humidity Accuracy +/-2% RH from 0 to 60%; +/-3% RH from 60 to 95% Humidity Range 0-95% RH non-condensing Humidity Sensor Type Field Replaceable IP Rating 20 Keypad Functions Power On/Off, Pen Home Mounting Options Free Standing or Wall Mount (With Keyhole) Power Source Battery; Four AA Batteries (User Replaceable) Power Status Indicator LED Indicator Response Time 5 Minutes to 63% of Full Scale Temperature Accuracy +/-1.8F from 32 to 120F (+/-1C from 0 to 50C) Temperature Range 32 to 120F (0 to 50C) Unit Weight 9 lbs Units/Pkg 1 Warranty 12-Month Limited Each Unit Includes Four AA Batteries Red and Blue Pen and Quick Start Guide *Charts sold separately

Suppliers

Company
Product
Description
Supplier Links
TH8 Chart recorder, no display replaceable sensor for temp/hum - TH8P0 - Transcat, Inc.
Rochester, NY, USA
TH8 Chart recorder, no display replaceable sensor for temp/hum
TH8P0
TH8 Chart recorder, no display replaceable sensor for temp/hum TH8P0
Product Highlights 8" Chart (203mm) Battery Operation User selectable recording times and temperature ranges Ambient Operating RH Conditions 0-95% RH non-condensing Ambient Operating Temperature Conditions 32 to 120F (0 to 50C) Approvals CE Calibration Options N100, N300, N400 Channels CH1: Temperature, CH2: Humidity Chart Rotation Speed 24 Hour or 7 Day Dew Point Accuracy +/-3.6F from 30 to 95% RH (Calculated) (+/-2C from 30 to 95% RH (Calculated)) Dew Point Range 32 to 122F (0 to 50C) Dimensions 3.1 x 9.2 x 9.2in Display Resolution 0.1 Enclosure Rugged Black ABS Case, Polycarbonate Door, Aluminum Dial Humidity Accuracy +/-2% RH from 0 to 60%; +/-3% RH from 60 to 95% Humidity Range 0-95% RH non-condensing Humidity Sensor Type Field Replaceable IP Rating 20 Keypad Functions Power On/Off, Pen Home Mounting Options Free Standing or Wall Mount (With Keyhole) Power Source Battery; Four AA Batteries (User Replaceable) Power Status Indicator LED Indicator Response Time 5 Minutes to 63% of Full Scale Temperature Accuracy +/-1.8F from 32 to 120F (+/-1C from 0 to 50C) Temperature Range 32 to 120F (0 to 50C) Unit Weight 9 lbs Units/Pkg 1 Warranty 12-Month Limited Each Unit Includes Four AA Batteries Red and Blue Pen and Quick Start Guide *Charts sold separately

Product Highlights

  • 8" Chart (203mm)
  • Battery Operation
  • User selectable recording times and temperature ranges
  • Ambient Operating RH Conditions 0-95% RH non-condensing
  • Ambient Operating Temperature Conditions 32 to 120F (0 to 50C)
  • Approvals CE
  • Calibration Options N100, N300, N400
  • Channels CH1: Temperature, CH2: Humidity
  • Chart Rotation Speed 24 Hour or 7 Day
  • Dew Point Accuracy +/-3.6F from 30 to 95% RH (Calculated) (+/-2C from 30 to 95% RH (Calculated))
  • Dew Point Range 32 to 122F (0 to 50C)
  • Dimensions 3.1 x 9.2 x 9.2in
  • Display Resolution 0.1
  • Enclosure Rugged Black ABS Case, Polycarbonate Door, Aluminum Dial
  • Humidity Accuracy +/-2% RH from 0 to 60%; +/-3% RH from 60 to 95%
  • Humidity Range 0-95% RH non-condensing
  • Humidity Sensor Type Field Replaceable
  • IP Rating 20
  • Keypad Functions Power On/Off, Pen Home
  • Mounting Options Free Standing or Wall Mount (With Keyhole)
  • Power Source Battery; Four AA Batteries (User Replaceable)
  • Power Status Indicator LED Indicator
  • Response Time 5 Minutes to 63% of Full Scale
  • Temperature Accuracy +/-1.8F from 32 to 120F (+/-1C from 0 to 50C)
  • Temperature Range 32 to 120F (0 to 50C)
  • Unit Weight 9 lbs
  • Units/Pkg 1
  • Warranty 12-Month Limited

Each Unit Includes

  • Four AA Batteries
  • Red and Blue Pen and Quick Start Guide
  • *Charts sold separately
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number TH8P0
Product Name TH8 Chart recorder, no display replaceable sensor for temp/hum
Data Acquisition Chart Recorder
Unlock Full Specs
to access all available technical data

Similar Products

4DI/4DO 2.4G WiFi IoT Wireless I/O - WISE40502201-T - Advantech
Specs
Data Acquisition Input/Output Module
Form Factor DIN Rail; DIN-rail, Wall, Stack
DC Voltage 10~30 VDC
View Details
Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
8B47 Linearized Thermocouple Input Modules - 8B47J-01 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details