Extech CO2/Humidity/Temperature Datalogger SD800

Description
Product Highlights Checks for Carbon Dioxide (CO2) concentrations Maintenance free dual wavelength NDIR (non-dispersive infrared) CO2 sensor Triple LCD simultaneously displays CO2, Temperature and Relative Humidity Measurement ranges: CO2 - 0 to 4,000ppm; Temperature - 32 to 122°F (0 to 50°C); Humidity - 10 to 90%RH Datalogger stores readings on an SD card in Excel® format for easy transfer to a PC Selectable data sampling rate: 5, 10, 30, 60, 120, 300, 600 seconds or Auto Each Unit Includes Six AAA batteries 2G SD memory card Universal AC adaptor Mounting bracket
Datasheet
Description
Product Highlights Checks for Carbon Dioxide (CO2) concentrations Maintenance free dual wavelength NDIR (non-dispersive infrared) CO2 sensor Triple LCD simultaneously displays CO2, Temperature and Relative Humidity Measurement ranges: CO2 - 0 to 4,000ppm; Temperature - 32 to 122°F (0 to 50°C); Humidity - 10 to 90%RH Datalogger stores readings on an SD card in Excel® format for easy transfer to a PC Selectable data sampling rate: 5, 10, 30, 60, 120, 300, 600 seconds or Auto Each Unit Includes Six AAA batteries 2G SD memory card Universal AC adaptor Mounting bracket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CO2/Humidity/Temperature Datalogger - SD800 - Transcat, Inc.
Rochester, NY, USA
CO2/Humidity/Temperature Datalogger
SD800
CO2/Humidity/Temperature Datalogger SD800
Product Highlights Checks for Carbon Dioxide (CO2) concentrations Maintenance free dual wavelength NDIR (non-dispersive infrared) CO2 sensor Triple LCD simultaneously displays CO2, Temperature and Relative Humidity Measurement ranges: CO2 - 0 to 4,000ppm; Temperature - 32 to 122°F (0 to 50°C); Humidity - 10 to 90%RH Datalogger stores readings on an SD card in Excel® format for easy transfer to a PC Selectable data sampling rate: 5, 10, 30, 60, 120, 300, 600 seconds or Auto Each Unit Includes Six AAA batteries 2G SD memory card Universal AC adaptor Mounting bracket

Product Highlights

  • Checks for Carbon Dioxide (CO2) concentrations
  • Maintenance free dual wavelength NDIR (non-dispersive infrared) CO2 sensor
  • Triple LCD simultaneously displays CO2, Temperature and Relative Humidity
  • Measurement ranges: CO2 - 0 to 4,000ppm; Temperature - 32 to 122°F (0 to 50°C); Humidity - 10 to 90%RH
  • Datalogger stores readings on an SD card in Excel® format for easy transfer to a PC
  • Selectable data sampling rate: 5, 10, 30, 60, 120, 300, 600 seconds or Auto

Each Unit Includes

  • Six AAA batteries
  • 2G SD memory card
  • Universal AC adaptor
  • Mounting bracket
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number SD800
Product Name CO2/Humidity/Temperature Datalogger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

100 kS/s, 12-bit, 32-ch Isolated Analog Input Universal PCI Card - PCI-1713U-BE - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 100 kHz
Resolution 12 bits
View Details
2 suppliers
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Data Acquisition DAQ Instrument
Form Factor Stand-alone
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Analog Input Module; Type K Thermocouple, 8-ch - MAQ20-KTC - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor DIN Rail
User Interface None
View Details