Extech Hot Wire CFM Thermo- Anemometer/Datalogger SDL350

Description
Product Highlights Air Velocity/Air Flow meter with telescoping probe designed to fit into HVAC ducts and other small openings Telescoping probe extends up to 7.05ft (215cm) maximum length with cable Adjustable data sampling rate Stores 99 readings manually and 20M readings via 2G SD card Type K/J Thermocouple input for high temperature measurements Large (9999 count) LCD displays Air Velocity or Air Flow and Temperature simultaneously Record/Recall MIN, MAX, Data Hold and Auto power off Built-in PC interface Each Unit Includes 6 x AA batteries SD card Telescoping probe with cable Hard carrying case
Datasheet
Description
Product Highlights Air Velocity/Air Flow meter with telescoping probe designed to fit into HVAC ducts and other small openings Telescoping probe extends up to 7.05ft (215cm) maximum length with cable Adjustable data sampling rate Stores 99 readings manually and 20M readings via 2G SD card Type K/J Thermocouple input for high temperature measurements Large (9999 count) LCD displays Air Velocity or Air Flow and Temperature simultaneously Record/Recall MIN, MAX, Data Hold and Auto power off Built-in PC interface Each Unit Includes 6 x AA batteries SD card Telescoping probe with cable Hard carrying case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hot Wire CFM Thermo- Anemometer/Datalogger - SDL350 - Transcat, Inc.
Rochester, NY, USA
Hot Wire CFM Thermo- Anemometer/Datalogger
SDL350
Hot Wire CFM Thermo- Anemometer/Datalogger SDL350
Product Highlights Air Velocity/Air Flow meter with telescoping probe designed to fit into HVAC ducts and other small openings Telescoping probe extends up to 7.05ft (215cm) maximum length with cable Adjustable data sampling rate Stores 99 readings manually and 20M readings via 2G SD card Type K/J Thermocouple input for high temperature measurements Large (9999 count) LCD displays Air Velocity or Air Flow and Temperature simultaneously Record/Recall MIN, MAX, Data Hold and Auto power off Built-in PC interface Each Unit Includes 6 x AA batteries SD card Telescoping probe with cable Hard carrying case

Product Highlights

  • Air Velocity/Air Flow meter with telescoping probe designed to fit into HVAC ducts and other small openings
  • Telescoping probe extends up to 7.05ft (215cm) maximum length with cable
  • Adjustable data sampling rate
  • Stores 99 readings manually and 20M readings via 2G SD card
  • Type K/J Thermocouple input for high temperature measurements
  • Large (9999 count) LCD displays Air Velocity or Air Flow and Temperature simultaneously
  • Record/Recall MIN, MAX, Data Hold and Auto power off
  • Built-in PC interface

Each Unit Includes

  • 6 x AA batteries
  • SD card
  • Telescoping probe with cable
  • Hard carrying case
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number SDL350
Product Name Hot Wire CFM Thermo- Anemometer/Datalogger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
IO-Link Converter - IOC 074 - STEGO
Specs
Data Acquisition Input/Output Module
View Details