Transcat, Inc. Four Channel Pulse Input Data Logger w/Extended Memory UX120-017M

Description
Product Highlights The HOBO UX120 Pulse Logger is a highly versatile, 4-channel energy data logger that combines the functionality of four separate data loggers into one compact unit. It enables energy management professionals – from energy auditors to building commissioners – to easily track building energy consumption, equipment runtimes, and water and gas flow rates. The HOBO UX120 Pulse Logger is available in a standard memory model (UX120-017) capable of 500,000 measurements and an expanded memory version (UX120-017M) capable of over 4,000,000 measurements. Simultaneously measures and records pulse signals, events, state changes, and runtimes Stores up to over 4 million measurements, enabling longer deployments with fewer site visits Maximum pulse rate – 120 Hz Pulse input range – 0 to 24VDC Streamlines deployment via a range of start/stop options, logger status LEDs, and high-speed USB 2.0 data offload Works with Onset's Energy & Power Meter to measure Power Factor (PF), Reactive Power (VAR), Watt Hours (Wh), and more.
Datasheet
Description
Product Highlights The HOBO UX120 Pulse Logger is a highly versatile, 4-channel energy data logger that combines the functionality of four separate data loggers into one compact unit. It enables energy management professionals – from energy auditors to building commissioners – to easily track building energy consumption, equipment runtimes, and water and gas flow rates. The HOBO UX120 Pulse Logger is available in a standard memory model (UX120-017) capable of 500,000 measurements and an expanded memory version (UX120-017M) capable of over 4,000,000 measurements. Simultaneously measures and records pulse signals, events, state changes, and runtimes Stores up to over 4 million measurements, enabling longer deployments with fewer site visits Maximum pulse rate – 120 Hz Pulse input range – 0 to 24VDC Streamlines deployment via a range of start/stop options, logger status LEDs, and high-speed USB 2.0 data offload Works with Onset's Energy & Power Meter to measure Power Factor (PF), Reactive Power (VAR), Watt Hours (Wh), and more.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Four Channel Pulse Input Data Logger w/Extended Memory - UX120-017M - Transcat, Inc.
Rochester, NY, USA
Four Channel Pulse Input Data Logger w/Extended Memory
UX120-017M
Four Channel Pulse Input Data Logger w/Extended Memory UX120-017M
Product Highlights The HOBO UX120 Pulse Logger is a highly versatile, 4-channel energy data logger that combines the functionality of four separate data loggers into one compact unit. It enables energy management professionals – from energy auditors to building commissioners – to easily track building energy consumption, equipment runtimes, and water and gas flow rates. The HOBO UX120 Pulse Logger is available in a standard memory model (UX120-017) capable of 500,000 measurements and an expanded memory version (UX120-017M) capable of over 4,000,000 measurements. Simultaneously measures and records pulse signals, events, state changes, and runtimes Stores up to over 4 million measurements, enabling longer deployments with fewer site visits Maximum pulse rate – 120 Hz Pulse input range – 0 to 24VDC Streamlines deployment via a range of start/stop options, logger status LEDs, and high-speed USB 2.0 data offload Works with Onset's Energy & Power Meter to measure Power Factor (PF), Reactive Power (VAR), Watt Hours (Wh), and more.

Product Highlights

The HOBO UX120 Pulse Logger is a highly versatile, 4-channel energy data logger that combines the functionality of four separate data loggers into one compact unit. It enables energy management professionals – from energy auditors to building commissioners – to easily track building energy consumption, equipment runtimes, and water and gas flow rates. The HOBO UX120 Pulse Logger is available in a standard memory model (UX120-017) capable of 500,000 measurements and an expanded memory version (UX120-017M) capable of over 4,000,000 measurements.

  • Simultaneously measures and records pulse signals, events, state changes, and runtimes
  • Stores up to over 4 million measurements, enabling longer deployments with fewer site visits
  • Maximum pulse rate – 120 Hz
  • Pulse input range – 0 to 24VDC
  • Streamlines deployment via a range of start/stop options, logger status LEDs, and high-speed USB 2.0 data offload
  • Works with Onset's Energy & Power Meter to measure Power Factor (PF), Reactive Power (VAR), Watt Hours (Wh), and more.
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number UX120-017M
Product Name Four Channel Pulse Input Data Logger w/Extended Memory
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Datalogger Tablet - DataLogger® 7 - McElroy Manufacturing, Inc.
McElroy Manufacturing, Inc.
Specs
Data Acquisition Datalogger
User Interface Touch Screen
Host Connection Bluetooth, Wi-Fi, 4G
View Details
IO-Link master starter kit - EtherNet/IP - ZH4367 - ifm efector inc.
Specs
Data Acquisition Input/Output Module
View Details
Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
Data Acquisition Input Module; Input/Output Module
User Interface None
View Details
G-Logger™ Data Acquistion System - SDI 3340 - Silicon Designs, Inc.
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Stand-alone
Host Connection USB; 25 Pin Female D-Sub
View Details