Extech Dissolved Oxygen Meter/ Datalogger SDL150

Description
Product Highlights Dual backlit display of Oxygen Concentration and Temperature Measures dissolved oxygen from 0 to 20.0mg/L and 0 to 100.0% oxygen plus temperature from 32 to 122°F (0 to 50°C) Automatic Temperature Compensation from 0 to 50°C via temperature probe sensor built into polarographic type oxygen probe Offset adjustment used for zero function to make relative measurements Stores 99 readings manually and 20M readings via 2G SD card User programmable sampling rate Built-in PC interface Min/Max and Data Hold functions, Auto power off Each Unit Includes 6 x AA batteries SD card Probe Two spare replacement membranes Electrolyte Hard carrying case
Datasheet
Description
Product Highlights Dual backlit display of Oxygen Concentration and Temperature Measures dissolved oxygen from 0 to 20.0mg/L and 0 to 100.0% oxygen plus temperature from 32 to 122°F (0 to 50°C) Automatic Temperature Compensation from 0 to 50°C via temperature probe sensor built into polarographic type oxygen probe Offset adjustment used for zero function to make relative measurements Stores 99 readings manually and 20M readings via 2G SD card User programmable sampling rate Built-in PC interface Min/Max and Data Hold functions, Auto power off Each Unit Includes 6 x AA batteries SD card Probe Two spare replacement membranes Electrolyte Hard carrying case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dissolved Oxygen Meter/ Datalogger - SDL150 - Transcat, Inc.
Rochester, NY, USA
Dissolved Oxygen Meter/ Datalogger
SDL150
Dissolved Oxygen Meter/ Datalogger SDL150
Product Highlights Dual backlit display of Oxygen Concentration and Temperature Measures dissolved oxygen from 0 to 20.0mg/L and 0 to 100.0% oxygen plus temperature from 32 to 122°F (0 to 50°C) Automatic Temperature Compensation from 0 to 50°C via temperature probe sensor built into polarographic type oxygen probe Offset adjustment used for zero function to make relative measurements Stores 99 readings manually and 20M readings via 2G SD card User programmable sampling rate Built-in PC interface Min/Max and Data Hold functions, Auto power off Each Unit Includes 6 x AA batteries SD card Probe Two spare replacement membranes Electrolyte Hard carrying case

Product Highlights

  • Dual backlit display of Oxygen Concentration and Temperature
  • Measures dissolved oxygen from 0 to 20.0mg/L and 0 to 100.0% oxygen plus temperature from 32 to 122°F (0 to 50°C)
  • Automatic Temperature Compensation from 0 to 50°C via temperature probe sensor built into polarographic type oxygen probe
  • Offset adjustment used for zero function to make relative measurements
  • Stores 99 readings manually and 20M readings via 2G SD card
  • User programmable sampling rate
  • Built-in PC interface
  • Min/Max and Data Hold functions, Auto power off

Each Unit Includes

  • 6 x AA batteries
  • SD card
  • Probe
  • Two spare replacement membranes
  • Electrolyte
  • Hard carrying case
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number SDL150
Product Name Dissolved Oxygen Meter/ Datalogger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

6Relay/6DI IoT Modbus/SNMP/MQTT Ethernet Remote I/O - ADAM-6060-D1 - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage 10~30 VDC
Frequency 3 kHz
View Details
2 suppliers
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Analog Input Module; Frequency, 8-ch - MAQ20-FREQ - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor DIN Rail
Excitation Voltage
View Details