AEMC Instruments 8-Channel Data Logger (No LCD) 2134.61

Description
Product Highlights 8 universal analog input channels 8 digital I/Os (individually configured as inputs or outputs) 2 relay outputs (NO, NC and common) RS485 interface (Modbus master or slave) 24VDC output to power up to eight 4 to 20mA transmitters Ethernet interface for LAN and internet use USB-device interface for configuring, monitoring and download USB-host interface for logged data retrieval through a USB flash drive Up to 32 configurable alarms Up to 128 virtual channels Detachable display Up to 100 channels can be logged at a user configurable rate Data downloading through the configuration software or through the freely distributed downloaded DLL Each Unit Includes Software User Manual and drivers also available on CD
Description
Product Highlights 8 universal analog input channels 8 digital I/Os (individually configured as inputs or outputs) 2 relay outputs (NO, NC and common) RS485 interface (Modbus master or slave) 24VDC output to power up to eight 4 to 20mA transmitters Ethernet interface for LAN and internet use USB-device interface for configuring, monitoring and download USB-host interface for logged data retrieval through a USB flash drive Up to 32 configurable alarms Up to 128 virtual channels Detachable display Up to 100 channels can be logged at a user configurable rate Data downloading through the configuration software or through the freely distributed downloaded DLL Each Unit Includes Software User Manual and drivers also available on CD

Suppliers

Company
Product
Description
Supplier Links
8-Channel Data Logger (No LCD) - 2134.61 - Transcat, Inc.
Rochester, NY, USA
8-Channel Data Logger (No LCD)
2134.61
8-Channel Data Logger (No LCD) 2134.61
Product Highlights 8 universal analog input channels 8 digital I/Os (individually configured as inputs or outputs) 2 relay outputs (NO, NC and common) RS485 interface (Modbus master or slave) 24VDC output to power up to eight 4 to 20mA transmitters Ethernet interface for LAN and internet use USB-device interface for configuring, monitoring and download USB-host interface for logged data retrieval through a USB flash drive Up to 32 configurable alarms Up to 128 virtual channels Detachable display Up to 100 channels can be logged at a user configurable rate Data downloading through the configuration software or through the freely distributed downloaded DLL Each Unit Includes Software User Manual and drivers also available on CD

Product Highlights

  • 8 universal analog input channels
  • 8 digital I/Os (individually configured as inputs or outputs)
  • 2 relay outputs (NO, NC and common)
  • RS485 interface (Modbus master or slave)
  • 24VDC output to power up to eight 4 to 20mA transmitters
  • Ethernet interface for LAN and internet use
  • USB-device interface for configuring, monitoring and download
  • USB-host interface for logged data retrieval through a USB flash drive
  • Up to 32 configurable alarms
  • Up to 128 virtual channels
  • Detachable display
  • Up to 100 channels can be logged at a user configurable rate
  • Data downloading through the configuration software or through the freely distributed downloaded DLL

Each Unit Includes

  • Software
  • User Manual and drivers also available on CD
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number 2134.61
Product Name 8-Channel Data Logger (No LCD)
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

3-ch RTD Input Module - ADAM-5013-A2E - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 10 kHz
Resolution 16 bits
View Details
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
8B30 Voltage Input Modules, Narrow Bandwidth - 8B30-05 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular plug-in-board
Outputs Analog Voltage Output
View Details