AEMC Instruments AC Voltage Logger, 1-Channel TRMS, 600VAC 2126.05

Description
Product Highlights TRMS voltage recording up to 600VAC/DC 64 samples per cycle Programmable storage rates from 8 every second to 1 every day 3 user selectable storage modes Stores up to 240,000 measurements in non-volatile memory Powered by standard Alkaline batteries Lightweight, compact, fits anywhere 5 LED indicators quickly and clearly display Logger status Includes DataView® software for data storage, real-time waveform display, analysis and report generation Isolated USB communication 300V Cat IV; 600V Cat III Each Unit Includes Type A to 5-pin mini-B USB 2M Cable Dataview CD Two 1.5V AA-cell Alkaline batteries User Manual
Datasheet
Description
Product Highlights TRMS voltage recording up to 600VAC/DC 64 samples per cycle Programmable storage rates from 8 every second to 1 every day 3 user selectable storage modes Stores up to 240,000 measurements in non-volatile memory Powered by standard Alkaline batteries Lightweight, compact, fits anywhere 5 LED indicators quickly and clearly display Logger status Includes DataView® software for data storage, real-time waveform display, analysis and report generation Isolated USB communication 300V Cat IV; 600V Cat III Each Unit Includes Type A to 5-pin mini-B USB 2M Cable Dataview CD Two 1.5V AA-cell Alkaline batteries User Manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Voltage Logger, 1-Channel TRMS, 600VAC - 2126.05 - Transcat, Inc.
Rochester, NY, USA
AC Voltage Logger, 1-Channel TRMS, 600VAC
2126.05
AC Voltage Logger, 1-Channel TRMS, 600VAC 2126.05
Product Highlights TRMS voltage recording up to 600VAC/DC 64 samples per cycle Programmable storage rates from 8 every second to 1 every day 3 user selectable storage modes Stores up to 240,000 measurements in non-volatile memory Powered by standard Alkaline batteries Lightweight, compact, fits anywhere 5 LED indicators quickly and clearly display Logger status Includes DataView® software for data storage, real-time waveform display, analysis and report generation Isolated USB communication 300V Cat IV; 600V Cat III Each Unit Includes Type A to 5-pin mini-B USB 2M Cable Dataview CD Two 1.5V AA-cell Alkaline batteries User Manual

Product Highlights

  • TRMS voltage recording up to 600VAC/DC
  • 64 samples per cycle
  • Programmable storage rates from 8 every second to 1 every day
  • 3 user selectable storage modes
  • Stores up to 240,000 measurements in non-volatile memory
  • Powered by standard Alkaline batteries
  • Lightweight, compact, fits anywhere
  • 5 LED indicators quickly and clearly display Logger status
  • Includes DataView® software for data storage, real-time waveform display, analysis and report generation
  • Isolated USB communication
  • 300V Cat IV; 600V Cat III

Each Unit Includes

  • Type A to 5-pin mini-B USB 2M Cable
  • Dataview CD
  • Two 1.5V AA-cell Alkaline batteries
  • User Manual
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number 2126.05
Product Name AC Voltage Logger, 1-Channel TRMS, 600VAC
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 768 kHz
Resolution 32 bits
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Actuator Hub - AHC 072 - STEGO
Specs
Data Acquisition Input/Output Module
View Details