Hioki USA Corporation Wireless Volt/Temp Logger LR8515

Description
Product Highlights A single device to measure everything from the minute voltages of pyranometers or heat flow sensors to battery voltage to temperature Compact, two-channel model fits where other devices don't Download measurement data to a tablet or computer with Bluetooth® wireless technology or capture in real time with the LR8410 Three-way power (AC adapter, AA alkaline batteries, or external 5 to 13.5 V power supply) Store 500,000 data points per channel
Datasheet
Description
Product Highlights A single device to measure everything from the minute voltages of pyranometers or heat flow sensors to battery voltage to temperature Compact, two-channel model fits where other devices don't Download measurement data to a tablet or computer with Bluetooth® wireless technology or capture in real time with the LR8410 Three-way power (AC adapter, AA alkaline batteries, or external 5 to 13.5 V power supply) Store 500,000 data points per channel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Volt/Temp Logger - LR8515 - Transcat, Inc.
Rochester, NY, USA
Wireless Volt/Temp Logger
LR8515
Wireless Volt/Temp Logger LR8515
Product Highlights A single device to measure everything from the minute voltages of pyranometers or heat flow sensors to battery voltage to temperature Compact, two-channel model fits where other devices don't Download measurement data to a tablet or computer with Bluetooth® wireless technology or capture in real time with the LR8410 Three-way power (AC adapter, AA alkaline batteries, or external 5 to 13.5 V power supply) Store 500,000 data points per channel

Product Highlights

  • A single device to measure everything from the minute voltages of pyranometers or heat flow sensors to battery voltage to temperature
  • Compact, two-channel model fits where other devices don't
  • Download measurement data to a tablet or computer with Bluetooth® wireless technology or capture in real time with the LR8410
  • Three-way power (AC adapter, AA alkaline batteries, or external 5 to 13.5 V power supply)
  • Store 500,000 data points per channel
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number LR8515
Product Name Wireless Volt/Temp Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
IO-Link Converter - IOC 074 - STEGO
Specs
Data Acquisition Input/Output Module
View Details