AEMC Instruments Power & Energy Logger No LCD 2137.51

Description
Product Highlights Measurement of RMS voltages and currents at 128 times per cycle and stored every second Measurement of VA, W and var power values (total and per phase) stored every second Measurement of VAh, Wh and varh energy values (total and per phase) per second with source/load indication Calculation of the cos f Displacement Power Factor (DPF) and the Power Factor (PF) stored every second Calculation of Total Harmonic Distortion (THD) Measurement, calculation and display of the harmonics up to the 50th order for 50/60 Hz and 7th order for 400Hz Measurement of the DC quantities (RMS calculation) Electrical network quantities are stored on a removable SD-Card Automatic recognition of the connected current sensors DataView software for configuration, data retrieval and real-time viewing of measurements with a PC Compact and rugged case Versatile communication interface choices built in (USB, Ethernet, Bluetooth) Each Unit Includes Small Classic Tool Bag Three MA193-10-BK Sensors 5' USB Cable Four Black Test Leads and Alligator Clips Power cord 12 Color-coded ID Markers Multifix Mounting System Safety Card for the PEL Sensor Compliance Sheet 2 GB SD Card with USB SD Card Reader USB Stick with Dataview Quick Start User Guide User Manual
Datasheet
Description
Product Highlights Measurement of RMS voltages and currents at 128 times per cycle and stored every second Measurement of VA, W and var power values (total and per phase) stored every second Measurement of VAh, Wh and varh energy values (total and per phase) per second with source/load indication Calculation of the cos f Displacement Power Factor (DPF) and the Power Factor (PF) stored every second Calculation of Total Harmonic Distortion (THD) Measurement, calculation and display of the harmonics up to the 50th order for 50/60 Hz and 7th order for 400Hz Measurement of the DC quantities (RMS calculation) Electrical network quantities are stored on a removable SD-Card Automatic recognition of the connected current sensors DataView software for configuration, data retrieval and real-time viewing of measurements with a PC Compact and rugged case Versatile communication interface choices built in (USB, Ethernet, Bluetooth) Each Unit Includes Small Classic Tool Bag Three MA193-10-BK Sensors 5' USB Cable Four Black Test Leads and Alligator Clips Power cord 12 Color-coded ID Markers Multifix Mounting System Safety Card for the PEL Sensor Compliance Sheet 2 GB SD Card with USB SD Card Reader USB Stick with Dataview Quick Start User Guide User Manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power & Energy Logger No LCD - 2137.51 - Transcat, Inc.
Rochester, NY, USA
Power & Energy Logger No LCD
2137.51
Power & Energy Logger No LCD 2137.51
Product Highlights Measurement of RMS voltages and currents at 128 times per cycle and stored every second Measurement of VA, W and var power values (total and per phase) stored every second Measurement of VAh, Wh and varh energy values (total and per phase) per second with source/load indication Calculation of the cos f Displacement Power Factor (DPF) and the Power Factor (PF) stored every second Calculation of Total Harmonic Distortion (THD) Measurement, calculation and display of the harmonics up to the 50th order for 50/60 Hz and 7th order for 400Hz Measurement of the DC quantities (RMS calculation) Electrical network quantities are stored on a removable SD-Card Automatic recognition of the connected current sensors DataView software for configuration, data retrieval and real-time viewing of measurements with a PC Compact and rugged case Versatile communication interface choices built in (USB, Ethernet, Bluetooth) Each Unit Includes Small Classic Tool Bag Three MA193-10-BK Sensors 5' USB Cable Four Black Test Leads and Alligator Clips Power cord 12 Color-coded ID Markers Multifix Mounting System Safety Card for the PEL Sensor Compliance Sheet 2 GB SD Card with USB SD Card Reader USB Stick with Dataview Quick Start User Guide User Manual

Product Highlights

  • Measurement of RMS voltages and currents at 128 times per cycle and stored every second
  • Measurement of VA, W and var power values (total and per phase) stored every second
  • Measurement of VAh, Wh and varh energy values (total and per phase) per second with source/load indication
  • Calculation of the cos f Displacement Power Factor (DPF) and the Power Factor (PF) stored every second
  • Calculation of Total Harmonic Distortion (THD)
  • Measurement, calculation and display of the harmonics up to the 50th order for 50/60 Hz and 7th order for 400Hz
  • Measurement of the DC quantities (RMS calculation)
  • Electrical network quantities are stored on a removable SD-Card
  • Automatic recognition of the connected current sensors
  • DataView software for configuration, data retrieval and real-time viewing of measurements with a PC
  • Compact and rugged case
  • Versatile communication interface choices built in (USB, Ethernet, Bluetooth)

Each Unit Includes

  • Small Classic Tool Bag
  • Three MA193-10-BK Sensors
  • 5' USB Cable
  • Four Black Test Leads and Alligator Clips
  • Power cord
  • 12 Color-coded ID Markers
  • Multifix Mounting System
  • Safety Card for the PEL
  • Sensor Compliance Sheet
  • 2 GB SD Card with USB SD Card Reader
  • USB Stick with Dataview
  • Quick Start User Guide
  • User Manual
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number 2137.51
Product Name Power & Energy Logger No LCD
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 768 kHz
Resolution 32 bits
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Smart Distance Sensor - DSS 015 - STEGO
Specs
Data Acquisition Input/Output Module
View Details