DwyerOmega Universal Data Logger,Internal Temp.& RH Sensors,LCD,2 Inputs UDL-112

Description
Product Highlights Inputs: RTD, thermocouple, thermistor, current, voltage, slidewire. Range: Internal temperature: -22 to 158°F (-30 to 70°C); Internal RH: 0 to 100%; External temperature: -22 to 158°F (-30 to 70°C); External RH: 0 to 100%. Accuracy: Internal temperature: ±1°F (± 0.5°C); External temperature: ±1°F (±0.5°C) over 30 to 122°F (0 to 50°C), ±2°F (±1°C) over -30 to 32°F (-30 to 0°C) and 122 to 158°F (50 to 70°C); Internal/external RH: ±2.0% RH over 10%-90%, ±4.0% RH over 0-10% and 90-100% RH. Memory Size: 0 or 2 universal inputs: 62,000 readings; 4 universal inputs: 128,000 readings. Resolution: All universal inputs: 16 Bit; Internal & external temperature: 12 Bit; Internal & external RH: 8 Bit. Sampling Method: Stop when full or continuous logging (wrap when full). Sampling Rate: Selectable from 1 second to 24 hours. Computer Requirements: Windows® 98, Windows® 2000, Windows® ME, Windows NT®, Windows® XP, and Windows Vista® operating system with 16 MB RAM, one free USB port. Power Requirements: 3.6 VDC lithium AA. Battery Life: 6 years (approx.). Alarms: Programmable high/low. Interface: USB port (cable included). Housing Material: ABS plastic. Weight: 5.8 oz (165 g). Agency Approvals: CE, RoHS
Datasheet
Description
Product Highlights Inputs: RTD, thermocouple, thermistor, current, voltage, slidewire. Range: Internal temperature: -22 to 158°F (-30 to 70°C); Internal RH: 0 to 100%; External temperature: -22 to 158°F (-30 to 70°C); External RH: 0 to 100%. Accuracy: Internal temperature: ±1°F (± 0.5°C); External temperature: ±1°F (±0.5°C) over 30 to 122°F (0 to 50°C), ±2°F (±1°C) over -30 to 32°F (-30 to 0°C) and 122 to 158°F (50 to 70°C); Internal/external RH: ±2.0% RH over 10%-90%, ±4.0% RH over 0-10% and 90-100% RH. Memory Size: 0 or 2 universal inputs: 62,000 readings; 4 universal inputs: 128,000 readings. Resolution: All universal inputs: 16 Bit; Internal & external temperature: 12 Bit; Internal & external RH: 8 Bit. Sampling Method: Stop when full or continuous logging (wrap when full). Sampling Rate: Selectable from 1 second to 24 hours. Computer Requirements: Windows® 98, Windows® 2000, Windows® ME, Windows NT®, Windows® XP, and Windows Vista® operating system with 16 MB RAM, one free USB port. Power Requirements: 3.6 VDC lithium AA. Battery Life: 6 years (approx.). Alarms: Programmable high/low. Interface: USB port (cable included). Housing Material: ABS plastic. Weight: 5.8 oz (165 g). Agency Approvals: CE, RoHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Data Logger,Internal Temp.& RH Sensors,LCD,2 Inputs - UDL-112 - Transcat, Inc.
Rochester, NY, USA
Universal Data Logger,Internal Temp.& RH Sensors,LCD,2 Inputs
UDL-112
Universal Data Logger,Internal Temp.& RH Sensors,LCD,2 Inputs UDL-112
Product Highlights Inputs: RTD, thermocouple, thermistor, current, voltage, slidewire. Range: Internal temperature: -22 to 158°F (-30 to 70°C); Internal RH: 0 to 100%; External temperature: -22 to 158°F (-30 to 70°C); External RH: 0 to 100%. Accuracy: Internal temperature: ±1°F (± 0.5°C); External temperature: ±1°F (±0.5°C) over 30 to 122°F (0 to 50°C), ±2°F (±1°C) over -30 to 32°F (-30 to 0°C) and 122 to 158°F (50 to 70°C); Internal/external RH: ±2.0% RH over 10%-90%, ±4.0% RH over 0-10% and 90-100% RH. Memory Size: 0 or 2 universal inputs: 62,000 readings; 4 universal inputs: 128,000 readings. Resolution: All universal inputs: 16 Bit; Internal & external temperature: 12 Bit; Internal & external RH: 8 Bit. Sampling Method: Stop when full or continuous logging (wrap when full). Sampling Rate: Selectable from 1 second to 24 hours. Computer Requirements: Windows® 98, Windows® 2000, Windows® ME, Windows NT®, Windows® XP, and Windows Vista® operating system with 16 MB RAM, one free USB port. Power Requirements: 3.6 VDC lithium AA. Battery Life: 6 years (approx.). Alarms: Programmable high/low. Interface: USB port (cable included). Housing Material: ABS plastic. Weight: 5.8 oz (165 g). Agency Approvals: CE, RoHS

Product Highlights

  • Inputs: RTD, thermocouple, thermistor, current, voltage, slidewire.
  • Range: Internal temperature: -22 to 158°F (-30 to 70°C); Internal RH: 0 to 100%; External temperature: -22 to 158°F (-30 to 70°C); External RH: 0 to 100%.
  • Accuracy: Internal temperature: ±1°F (± 0.5°C); External temperature: ±1°F (±0.5°C) over 30 to 122°F (0 to 50°C), ±2°F (±1°C) over -30 to 32°F (-30 to 0°C) and 122 to 158°F (50 to 70°C); Internal/external RH: ±2.0% RH over 10%-90%, ±4.0% RH over 0-10% and 90-100% RH.
  • Memory Size: 0 or 2 universal inputs: 62,000 readings; 4 universal inputs: 128,000 readings.
  • Resolution: All universal inputs: 16 Bit; Internal & external temperature: 12 Bit; Internal & external RH: 8 Bit.
  • Sampling Method: Stop when full or continuous logging (wrap when full).
  • Sampling Rate: Selectable from 1 second to 24 hours.
  • Computer Requirements: Windows® 98, Windows® 2000, Windows® ME, Windows NT®, Windows® XP, and Windows Vista® operating system with 16 MB RAM, one free USB port.
  • Power Requirements: 3.6 VDC lithium AA.
  • Battery Life: 6 years (approx.).
  • Alarms: Programmable high/low.
  • Interface: USB port (cable included).
  • Housing Material: ABS plastic.
  • Weight: 5.8 oz (165 g).
  • Agency Approvals: CE, RoHS
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number UDL-112
Product Name Universal Data Logger,Internal Temp.& RH Sensors,LCD,2 Inputs
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Actuator Hub - AHC 072 - STEGO
Specs
Data Acquisition Input/Output Module
View Details