Extech 12-Channel Thermocouple Datalogger TM500

Description
Product Highlights Simultaneously displays CH1 to CH8 or CH9 to CH12 Offset adjustment used for zero function or to make relative measurements Stores 99 readings manually Datalogging feature records readings with date and time stamp on an SD card (included) in Excel® format User programmable sampling rate from 1 to 3600 seconds Min/Max, Data Hold, Auto Power Off Complete with 8 AA batteries, 12 general purpose Type K bead wire temperature probes, SD card, and hard carrying case
Description
Product Highlights Simultaneously displays CH1 to CH8 or CH9 to CH12 Offset adjustment used for zero function or to make relative measurements Stores 99 readings manually Datalogging feature records readings with date and time stamp on an SD card (included) in Excel® format User programmable sampling rate from 1 to 3600 seconds Min/Max, Data Hold, Auto Power Off Complete with 8 AA batteries, 12 general purpose Type K bead wire temperature probes, SD card, and hard carrying case

Suppliers

Company
Product
Description
Supplier Links
12-Channel Thermocouple Datalogger - TM500 - Transcat, Inc.
Rochester, NY, USA
12-Channel Thermocouple Datalogger
TM500
12-Channel Thermocouple Datalogger TM500
Product Highlights Simultaneously displays CH1 to CH8 or CH9 to CH12 Offset adjustment used for zero function or to make relative measurements Stores 99 readings manually Datalogging feature records readings with date and time stamp on an SD card (included) in Excel® format User programmable sampling rate from 1 to 3600 seconds Min/Max, Data Hold, Auto Power Off Complete with 8 AA batteries, 12 general purpose Type K bead wire temperature probes, SD card, and hard carrying case

Product Highlights

  • Simultaneously displays CH1 to CH8 or CH9 to CH12
  • Offset adjustment used for zero function or to make relative measurements
  • Stores 99 readings manually
  • Datalogging feature records readings with date and time stamp on an SD card (included) in Excel® format
  • User programmable sampling rate from 1 to 3600 seconds
  • Min/Max, Data Hold, Auto Power Off
  • Complete with 8 AA batteries, 12 general purpose Type K bead wire temperature probes, SD card, and hard carrying case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number TM500
Product Name 12-Channel Thermocouple Datalogger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
IO-Link Converter - IOC 074 - STEGO
Specs
Data Acquisition Input/Output Module
View Details