Dickson Co., Inc. Compact Temperature & Humidity, USB Data Logger 12-pack TK550

Description
Product Highlights When Price and Portability Matter Most Buy loggers by the dozen for mapping larger warehouses, recording temperature and humidity during shipping, HVAC/R audits, and more Lower per unit price Easy-to-use Unfailing Accuracy Temperature Range: -4 to 158F, -20 to 70C Temperature Accuracy: ±1.8F (±1C) over range -4 to +158F (-20 to +70C) Temperature Sensor: Digital Sensor Humidity Range: 0 to 95% RH Humidity Accuracy: ±2% RH (non-condensing) at 73°F (23°C) Humidity Sensor: Digital Sensor Ambient Operating Conditions: -4 to +158°F (-20 to +70°C), 0 to 95% RH (non-condensing) Data Capacity: 7936, 16-bit Samples Sample Interval: Records data in configurable 10 second to 24 hour intervals, in 10 second increments Sample Storage Rate: Storage rate until logger is full may vary, dependent upon selected Sample Interval. Power Source: 3V lithium battery (user replaceable) Battery Life (Avg): 1-year Memory: EEPROM Response Time: 10 minutes to 63% full scale Download Time: 30-seconds, typical with logger full Calibration: Standard Dickson Certificate of Calibration Software Required: A016 or A026 DicksonWare™ Software Minimum Version Required: 15.5.0 DicksonWare™ Cable Type/Length: USB, 6’ long DicksonWare™ Computer Interface: USB Approvals: CE Enclosure: Polycarbonate Dimensions (Inches/cm): 1.75x1.4x0.62, 4.4x3.5x1.6 Weight: 0.44 oz, 12.4g IP Rating: IP20 Accuracy: ±1.8F, (±1C) RH Accuracy: ±2% Temp. Accuracy: 1.8F, 1.0C Power: Battery Each Unit Includes Battery
Description
Product Highlights When Price and Portability Matter Most Buy loggers by the dozen for mapping larger warehouses, recording temperature and humidity during shipping, HVAC/R audits, and more Lower per unit price Easy-to-use Unfailing Accuracy Temperature Range: -4 to 158F, -20 to 70C Temperature Accuracy: ±1.8F (±1C) over range -4 to +158F (-20 to +70C) Temperature Sensor: Digital Sensor Humidity Range: 0 to 95% RH Humidity Accuracy: ±2% RH (non-condensing) at 73°F (23°C) Humidity Sensor: Digital Sensor Ambient Operating Conditions: -4 to +158°F (-20 to +70°C), 0 to 95% RH (non-condensing) Data Capacity: 7936, 16-bit Samples Sample Interval: Records data in configurable 10 second to 24 hour intervals, in 10 second increments Sample Storage Rate: Storage rate until logger is full may vary, dependent upon selected Sample Interval. Power Source: 3V lithium battery (user replaceable) Battery Life (Avg): 1-year Memory: EEPROM Response Time: 10 minutes to 63% full scale Download Time: 30-seconds, typical with logger full Calibration: Standard Dickson Certificate of Calibration Software Required: A016 or A026 DicksonWare™ Software Minimum Version Required: 15.5.0 DicksonWare™ Cable Type/Length: USB, 6’ long DicksonWare™ Computer Interface: USB Approvals: CE Enclosure: Polycarbonate Dimensions (Inches/cm): 1.75x1.4x0.62, 4.4x3.5x1.6 Weight: 0.44 oz, 12.4g IP Rating: IP20 Accuracy: ±1.8F, (±1C) RH Accuracy: ±2% Temp. Accuracy: 1.8F, 1.0C Power: Battery Each Unit Includes Battery

Suppliers

Company
Product
Description
Supplier Links
Compact Temperature & Humidity, USB Data Logger 12-pack - TK550 - Transcat, Inc.
Rochester, NY, USA
Compact Temperature & Humidity, USB Data Logger 12-pack
TK550
Compact Temperature & Humidity, USB Data Logger 12-pack TK550
Product Highlights When Price and Portability Matter Most Buy loggers by the dozen for mapping larger warehouses, recording temperature and humidity during shipping, HVAC/R audits, and more Lower per unit price Easy-to-use Unfailing Accuracy Temperature Range: -4 to 158F, -20 to 70C Temperature Accuracy: ±1.8F (±1C) over range -4 to +158F (-20 to +70C) Temperature Sensor: Digital Sensor Humidity Range: 0 to 95% RH Humidity Accuracy: ±2% RH (non-condensing) at 73°F (23°C) Humidity Sensor: Digital Sensor Ambient Operating Conditions: -4 to +158°F (-20 to +70°C), 0 to 95% RH (non-condensing) Data Capacity: 7936, 16-bit Samples Sample Interval: Records data in configurable 10 second to 24 hour intervals, in 10 second increments Sample Storage Rate: Storage rate until logger is full may vary, dependent upon selected Sample Interval. Power Source: 3V lithium battery (user replaceable) Battery Life (Avg): 1-year Memory: EEPROM Response Time: 10 minutes to 63% full scale Download Time: 30-seconds, typical with logger full Calibration: Standard Dickson Certificate of Calibration Software Required: A016 or A026 DicksonWare™ Software Minimum Version Required: 15.5.0 DicksonWare™ Cable Type/Length: USB, 6’ long DicksonWare™ Computer Interface: USB Approvals: CE Enclosure: Polycarbonate Dimensions (Inches/cm): 1.75x1.4x0.62, 4.4x3.5x1.6 Weight: 0.44 oz, 12.4g IP Rating: IP20 Accuracy: ±1.8F, (±1C) RH Accuracy: ±2% Temp. Accuracy: 1.8F, 1.0C Power: Battery Each Unit Includes Battery

Product Highlights

  • When Price and Portability Matter Most
  • Buy loggers by the dozen for mapping larger warehouses, recording temperature and humidity during shipping, HVAC/R audits, and more
  • Lower per unit price
  • Easy-to-use
  • Unfailing Accuracy
  • Temperature Range: -4 to 158F, -20 to 70C
  • Temperature Accuracy: ±1.8F (±1C) over range -4 to +158F (-20 to +70C)
  • Temperature Sensor: Digital Sensor
  • Humidity Range: 0 to 95% RH
  • Humidity Accuracy: ±2% RH (non-condensing) at 73°F (23°C)
  • Humidity Sensor: Digital Sensor
  • Ambient Operating Conditions: -4 to +158°F (-20 to +70°C), 0 to 95% RH (non-condensing)
  • Data Capacity: 7936, 16-bit Samples
  • Sample Interval: Records data in configurable 10 second to 24 hour intervals, in 10 second increments
  • Sample Storage Rate: Storage rate until logger is full may vary, dependent upon selected Sample Interval.
  • Power Source: 3V lithium battery (user replaceable)
  • Battery Life (Avg): 1-year
  • Memory: EEPROM
  • Response Time: 10 minutes to 63% full scale
  • Download Time: 30-seconds, typical with logger full
  • Calibration: Standard Dickson Certificate of Calibration
  • Software Required: A016 or A026
  • DicksonWare™ Software Minimum Version Required: 15.5.0
  • DicksonWare™ Cable Type/Length: USB, 6’ long
  • DicksonWare™ Computer Interface: USB
  • Approvals: CE
  • Enclosure: Polycarbonate
  • Dimensions (Inches/cm): 1.75x1.4x0.62, 4.4x3.5x1.6
  • Weight: 0.44 oz, 12.4g
  • IP Rating: IP20
  • Accuracy: ±1.8F, (±1C)
  • RH Accuracy: ±2%
  • Temp. Accuracy: 1.8F, 1.0C
  • Power: Battery

Each Unit Includes

  • Battery
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number TK550
Product Name Compact Temperature & Humidity, USB Data Logger 12-pack
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-PCI-1714UL-BE-ND - DigiKey
Specs
Resolution 12 bits
DC Voltage 5V
View Details
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
8B47 Linearized Thermocouple Input Modules - 8B47J-03 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details