AEMC Instruments Simple Logger II, 4 Channel, TR Voltage Data Logger 2126.23

Description
Product Highlights **Available Jan/Feb 2012** TRMS voltage recording up to 600VAC/DC 64 samples per cycle Programmable storage rates from 8 per second to 1 every day Four user selectable storage modes Stores up to 1,000,000 measurements in non-volatile memory Up to 180 days of operation from standard alkaline batteries Lightweight, compact, fits anywhere Six LED indicators quickly and clearly display logger status Includes FREE DataView® software for data storage, real-time waveform display, analysis & report generation Wireless Bluetooth data communication 600V CAT IV; 1000V CAT III
Datasheet
Description
Product Highlights **Available Jan/Feb 2012** TRMS voltage recording up to 600VAC/DC 64 samples per cycle Programmable storage rates from 8 per second to 1 every day Four user selectable storage modes Stores up to 1,000,000 measurements in non-volatile memory Up to 180 days of operation from standard alkaline batteries Lightweight, compact, fits anywhere Six LED indicators quickly and clearly display logger status Includes FREE DataView® software for data storage, real-time waveform display, analysis & report generation Wireless Bluetooth data communication 600V CAT IV; 1000V CAT III
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Simple Logger II, 4 Channel, TR Voltage Data Logger - 2126.23 - Transcat, Inc.
Rochester, NY, USA
Simple Logger II, 4 Channel, TR Voltage Data Logger
2126.23
Simple Logger II, 4 Channel, TR Voltage Data Logger 2126.23
Product Highlights **Available Jan/Feb 2012** TRMS voltage recording up to 600VAC/DC 64 samples per cycle Programmable storage rates from 8 per second to 1 every day Four user selectable storage modes Stores up to 1,000,000 measurements in non-volatile memory Up to 180 days of operation from standard alkaline batteries Lightweight, compact, fits anywhere Six LED indicators quickly and clearly display logger status Includes FREE DataView® software for data storage, real-time waveform display, analysis & report generation Wireless Bluetooth data communication 600V CAT IV; 1000V CAT III

Product Highlights

  • **Available Jan/Feb 2012**
  • TRMS voltage recording up to 600VAC/DC
  • 64 samples per cycle
  • Programmable storage rates from 8 per second to 1 every day
  • Four user selectable storage modes
  • Stores up to 1,000,000 measurements in non-volatile memory
  • Up to 180 days of operation from standard alkaline batteries
  • Lightweight, compact, fits anywhere
  • Six LED indicators quickly and clearly display logger status
  • Includes FREE DataView® software for data storage, real-time waveform display, analysis & report generation
  • Wireless Bluetooth data communication
  • 600V CAT IV; 1000V CAT III
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number 2126.23
Product Name Simple Logger II, 4 Channel, TR Voltage Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

4DI/4DO Modbus Ethernet I/O - WISE-4050LAN-B - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
DC Voltage 10~30 VDC
View Details
2 suppliers
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Data Acquisition DAQ Instrument
Form Factor Stand-alone
User Interface Front Panel
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
8B35 Linearized 4-Wire RTD Input Module - 8B35-04 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Excitation Current
View Details