AEMC Instruments Simple Logger II, 1 Channel, 850V DC Voltage Logger 2126.25

Description
Product Highlights Bipolar DC voltage measurement up to 850VDC Programmable storage rates from 8 per second to 1 per day Stores up to 240,000 measurements in non-volatile memory 3 user selectable storage modes Alarm level programming quickly lets you see out of tolerance conditions Powered by standard Alkaline batteries Lightweight, compact, fits anywhere 5 LED indicators quickly and clearly display logger status EN 61010-1; 300V CAT IV; 600V CAT III Each Unit Includes DataView® software USB cable Batteries
Datasheet
Description
Product Highlights Bipolar DC voltage measurement up to 850VDC Programmable storage rates from 8 per second to 1 per day Stores up to 240,000 measurements in non-volatile memory 3 user selectable storage modes Alarm level programming quickly lets you see out of tolerance conditions Powered by standard Alkaline batteries Lightweight, compact, fits anywhere 5 LED indicators quickly and clearly display logger status EN 61010-1; 300V CAT IV; 600V CAT III Each Unit Includes DataView® software USB cable Batteries
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Simple Logger II, 1 Channel, 850V DC Voltage Logger - 2126.25 - Transcat, Inc.
Rochester, NY, USA
Simple Logger II, 1 Channel, 850V DC Voltage Logger
2126.25
Simple Logger II, 1 Channel, 850V DC Voltage Logger 2126.25
Product Highlights Bipolar DC voltage measurement up to 850VDC Programmable storage rates from 8 per second to 1 per day Stores up to 240,000 measurements in non-volatile memory 3 user selectable storage modes Alarm level programming quickly lets you see out of tolerance conditions Powered by standard Alkaline batteries Lightweight, compact, fits anywhere 5 LED indicators quickly and clearly display logger status EN 61010-1; 300V CAT IV; 600V CAT III Each Unit Includes DataView® software USB cable Batteries

Product Highlights

  • Bipolar DC voltage measurement up to 850VDC
  • Programmable storage rates from 8 per second to 1 per day
  • Stores up to 240,000 measurements in non-volatile memory
  • 3 user selectable storage modes
  • Alarm level programming quickly lets you see out of tolerance conditions
  • Powered by standard Alkaline batteries
  • Lightweight, compact, fits anywhere
  • 5 LED indicators quickly and clearly display logger status
  • EN 61010-1; 300V CAT IV; 600V CAT III

Each Unit Includes

  • DataView® software
  • USB cable
  • Batteries
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number 2126.25
Product Name Simple Logger II, 1 Channel, 850V DC Voltage Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-PCI-1760U-BE-ND - DigiKey
Specs
Resolution 16 bits
DC Voltage 1 ~ 12V
View Details
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 768 kHz
Resolution 32 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
SCM9B-3000/4000  Output Module - SCM9B-3000/4000 - Dataforth Corporation
Specs
Data Acquisition Output Module
Outputs Analog Voltage Output; Analog Current Output
Host Connection RS232/422/485
View Details