Dickson Co., Inc. Temp/Humidity Datalogger w/Strt &Stp,Digital Display,USB Port TP425

Description
Product Highlights Digital Display Makes it Easy!-- lets you keep track of temperature and humidity conditions in between data downloads Start/Stop Recording: Lets you Start and Stop logging repeatedly without having to take the logger back to your PC Display current temp & humidity, or current/min/max readings User-replaceable battery USB-enabled triple-speed data downloading Each Unit Includes 123A Lithium Battery Quick Start Guide *Software and Download Cable are not included
Datasheet
Description
Product Highlights Digital Display Makes it Easy!-- lets you keep track of temperature and humidity conditions in between data downloads Start/Stop Recording: Lets you Start and Stop logging repeatedly without having to take the logger back to your PC Display current temp & humidity, or current/min/max readings User-replaceable battery USB-enabled triple-speed data downloading Each Unit Includes 123A Lithium Battery Quick Start Guide *Software and Download Cable are not included
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temp/Humidity Datalogger w/Strt &Stp,Digital Display,USB Port - TP425 - Transcat, Inc.
Rochester, NY, USA
Temp/Humidity Datalogger w/Strt &Stp,Digital Display,USB Port
TP425
Temp/Humidity Datalogger w/Strt &Stp,Digital Display,USB Port TP425
Product Highlights Digital Display Makes it Easy!-- lets you keep track of temperature and humidity conditions in between data downloads Start/Stop Recording: Lets you Start and Stop logging repeatedly without having to take the logger back to your PC Display current temp & humidity, or current/min/max readings User-replaceable battery USB-enabled triple-speed data downloading Each Unit Includes 123A Lithium Battery Quick Start Guide *Software and Download Cable are not included

Product Highlights

  • Digital Display Makes it Easy!-- lets you keep track of temperature and humidity conditions in between data downloads
  • Start/Stop Recording: Lets you Start and Stop logging repeatedly without having to take the logger back to your PC
  • Display current temp & humidity, or current/min/max readings
  • User-replaceable battery
  • USB-enabled triple-speed data downloading

Each Unit Includes

  • 123A Lithium Battery
  • Quick Start Guide
  • *Software and Download Cable are not included
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number TP425
Product Name Temp/Humidity Datalogger w/Strt &Stp,Digital Display,USB Port
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

8-ch Analog Input Module with Independent Input Range - ADAM-5017P-AE - Advantech
Specs
Data Acquisition Input Module
Differential Channels Differential Channels
Sampling Frequency 10 kHz
View Details
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-05 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details