Dickson Co., Inc. Pressure 8"Chart Recorder,0-100 PSI,7-day w/Splash-Proof Case PW860

Description
Product Highlights 0-100 PSI, 7-Day Splashproof case with IP66 rating Corrosion resistant case Single AA battery operation Ambient Operating RH Conditions 0-95% RH non-condensing Ambient Operating Temperature Conditions -22 to 122F (-30 to 50C) Battery Life (Avg) 1 Year Calibration Options N100, N300 Channels CH1: Pressure Chart Rotation Speed 7 Day Dimensions 3.6 x 10.3 x 9.5in Enclosure Plastic NEMA-4 Case with Window in Door. Fitting 1/4" NPT Thread, 5/8" Hex IP Rating 66 Mounting Options Stem or Wall Mount (With Keyhole) Power Source Battery; One AA Battery (User Replaceable) Pressure Accuracy 2% of Full Scale Pressure Range 0 to 100PSI Response Time 1 to 5 Seconds Unit Weight 9 lbs Units/Pkg 1 Warranty 12 Month Limited Each Unit Includes AA Battery Red Pen Quick Start Guide *Charts sold separately
Description
Product Highlights 0-100 PSI, 7-Day Splashproof case with IP66 rating Corrosion resistant case Single AA battery operation Ambient Operating RH Conditions 0-95% RH non-condensing Ambient Operating Temperature Conditions -22 to 122F (-30 to 50C) Battery Life (Avg) 1 Year Calibration Options N100, N300 Channels CH1: Pressure Chart Rotation Speed 7 Day Dimensions 3.6 x 10.3 x 9.5in Enclosure Plastic NEMA-4 Case with Window in Door. Fitting 1/4" NPT Thread, 5/8" Hex IP Rating 66 Mounting Options Stem or Wall Mount (With Keyhole) Power Source Battery; One AA Battery (User Replaceable) Pressure Accuracy 2% of Full Scale Pressure Range 0 to 100PSI Response Time 1 to 5 Seconds Unit Weight 9 lbs Units/Pkg 1 Warranty 12 Month Limited Each Unit Includes AA Battery Red Pen Quick Start Guide *Charts sold separately

Suppliers

Company
Product
Description
Supplier Links
Pressure 8
Rochester, NY, USA
Pressure 8"Chart Recorder,0-100 PSI,7-day w/Splash-Proof Case
PW860
Pressure 8"Chart Recorder,0-100 PSI,7-day w/Splash-Proof Case PW860
Product Highlights 0-100 PSI, 7-Day Splashproof case with IP66 rating Corrosion resistant case Single AA battery operation Ambient Operating RH Conditions 0-95% RH non-condensing Ambient Operating Temperature Conditions -22 to 122F (-30 to 50C) Battery Life (Avg) 1 Year Calibration Options N100, N300 Channels CH1: Pressure Chart Rotation Speed 7 Day Dimensions 3.6 x 10.3 x 9.5in Enclosure Plastic NEMA-4 Case with Window in Door. Fitting 1/4" NPT Thread, 5/8" Hex IP Rating 66 Mounting Options Stem or Wall Mount (With Keyhole) Power Source Battery; One AA Battery (User Replaceable) Pressure Accuracy 2% of Full Scale Pressure Range 0 to 100PSI Response Time 1 to 5 Seconds Unit Weight 9 lbs Units/Pkg 1 Warranty 12 Month Limited Each Unit Includes AA Battery Red Pen Quick Start Guide *Charts sold separately

Product Highlights

  • 0-100 PSI, 7-Day
  • Splashproof case with IP66 rating
  • Corrosion resistant case
  • Single AA battery operation
  • Ambient Operating RH Conditions 0-95% RH non-condensing
  • Ambient Operating Temperature Conditions -22 to 122F (-30 to 50C)
  • Battery Life (Avg) 1 Year
  • Calibration Options N100, N300
  • Channels CH1: Pressure
  • Chart Rotation Speed 7 Day
  • Dimensions 3.6 x 10.3 x 9.5in
  • Enclosure Plastic NEMA-4 Case with Window in Door.
  • Fitting 1/4" NPT Thread, 5/8" Hex
  • IP Rating 66
  • Mounting Options Stem or Wall Mount (With Keyhole)
  • Power Source Battery; One AA Battery (User Replaceable)
  • Pressure Accuracy 2% of Full Scale
  • Pressure Range 0 to 100PSI
  • Response Time 1 to 5 Seconds
  • Unit Weight 9 lbs
  • Units/Pkg 1
  • Warranty 12 Month Limited

Each Unit Includes

  • AA Battery
  • Red Pen
  • Quick Start Guide
  • *Charts sold separately
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number PW860
Product Name Pressure 8"Chart Recorder,0-100 PSI,7-day w/Splash-Proof Case
Data Acquisition Chart Recorder
Unlock Full Specs
to access all available technical data

Similar Products

I/O Module - ibaM-4AI-5A-150A-AC - iba America LLC
Specs
Data Acquisition Input Module
Form Factor DIN Rail
Application General Lab & Industrial
View Details
Smart Distance Sensor - DSS 015 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
2-Port EtherNet/IP Twisted Pair I/O Adapter - 1734-AENTR/B - Classic Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details