Sauermann +/-10 KPa Diff. Pressure Data Logger w/Bluetooth, brkt & batt 25503

Description
Product Highlights KP321 Differential Pressure Data Logger with Bluetooth (±10,000 Pa) Bluetooth communication for smartphones and tablets (Android and IOS) Large storage capacity of 2,000,000 points Fast data downloading: 18,000 points/second Supplied with an anti-theft wall mount with lock Magnetic back for fast and simple mounting Large 2-line LCD screen 2 configurable alarm set points per channel Free, downloadable basic software IP 65 protection
Datasheet
Description
Product Highlights KP321 Differential Pressure Data Logger with Bluetooth (±10,000 Pa) Bluetooth communication for smartphones and tablets (Android and IOS) Large storage capacity of 2,000,000 points Fast data downloading: 18,000 points/second Supplied with an anti-theft wall mount with lock Magnetic back for fast and simple mounting Large 2-line LCD screen 2 configurable alarm set points per channel Free, downloadable basic software IP 65 protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
+/-10 KPa Diff. Pressure Data Logger w/Bluetooth, brkt & batt - KP321 - Transcat, Inc.
Rochester, NY, USA
+/-10 KPa Diff. Pressure Data Logger w/Bluetooth, brkt & batt
KP321
+/-10 KPa Diff. Pressure Data Logger w/Bluetooth, brkt & batt KP321
Product Highlights KP321 Differential Pressure Data Logger with Bluetooth (±10,000 Pa) Bluetooth communication for smartphones and tablets (Android and IOS) Large storage capacity of 2,000,000 points Fast data downloading: 18,000 points/second Supplied with an anti-theft wall mount with lock Magnetic back for fast and simple mounting Large 2-line LCD screen 2 configurable alarm set points per channel Free, downloadable basic software IP 65 protection

Product Highlights

  • KP321 Differential Pressure Data Logger with Bluetooth (±10,000 Pa)
  • Bluetooth communication for smartphones and tablets (Android and IOS)
  • Large storage capacity of 2,000,000 points
  • Fast data downloading: 18,000 points/second
  • Supplied with an anti-theft wall mount with lock
  • Magnetic back for fast and simple mounting
  • Large 2-line LCD screen
  • 2 configurable alarm set points per channel
  • Free, downloadable basic software
  • IP 65 protection
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number KP321
Product Name +/-10 KPa Diff. Pressure Data Logger w/Bluetooth, brkt & batt
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
7-Ch Thermocouple Input Module - ADAM-5018-A2E - Advantech
Specs
Data Acquisition Input Module; Input/Output Module
Sampling Frequency 0.0100 kHz
Resolution 16 bits
View Details
2 suppliers