Testo Inc. Data Loggers 0572 1753

Description
Testo 0572 1753 Data Logger
Request a Quote Datasheet
Description
Testo 0572 1753 Data Logger
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Loggers - 7320575 - RS Components, Ltd.
Corby, Northants, United Kingdom
Data Loggers
7320575
Data Loggers 7320575
Testo 0572 1753 Data Logger

Testo 0572 1753 Data Logger

Supplier's Site
Data Loggers - 8105689 - RS Components, Ltd.
Corby, Northants, United Kingdom
Data Loggers
8105689
Data Loggers 8105689
Testo 0572 1753 Data Logger

Testo 0572 1753 Data Logger

Supplier's Site
Data Loggers - 8105686 - RS Components, Ltd.
Corby, Northants, United Kingdom
Data Loggers
8105686
Data Loggers 8105686
Testo 0572 1753 Data Logger

Testo 0572 1753 Data Logger

Supplier's Site
Data Loggers - 8105683 - RS Components, Ltd.
Corby, Northants, United Kingdom
Data Loggers
8105683
Data Loggers 8105683
Testo 0572 1753 Data Logger

Testo 0572 1753 Data Logger

Supplier's Site
2-Channel Temperature DataLogger - 0572 1753 - Transcat, Inc.
Rochester, NY, USA
2-Channel Temperature DataLogger
0572 1753
2-Channel Temperature DataLogger 0572 1753
Product Highlights Large memory for 1 million measurement values up to 3 years battery life Standard batteries (AAA) replaceable by user Large, easily legible display Measuring range -50 to +400°C (Type T) -50 to +1000°C (Type K) Accuracy ± 0,5°C (-50..+70°C) ± 0.7% of m.v. (+70.1 to+1000°C) Resolution 0.1 °C Protection class IP65 Measurement rate 10 sec to 24 h Memory 1 mio. measurement values Battery 3 years at 15 min. measurement rate Each Unit Includes Carrying case Test leads

Product Highlights

  • Large memory for 1 million measurement values
  • up to 3 years battery life
  • Standard batteries (AAA) replaceable by user
  • Large, easily legible display
  • Measuring range -50 to +400°C (Type T) -50 to +1000°C (Type K)
  • Accuracy ± 0,5°C (-50..+70°C) ± 0.7% of m.v. (+70.1 to+1000°C)
  • Resolution 0.1 °C
  • Protection class IP65
  • Measurement rate 10 sec to 24 h
  • Memory 1 mio. measurement values
  • Battery 3 years at 15 min. measurement rate

Each Unit Includes

  • Carrying case
  • Test leads
Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Transcat, Inc.
Product Category Data Acquisition Data Acquisition
Product Number 7320575 0572 1753
Product Name Data Loggers 2-Channel Temperature DataLogger
Data Acquisition Datalogger Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 768 kHz
Resolution 32 bits
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Actuator Hub - AHC 072 - STEGO
Specs
Data Acquisition Input/Output Module
View Details