Extech Light Meter/Datalogger SDL400-NIST

Description
Product Highlights Records data on an SD card in Excel® format Wide range to 10,000Fc or 100kLux Cosine and color-corrected measurements Utilizes precision silicon photo diode and spectral response filter Offset adjustment used for zero function to make relative measurements Adjustable data sampling rate Stores 99 readings manually and 20M readings via 2G SD card Type K/J Thermocouple input for high temperature measurements Large backlit LCD display Record/Recall MIN, MAX, Data Hold and Auto power off Built-in PC interface Each Unit Includes NIST Certificate 6 x AA batteries SD card Hard carrying case Light sensor with protective cover
Datasheet
Description
Product Highlights Records data on an SD card in Excel® format Wide range to 10,000Fc or 100kLux Cosine and color-corrected measurements Utilizes precision silicon photo diode and spectral response filter Offset adjustment used for zero function to make relative measurements Adjustable data sampling rate Stores 99 readings manually and 20M readings via 2G SD card Type K/J Thermocouple input for high temperature measurements Large backlit LCD display Record/Recall MIN, MAX, Data Hold and Auto power off Built-in PC interface Each Unit Includes NIST Certificate 6 x AA batteries SD card Hard carrying case Light sensor with protective cover
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Meter/Datalogger - SDL400-NIST - Transcat, Inc.
Rochester, NY, USA
Light Meter/Datalogger
SDL400-NIST
Light Meter/Datalogger SDL400-NIST
Product Highlights Records data on an SD card in Excel® format Wide range to 10,000Fc or 100kLux Cosine and color-corrected measurements Utilizes precision silicon photo diode and spectral response filter Offset adjustment used for zero function to make relative measurements Adjustable data sampling rate Stores 99 readings manually and 20M readings via 2G SD card Type K/J Thermocouple input for high temperature measurements Large backlit LCD display Record/Recall MIN, MAX, Data Hold and Auto power off Built-in PC interface Each Unit Includes NIST Certificate 6 x AA batteries SD card Hard carrying case Light sensor with protective cover

Product Highlights

  • Records data on an SD card in Excel® format
  • Wide range to 10,000Fc or 100kLux
  • Cosine and color-corrected measurements
  • Utilizes precision silicon photo diode and spectral response filter
  • Offset adjustment used for zero function to make relative measurements
  • Adjustable data sampling rate
  • Stores 99 readings manually and 20M readings via 2G SD card
  • Type K/J Thermocouple input for high temperature measurements
  • Large backlit LCD display
  • Record/Recall MIN, MAX, Data Hold and Auto power off
  • Built-in PC interface

Each Unit Includes

  • NIST Certificate
  • 6 x AA batteries
  • SD card
  • Hard carrying case
  • Light sensor with protective cover
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number SDL400-NIST
Product Name Light Meter/Datalogger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

10 kS/s, 12-bit, 8-ch Multifunction USB Module - USB-4702-AE - Advantech
Specs
Outputs Analog Voltage Output
Sampling Frequency 10 kHz
Resolution 12 bits
View Details
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Data Acquisition DAQ Instrument
Form Factor Stand-alone
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
DSCA39 Current Output Signal Conditioners - DSCA39-xx - Dataforth Corporation
Specs
Data Acquisition Output Module
Form Factor DIN Rail
Outputs Analog Current Output
View Details