Sauermann 4 Ch. Thermocouple Data Logger, Bluetooth, bracket, batteries 25506

Description
Product Highlights KTT320 4 Ch. Thermocouple Data Logger with Bluetooth Bluetooth up to 5 parameters simultaneously Monitoring mode for detailed reporting outside of set points Large storage capacity of 2,000,000 points Fast data downloading (18,000 points/second) Supplied with an anti-theft wall mount with lock Automatic recognition of probes (smart plug technology) Magnetic back for fast & simple mounting Large 2-line LCD screen 2 configurable alarm set points per channel Free, downloadable basic software
Datasheet
Description
Product Highlights KTT320 4 Ch. Thermocouple Data Logger with Bluetooth Bluetooth up to 5 parameters simultaneously Monitoring mode for detailed reporting outside of set points Large storage capacity of 2,000,000 points Fast data downloading (18,000 points/second) Supplied with an anti-theft wall mount with lock Automatic recognition of probes (smart plug technology) Magnetic back for fast & simple mounting Large 2-line LCD screen 2 configurable alarm set points per channel Free, downloadable basic software
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Ch. Thermocouple Data Logger, Bluetooth, bracket, batteries - KTT320 - Transcat, Inc.
Rochester, NY, USA
4 Ch. Thermocouple Data Logger, Bluetooth, bracket, batteries
KTT320
4 Ch. Thermocouple Data Logger, Bluetooth, bracket, batteries KTT320
Product Highlights KTT320 4 Ch. Thermocouple Data Logger with Bluetooth Bluetooth up to 5 parameters simultaneously Monitoring mode for detailed reporting outside of set points Large storage capacity of 2,000,000 points Fast data downloading (18,000 points/second) Supplied with an anti-theft wall mount with lock Automatic recognition of probes (smart plug technology) Magnetic back for fast & simple mounting Large 2-line LCD screen 2 configurable alarm set points per channel Free, downloadable basic software

Product Highlights

  • KTT320 4 Ch. Thermocouple Data Logger with Bluetooth
  • Bluetooth up to 5 parameters simultaneously
  • Monitoring mode for detailed reporting outside of set points
  • Large storage capacity of 2,000,000 points
  • Fast data downloading (18,000 points/second)
  • Supplied with an anti-theft wall mount with lock
  • Automatic recognition of probes (smart plug technology)
  • Magnetic back for fast & simple mounting
  • Large 2-line LCD screen
  • 2 configurable alarm set points per channel
  • Free, downloadable basic software
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number KTT320
Product Name 4 Ch. Thermocouple Data Logger, Bluetooth, bracket, batteries
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

DR Series Input Modules - DR-IAC24 - Sensata Technologies
Specs
Data Acquisition Input Module
Outputs Capacitance
DC Voltage 30
View Details
EL1819 | EtherCAT Terminal, 16-channel digital input, 24 V DC, 10 µs -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Analogue module - CPX-4AE-T - Festo Corporation
Specs
Isolation yes
Operating Temperature 23 to 122 F (-5 to 50 C)
View Details
2 suppliers
Data Acquisition (DAQ) - 2084-USB-5856-AE-ND - DigiKey
Specs
Outputs Analog Voltage Output
DC Voltage 3 ~ 30V
View Details